"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73" "","","30847202","","Zyxel","3817","30847202","","Wireless Routers","3982","","","SBG3600-N-I","20220927092835","ICECAT","1","18409","https://images.icecat.biz/img/gallery/30847202_5259.jpg","575x425","https://images.icecat.biz/img/gallery_lows/30847202_5259.jpg","https://images.icecat.biz/img/gallery_mediums/30847202_5259.jpg","https://images.icecat.biz/img/gallery_thumbs/30847202_5259.jpg","","","Zyxel SBG3600-N-I wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G Black","","Zyxel SBG3600-N-I, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN connection, 3G, Black, Tabletop router","Zyxel SBG3600-N-I. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Mobile network generation: 4G, 4G standard: LTE. Encryption type: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA-PSK, WPA2, WPS, Firewall security: Application-level gatewa (ALG). Routing protocols: RIP-1, RIP-2, Management protocols: SNMP v1/v2c","","https://images.icecat.biz/img/gallery/30847202_5259.jpg|https://images.icecat.biz/img/gallery/30847202_0058.jpg|https://images.icecat.biz/img/gallery/30847202_1130.jpg","575x425|575x425|575x425","||","","","","","","","","","WAN connection","Ethernet WAN: Yes","DSL WAN: Yes","3G/4G USB modem compatibility: Yes","Wireless LAN features","Wi-Fi band: Single-band (2.4 GHz)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","WLAN data transfer rate (max): 300 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Network","Ethernet LAN connection: Yes","Ethernet LAN interface type: Gigabit Ethernet","Ethernet LAN data rates: 10,100,1000 Mbit/s","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u","Mobile network","Mobile network generation: 4G","3G: Yes","4G: Yes","4G standard: LTE","DSL features","ADSL2+: Yes","VDSL2: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 5","USB port: Yes","USB 2.0 ports quantity: 1","RJ-11 ports quantity: 2","DC-in jack: Yes","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Reset button: Yes","Security","Encryption type: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, TKIP, WEP, WPA, WPA-PSK, WPA2, WPS","Firewall security: Application-level gatewa (ALG)","Filtering: Yes","MAC address filtering: Yes","DMZ support: Yes","Network address translation (NAT): Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Routing protocols: RIP-1, RIP-2","Management protocols: SNMP v1/v2c","Design","Product type: Tabletop router","Product colour: Black","Packaging content","Cables included: DSL, LAN (RJ-45)","AC adapter included: Yes","Antenna","Antenna design: External","Antenna gain level (max): 3 dBi","Antennas quantity: 2","Features","Mean time between failures (MTBF): 300000 h","Power","Power source type: AC","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -30 - 70 °C","Operating relative humidity (H-H): 10 - 95%","Storage humidity: 10 - 95%","Weight & dimensions","Width: 242 mm","Depth: 170 mm","Height: 36 mm","Weight: 1,69 kg","Packaging data","Package width: 343 mm","Package depth: 209 mm","Package height: 75 mm","Package weight: 2,43 kg"