"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97"
"","","30823533","","Hannspree","HP225PJB","30823533","4711404021626|5057103168453","Computer Monitors","222","Hanns.G","","HP 225 PJB","20240626053039","ICECAT","1","410476","https://images.icecat.biz/img/gallery/30823533_2853348039.jpg","1024x1024","https://images.icecat.biz/img/gallery_lows/30823533_2853348039.jpg","https://images.icecat.biz/img/gallery_mediums/30823533_2853348039.jpg","https://images.icecat.biz/img/gallery_thumbs/30823533_2853348039.jpg","http://objects.icecat.biz/objects/mmo_30823533_1584017178_0415_24383.pdf","http://objects.icecat.biz/objects/mmo_30823533_1584017190_464_13740.pdf","Hannspree Hanns.G HP 225 PJB LED display 54.6 cm (21.5"") 1920 x 1080 pixels Full HD Black","21.5” LED FHD, 250 cd/m2, 1000:1, 5 ms, 170° / 160°, VGA, Display Port, HDMI, RMS 3W, 4.1 kg","Hannspree Hanns.G HP 225 PJB, 54.6 cm (21.5""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Hannspree Hanns.G HP 225 PJB. Display diagonal: 54.6 cm (21.5""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black","4 in 1 Height Adjustable Stand: Find the screen position you prefer\n\nThe ergonomically-designed HP225PJB Professional Monitor comes with a 4 in 1 stand that features swivel, tilt, pivot, and height adjustments for ideal viewing position. Raise or lower the screen to suit each individual’s height and seating preference.\n\nA Height Adjustable Stand allows you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort which benefits not only your health but also productivity The easy-to-adjust stand ensures hours of viewing and working comfort.\n\nExtensive Connectivity\n\nThe HP225PJB features a host of connectivity options that include both DP and D-Sub VGA 15-pin Inputs for Full HD 1080p content transmission.\n\nVESA Wall Mount\n\nThe HP225PJB complies with the VESA standard 100x100mm, it means that you can easily mount the display to any VESA mounting kit.\n\nAnti-Glare Treatment\n\nThe HP225PJB mounts a non-glare screen reducing eye fatigue by reducing reflective light that otherwise makes the screen difficult to view.\n\nSPEAKERS\n\nThe HP225PJB is equipped with two high quality speakers. Built-in speakers make it easy to catch up with family, friends and colleagues.\n\nFor movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.\n\nEXTENSIVE CONNECTIVITY\n\nThe HP225PJB (RTW*) features a host of connectivity options that include DP, HDMI and D-Sub VGA 15-pin inputes for Full HD 1080p content transmission.\n\n*The HP225PJB (REW) is equipped with dual input DP and VGA.","https://images.icecat.biz/img/gallery/30823533_2853348039.jpg|https://images.icecat.biz/img/gallery/30823533_2707071564.jpg|https://images.icecat.biz/img/gallery/30823533_7273427672.jpg|https://images.icecat.biz/img/gallery/30823533_7072706840.jpg|https://images.icecat.biz/img/gallery/30823533_5751553880.jpg|https://images.icecat.biz/img/gallery/30823533_4324154200.jpg|https://images.icecat.biz/img/gallery/30823533_1836955106.jpg|https://images.icecat.biz/img/gallery/30823533_5947075908.jpg|https://images.icecat.biz/img/gallery/30823533_1845128553.jpg|https://images.icecat.biz/img/gallery/30823533_9621728788.jpg|https://images.icecat.biz/img/gallery/30823533_4884171471.jpg|https://images.icecat.biz/img/gallery/30823533_7148297451.jpg|https://images.icecat.biz/img/gallery/30823533_2290294119.jpg|https://images.icecat.biz/img/gallery/30823533_4460957917.jpg|https://images.icecat.biz/img/gallery/30823533_9132250350.jpg|https://images.icecat.biz/img/gallery/30823533_8271341296.jpg","1024x1024|1024x1024|1024x1024|4640x3496|1024x1024|4944x4208|1024x1024|3744x5616|5616x3744|5616x4424|5616x6201|5616x3744|5616x4424|5196x3912|5196x3912|3120x5328","|||||||||||||||","","http://objects.icecat.biz/objects/mmo_30823533_1584017295_1249_16869.jpg|http://objects.icecat.biz/objects/30823533_16904275.pdf","http://objects.icecat.biz/objects/mmo_30823533_1713773980_4584_1143921.pdf","","https://www.youtube.com/watch?v=1iI2DPohPbs&feature=emb_logo","","","","21.5″ 16:9 LED Backlight Monitor|1920 x 1080 WUXGA Resolution|Full HD 1080P|5ms Fast Response Time|Double input: Display Port+VGA (HP225PJB-REW)|Triple input: Display Port+HDMI+VGA (HP225PJB-RTW)|Built-In Stereo Speakers|Tilt and Wall-Mountable (VESA)|Multi-Functional Height Adjustable Stand|Pivot Function (90° Rotation) and Swivel|Low Power Consumption|Multi-Video Modes|ECO Friendly","","Display","Display diagonal: 54.6 cm (21.5"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touchscreen: No","HD type: Full HD","Panel type: TFT","Response time: 5 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colours: 16.78 million colours","Display brightness (typical): 250 cd/m²","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Contrast ratio (dynamic): 80000000:1","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.248 x 0.248 mm","Horizontal scan range: 30 - 83 kHz","Vertical scan range: 56 - 75 Hz","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Flicker-free technology: Yes","Game mode: Yes","Multimedia","Built-in speaker(s): Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 3 W","Design","Product colour: Black","Detachable stand: Yes","Feet colour: Black","Ports & interfaces","Built-in USB hub: No","HDMI: Yes","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1","DisplayPorts quantity: 1","Audio input: No","PC Audio in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 11 cm","Pivot: Yes","Pivot angle: 0 - 90°","Swivelling: Yes","Swivel angle range: -30 - 30°","Tilt adjustment: Yes","Tilt angle range: -5 - 19°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: German, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian","Number of OSD languages: 11","Plug and Play: Yes","LED indicators: Power","Power","Power consumption (typical): 21 W","Power consumption (standby): 0.36 W","Power consumption (off): 0.26 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Annual energy consumption: 24 kWh","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 85%","Weight & dimensions","Width (with stand): 511 mm","Depth (with stand): 217 mm","Height (with stand): 468 mm","Weight (with stand): 4.1 kg","Packaging data","Package width: 572 mm","Package depth: 155 mm","Package height: 387 mm","Package weight: 5.2 kg","Package type: Box","Quantity per pack: 1 pc(s)","Packaging content","Cables included: AC, HDMI","Quick start guide: Yes","Manual: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Other features","TV tuner integrated: No","ECO mode: Yes","Compliance certificates: RoHS","Certification: CE, Energy Star 7.0, ISO9241-307, WEEE, Reach","Energy efficiency class (old): A+"