"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112"
"","","30793788","","Sony","FDRAX53B","30793788","4548736021310|4548736021327|1000000001143|4548736028715","Camcorders","584","","","FDR-AX53","20240314194226","ICECAT","1","389463","https://images.icecat.biz/img/gallery/30793788_6223159862.jpg","2250x1504","https://images.icecat.biz/img/gallery_lows/30793788_6223159862.jpg","https://images.icecat.biz/img/gallery_mediums/30793788_6223159862.jpg","https://images.icecat.biz/img/gallery_thumbs/30793788_6223159862.jpg","","","Sony FDR-AX53 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black","Digital 4K Video Camera Recorder, 8.29MP, 1/2.5"" Exmor R CMOS, Optical Zoom 20x (Digital 250x), 3840 x 2160, 3"" LCD, Micro USB, HDMI, NFC, Wi-Fi","Sony FDR-AX53, 8.29 MP, CMOS, 25.4 / 2.5 mm (1 / 2.5""), 4K Ultra HD, 7.62 cm (3""), LCD","Sony FDR-AX53. Total megapixels: 8.29 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5""). Optical zoom: 20x, Digital zoom: 250x, Focal length range: 26.8 - 536 mm. Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC, Camera file system: DCF 2.0, Exif 2.3, MPF. Focus adjustment: Auto/Manual, Closest focusing distance: 0.01 m. Light exposure modes: Auto, Manual, Light metering: Spot","Advanced features for great movies\n\nThe performance packed into the top-class 4K Handycam® is peerless. Balanced Optical SteadyShot™ and Fast Intelligent AF achieve exactly the images you aim for. A new microphone structure captures ambience that’s all-surrounding. You can even play with time in motion or gain control of pro-style/manual functions. The possibilities and pleasures are endless.\n\nThe brilliant true-to-life quality of 4K\n\nA newly developed lens and image sensor enhance the spectacular definition of 4K resolution, with particular sensitivity for capturing high-quality movies in low light.\n\nNew ZEISS™ 20x zoom 4K-compatible lens\nZEISS Vario-Sonnar T* lens with 26.8mm widest angle allows more of a subject to fit in frame.\n\nNew Exmor R™ CMOS sensor for 4K\nBigger pixel size improves sensitivity for shooting movies with less noise, even in darkness.\n\nThe wonder of high-bitrate 4K and HD\nHigh-bitrate recording in XAVC S format clearly captures even changing scenes with a lot of motion.\n\nSee 4K movies in HD on non-4K devices\n\nSuper-sampled Full HD Playback on non-4K TV or device\n4K movies automatically down-convert to Full HD to play on an HD TV.\n\nTrimming Playback trims movie frame on TV at a touch\nTrace a finger on the LCD to trim frame of 4K movie playing on TV in Full HD.\n\nExtra-steady shooting on the move\n\nThe short movie below shows the camera shake compensation effects of Balanced Optical SteadyShot (right) and optical image stabilisation (left), respectively.\n\nLess image shake within a broad zoom range\n\nFor extra-stable movie shooting from wide to telephoto. In HD shooting mode, 5-axis Intelligent Active mode further compensates for camera shake, even when shooting while running.\n\nFocus with stunning speed\n\nFast Intelligent AF autofocuses not only with exceptional speed, but with uncanny precision, as well.\n\nFast Intelligent AF speeds up smartly\n\nA new AF algorithm optimises communication between lens and image processor for extra-fast AF, and a state-of-the-art AF range prediction system keeps the subject in sharp focus.\n\nCapture real-life sound\n\nThe new microphone structure is designed to capture high-quality sound that conveys fuller ambience with approximately 40% less noise.\n\nMore fun, start to finish\nThe fun of using Handycam® continues even after shooting is done, as you refine, transform and edit the footage into a movie to remember.\n\nSpecial effects add impact to movies\n\nHigh-speed REC for slow-motion movies\n\nRecord a movie at a high frame rate such as 120fps/100fps (NTSC/PAL) in Full HD. Slow motion movie will reveal startling image quality in every instance of action.\n\nSee times change with 4K time-lapse movies\n\nWith Time-lapse Capture, shoot stills of a scene over a period of time with a chosen interval between each shot and edit the sequence into a high-quality 4K time-lapse movie.\n\nUnleash more professional shooting potential\n\nProfessional-style features include manual ring and manual button for control of various assignable functions, plus Time Code and User Bit data recording.\n\nAdvanced features for editing like a pro\n\nRecord Time Code and User Bit data\nThese functions are indispensable for advanced editing. Optional remote commanders can make editing more convenient, as well.\n\nWide-ranging accessories meet every need\n\nProfessional level options open up new possibilities.\nFurther expand your shooting pleasure and give your image output a professional edge with accessories5 specially designed for this model.","https://images.icecat.biz/img/gallery/30793788_6223159862.jpg|https://images.icecat.biz/img/gallery/30793788-Sony-FDRAX53B_CEE-370836.jpg|https://images.icecat.biz/img/gallery/30793788-Sony-FDRAX53B_CEE-370835.jpg|https://images.icecat.biz/img/gallery/30793788-Sony-FDRAX53B_CEE-370834.jpg|https://images.icecat.biz/img/gallery/30793788-Sony-FDRAX53B_CEE-370833.jpg|https://images.icecat.biz/img/gallery/30793788-Sony-FDRAX53B_CEE-370832.jpg|https://images.icecat.biz/img/gallery/30793788_6052.jpg|https://images.icecat.biz/img/gallery/30793788_7745.jpg|https://images.icecat.biz/img/gallery/30793788_2078.jpg|https://images.icecat.biz/img/gallery/30793788_3879.jpg|https://images.icecat.biz/img/gallery/30793788_9473.jpg","2250x1504|1000x391|1000x391|1000x391|1000x391|1000x391|1014x396|1014x396|1014x396|1014x396|1014x396","||||||||||","","","","","http://objects.icecat.biz/objects/30793788_906314442.mp4|http://objects.icecat.biz/objects/30793788_2682146.mp4|http://objects.icecat.biz/objects/30793788_2682148.mp4|https://www.youtube.com/watch?v=RTcHeQwLgJw","","","","Image sensor","Total megapixels: 8.29 MP","Sensor type: CMOS","Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"")","Effective megapixels (image): 8.29 MP","Effective megapixels (movie): 8.29 MP","Lens system","Optical zoom: 20x","Digital zoom: 250x","Image stabilizer: Yes","Focal length range: 26.8 - 536 mm","Filter size: 5.5 cm","Image stabilizer type: Optical Image Stabilization (OIS)","Minimum aperture number: 2","Maximum aperture number: 3.8","Minimum focal length (35mm film equiv): 26.8 mm","Maximum focal length (35mm film equiv): 656 mm","Wide angle lens system: Yes","Storage","Camcorder media type: Memory card","Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC","Disc types supported: No","Camcorder tape type: No","Camera file system: DCF 2.0, Exif 2.3, MPF","Focusing","Focus adjustment: Auto/Manual","Closest focusing distance: 0.01 m","Face detection: Yes","Smile detection: Yes","Auto Focus (AF) lock: Yes","Exposure","Light exposure modes: Auto, Manual","Light metering: Spot","White balance","White balance: Auto, Indoor, Outdoor","Outdoor white balance: Yes","Indoor white balance: Yes","Onepush white balance: Yes","Flash","Flash modes: Auto, Flash off, Flash on, Pre-flash","Shutter","Camera shutter speed: 1/6 - 1/10000 s","Display","Display diagonal: 7.62 cm (3"")","Built-in display: Yes","Display: LCD","Display aspect ratio: 16:9","Display resolution (numeric): 921600 pixels","Touchscreen: Yes","Vari-angle LCD display: Yes","Viewfinder","Viewfinder type: Electronic","Viewfinder resolution: 1555200 pixels","Viewfinder screen size: 0.24""","Camera","Camcorder type: Handheld camcorder","Remotely operated: Yes","Self-timer delay: 10 s","Supported aspect ratios: 4:3, 16:9","Back Light Compensation (BLC): Yes","Shooting modes: Auto, Manual","Camera playback: Highlights, Slide show","Image quality adjustment: Brightness","Smartphone remote support: Yes","Design","Product color: Black","LED indicators: Yes","Video","HD type: 4K Ultra HD","Maximum video resolution: 3840 x 2160 pixels","Video resolutions: 1280 x 720,1440 x 1080,1920 x 1080,3840 x 2160","Video formats supported: H.264, MP4, MPEG4","Supported video modes: 720p, 1080p, 1440p, 2160p","Analog signal format system: NTSC, PAL","Bitrate at maximum video resolution: 100 Mbit/s","Maximum frame rate: 120 fps","Still image","Maximum image resolution: 5440 x 3056 pixels","Still image resolution(s): 5440 x 3056, 4080 x 3056, 3840 x 2160, 2880 x 2160, 1920 x 1080, 640 x 480","Audio","Built-in microphone: Yes","Audio system: Dolby Digital 2.0/5.1","Built-in speaker(s): Yes","Wind filter: Yes","Audio formats supported: LC-AAC, MP4, PCM","Ports & interfaces","HDMI: Yes","Headphone outputs: 1","DC-in jack: Yes","Micro-USB 2.0 ports quantity: 1","Headphone connectivity: 3.5 mm","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Battery","Battery technology: Lithium","Battery voltage: 6.8 V","Battery capacity: 13 Wh","Number of batteries supported: 1","Battery type: NP-FV70","Technical details","Flash exposure compensation: Yes","Self-timer: Yes","Weight & dimensions","Weight: 635 g","Width: 73 mm","Depth: 166.5 mm","Height: 80.5 mm","Packaging content","Cables included: AC, HDMI, Micro-USB","Quick start guide: Yes","AC adapter included: Yes"