"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","301707","","iiyama","H2130-B1","301707","","Computer Monitors","222","ProLite","","ProLite H2130-B1","20220822162651","ICECAT","","42045","https://images.icecat.biz/img/norm/high/301707-5417.jpg","410x433","https://images.icecat.biz/img/norm/low/301707-5417.jpg","https://images.icecat.biz/img/gallery_mediums/img_301707_medium_1480935032_0859_26422.jpg","https://images.icecat.biz/thumbs/301707.jpg","","","iiyama ProLite H2130-B1 computer monitor 54.1 cm (21.3"") 1600 x 1200 pixels Black","","iiyama ProLite H2130-B1, 54.1 cm (21.3""), 1600 x 1200 pixels, 20 ms, Black","iiyama ProLite H2130-B1. Display diagonal: 54.1 cm (21.3""), Display resolution: 1600 x 1200 pixels, Response time: 20 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black","","https://images.icecat.biz/img/norm/high/301707-5417.jpg","410x433","","","","","","","","","","","","Display","Display diagonal: 54.1 cm (21.3"")","Display resolution: 1600 x 1200 pixels","Touchscreen: No","Response time: 20 ms","Contrast ratio (typical): 500:1","Display number of colours: 16.78 million colours","Display brightness (typical): 280 cd/m²","Viewing angle, horizontal: 176°","Viewing angle, vertical: 176°","Pixel pitch: 0.270","Horizontal scan range: 24 - 82 kHz","Vertical scan range: 56 - 85 Hz","Viewable size, horizontal: 43.2 cm","Viewable size, vertical: 32.4 cm","Digital horizontal frequency: 31 - 82 kHz","Digital vertical frequency: 50 - 85 Hz","Design","Market positioning: Business","Product colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Swivel angle range: 35 - 35°","Plug and Play: Yes","Power","Power consumption (typical): 53 W","Power consumption (standby): 4 W","Weight & dimensions","Width (without stand): 466 mm","Depth (without stand): 241 mm","Height (without stand): 415 mm","Weight (without stand): 10 kg","Other features","Power requirements: AC 100 - 240V, 50/60 Hz","Certification: TCO'03 (ProLite H2130-B: TCO'99), TÜV ERGO (ISO 13406-2)","Speakers and microphone: 2 x 1W"