"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16"
"","","301343","","Logitech","970201-0914","301343","","Loudspeakers","1081","","","X-120e speakers 2.0","20221021101432","ICECAT","1","36244","https://images.icecat.biz/img/norm/high/301343-1062.jpg","340x340","https://images.icecat.biz/img/norm/low/301343-1062.jpg","https://images.icecat.biz/img/gallery_mediums/img_301343_medium_1480934951_6911_26422.jpg","https://images.icecat.biz/thumbs/301343.jpg","","","Logitech X-120e speakers 2.0 Wired 2.5 W","Logitech® X-120e 2.0 5W RMS","Logitech X-120e speakers 2.0, 2.0 channels, Wired, 2.5 W, 80 - 18000 Hz","Logitech X-120e speakers 2.0. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 2.5 W, Frequency range: 80 - 18000 Hz","Style, quality, and value—all in one package!
\r\nEnjoy distinctive design and impressive sound at an attractive price. From the makers of the award-winning “Z” speakers, Logitech´s X-120e stereo speakers have the sound and features you expect from Logitech. User-friendly controls and an improved acoustic design provide an enhanced audio experience. Distinctively designed and acoustically engineered satellites use a bass port to provide a full, rich sound. Use the combined treble and bass controls to tweak the sound to your preference. The power and volume controls are conveniently placed on the front panel, and a headphone jack is included for private music enjoyment.","https://images.icecat.biz/img/norm/high/301343-1062.jpg","340x340","","","","","","","","","","","","Loudspeakers","Audio output channels: 2.0 channels","Audio","RMS rated power: 2.5 W","Peak Music Power Output (PMPO): 10 W","Frequency range: 80 - 18000 Hz","Signal-to-Noise Ratio (SNR): 75 dB","Amplifier","Amplifier output power: Integrated","Ports & interfaces","Connectivity technology: Wired","Connector(s): mini-phone stereo 3.5 mm","Other features","Mac compatibility: Yes","Surround speaker dimensions (WxHxD): 95.2 x 203.2 x 114.3 mm","Speakers: Active"