"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","29822800","","HP","F5A54AA-APPROVED ONE","29822800","","Thin Clients","896","","","t620 Flexible","20240307153452","ICECAT","1","322059","https://images.icecat.biz/img/gallery/20971305_9513690522.jpg","3277x3968","https://images.icecat.biz/img/gallery_lows/20971305_9513690522.jpg","https://images.icecat.biz/img/gallery_mediums/20971305_9513690522.jpg","https://images.icecat.biz/img/gallery_thumbs/20971305_9513690522.jpg","","","HP t620 Flexible 1.65 GHz Windows Embedded Standard 7E 1.36 kg Black GX-217GA","AMD GX-217GA (1.65GHz), 4GB DDR3L SDRAM, 16GB MLC mSATA SSD, AMD Radeon HD 8280E, Windows Embedded Standard 7E 32","HP t620 Flexible, 1.65 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-217GA, 1 MB, 4 GB","HP t620 Flexible. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: AMD Radeon HD 8280E. Audio system: 24-bit stereo","Get a powerful and seamless desktop experience, enhanced security features, and premium client virtualization from the HP t620 Flexible Series Thin Client.\n\nFeatures\n\nGet flexibility where you need it.\n- Customize your thin client with everything you need and nothing you don’t. Choose the configuration options and expansion capabilities that best fit your business and help ensure an ideal end user experience.\n\nTailor your hardware and software performance to your exact requirements.\n- Configure your deployment to provide a powerful seamless desktop experience for your end users without exceeding your budget.\n\nCustomize security the way you want.\n- Help protect your thin client environment with integrated and optional hardware and software security solutions, including: HP BIOS implemented to NIST guidelines, a TPM chipset, Fiber NIC grey communications, and lockable covers and ports.\n\nDesigned to give you peace of mind.\n- Reduce desktop service calls and product refreshes with a completely redesigned chassis that includes advanced passive cooling for fan-less support of quad-core processors.","https://images.icecat.biz/img/gallery/20971305_9513690522.jpg|https://images.icecat.biz/img/gallery/img_21029126_high_1472601459_7822_26430.jpg|https://images.icecat.biz/img/gallery/img_21029126_high_1472601460_0875_26430.jpg|https://images.icecat.biz/img/gallery/img_21029126_high_1472601460_474_26430.jpg|https://images.icecat.biz/img/gallery/20971305_5975671987.jpg","3277x3968|573x430|573x430|573x430|573x430","||||","","","","","http://objects.icecat.biz/objects/29822800_3211290.mp4|http://objects.icecat.biz/objects/29822800_3211291.mp4","","","","Processor","Processor frequency: 1.65 GHz","Processor family: AMD G","Processor generation: 1st Generation AMD Embedded G-Series SoC","Processor model: GX-217GA","Processor cores: 2","L2 cache: 1 MB","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 4 GB","Storage","Total storage capacity: 16 GB","Storage media: SSD","Storage drive interface: mSATA","Card reader integrated: No","Graphics","On-board graphics card model: AMD Radeon HD 8280E","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 1","Audio system: 24-bit stereo","Network","Wi-Fi: No","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","DC-in jack: Yes","DisplayPorts quantity: 2","PS/2 ports quantity: 2","Design","Product colour: Black","Display","Display included: No","Software","Operating system installed: Windows Embedded Standard 7E","Operating system architecture: 32-bit","Power","Power supply: 65 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Certificates","Country of origin: China","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 220 mm","Depth: 40 mm","Height: 240 mm","Weight: 1.36 kg"