"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93"
"","","29797461","","LG","43LX761H","29797461","8806087316575|8806087862133","TVs","1584","","","43LX761H","20210302093930","ICECAT","1","200053","https://images.icecat.biz/img/gallery/29797461_9600.jpg","657x432","https://images.icecat.biz/img/gallery_lows/29797461_9600.jpg","https://images.icecat.biz/img/gallery_mediums/29797461_9600.jpg","https://images.icecat.biz/img/gallery_thumbs/29797461_9600.jpg","","","LG 43LX761H TV 109,2 cm (43"") Full HD Smart TV Wi-Fi Black 300 cd/m²","43"", 1920 x 1080, 1200 : 3, 8 ms, 10W + 10W, USB 2.0 x 2, DLNA, WiFi Direct, WEBOS 2.0, 13.6 kg, Black","LG 43LX761H, 109,2 cm (43""), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black","LG 43LX761H. Display diagonal: 109,2 cm (43""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black","MY PRO:CENTRIC\nMy Pro:Centric is one of LG’s hotel TV middle-ware solution that provides a flexible and open platform through which hotel owners, system integrators, or content providers can create their own hotel TV contents and use them in LG Hotel TVs. This will help cutting down the TCO (Total Cost of Ownership) not only for hotel owners but also for the Partners.\n\nEZMANAGER\nEzManager provides convenient installation function that will setup Pro:Centric TV settings automatically without extra effort of configuration. Auto-installation requires 1~3 minutes while manual installation requires 3~5 minutes.\n\nUSB CLONING\nClone all hotel TVs with astonishing speed and ease. The USB Cloning feature allows you to simply copy the TV settings to all TVs using a USB stick – a process that is fully automated to save time without having to set each TV individually.\n\nWELCOME SCREEN\nWith the capability to display various video formats* as well as images, Commercial TVs allow for a greater variation of greeting messages in hotel rooms which make customers feel welcomed and cared for. * mp4, avi, mov, tp, wma, ts etc.\n\nWEBOS 2.0\nThe webOS 2.0 platform provides easy and convenient tools to create contents. LG’s SDK and technical supports make content development and management easier.\n\nINTERACTIVE READY\nAllows you to connect interactive set-top boxes or media players enabling you to control and manage your TV via RS232C cable.","https://images.icecat.biz/img/gallery/29797461_9600.jpg","657x432","","","http://objects.icecat.biz/objects/mmo_29797461_1465199064_2484_26810.pdf","http://objects.icecat.biz/objects/mmo_29797461_1465369287_3704_3469.pdf","","","","","","Display","Display diagonal: 109,2 cm (43"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Screen shape: Flat","Native aspect ratio: 16:9","Display brightness: 300 cd/m²","Contrast ratio (typical): 1200:1","LED backlighting type: Edge-LED","Screen format adjustments: 4:3, 14:9, 16:9, Zoom","Supported video modes: 1080i, 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Response time: 8 ms","Native refresh rate: 60 Hz","Contrast ratio (dynamic): 1000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display diagonal (metric): 108 cm","TV tuner","Tuner type: Analog & digital","Analog signal format system: NTSC M, PAL I, SECAM B/G, SECAM D/K","Digital signal format system: DVB-C, DVB-T2","Smart TV","Smart TV: Yes","Internet TV: Yes","Smart modes: Cinema, Standard","Audio","Number of speakers: 2","RMS rated power: 20 W","Audio decoders: Dolby Digital","Sound modes: Game, Movie, News","Network","Wi-Fi: Yes","Bluetooth: Yes","Ethernet LAN: Yes","Wi-Fi Direct: Yes","Miracast: Yes","Browsing: Yes","Design","Product color: Black","VESA mounting: Yes","Panel mounting interface: 200 x 200 mm","On/off switch: Yes","Performance","Game mode: Yes","Audio formats supported: AAC, AC3, EAC3, HE-AAC, MP3, PCM","Image formats supported: JPEG XR","24p support: Yes","Ports & interfaces","HDMI ports quantity: 1","USB 2.0 ports quantity: 2","HDMI version: 1.3","HDCP: Yes","DVI port: No","Ethernet LAN (RJ-45) ports: 2","Digital audio optical out: 1","Headphone outputs: 1","RS-232 ports: 1","RF ports quantity: 1","Intel® Wireless Display (Intel® WiDi): Yes","Management features","Picture-in-Picture: Yes","Sleep timer: Yes","On/Off timer: Yes","Power","Power consumption (typical): 53 W","Power consumption (standby): 0,3 W","Power consumption (max): 106 W","Power consumption (PowerSave): 49 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width (with stand): 973 mm","Depth (with stand): 193 mm","Height (with stand): 625 mm","Weight (with stand): 12,7 kg","Width (without stand): 973 mm","Depth (without stand): 37 mm","Height (without stand): 573 mm","Packaging data","Manual: Yes","Packaging content","Desktop stand: Yes","Cables included: AC","Handheld remote control: Yes","Other features","Built-in speaker(s): Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Annual energy consumption: 77 kWh","Number of AV connections: 1","Digital Living Network Alliance (DLNA) certified: Yes","Energy efficiency class (old): A+"