"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy"
"","","2975","","APC","LR1250I","2975","","Voltage Regulators","2044","","","LINE-R 1250VA","20190404035317","ICECAT","1","25973","http://images.icecat.biz/img/norm/high/2975-6919.jpg","500x390","http://images.icecat.biz/img/norm/low/2975-6919.jpg","http://images.icecat.biz/img/gallery_mediums/img_2975_medium_1480668473_7973_2323.jpg","http://images.icecat.biz/thumbs/2975.jpg","","","APC LINE-R 1250VA voltage regulator","Line-R 1250VA Automatic Voltage Regulator","APC LINE-R 1250VA","APC LINE-R 1250VA","Line-R 1250VA Automatic Voltage Regulator - Automatic voltage regulation for protection against brownouts and overvoltages.
\r\nFeatures - Brownout correction, Overvoltage Correction, Status Indicator LED's
\r\nOutput:
\r\nNumber of Outlets - 4
\r\nReceptacle Style - IEC 320-C13
\r\nInput:
\r\nNominal input voltage - 230
\r\nInput frequency - 50/60 Hz +/- 3 Hz (auto sensing)
\r\nInput Connection Type - IEC-320 C14
\r\nMaximum Line Current per phase - 8.0 \r\n\r\n\r\n","http://images.icecat.biz/img/norm/high/2975-6919.jpg","500x390","","","","","","","","",""