"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137" "","","29614234","","Lenovo","7915G3M","29614234","","Servers","156","System","x","3650 M4","20240307153452","ICECAT","1","9713","https://images.icecat.biz/img/gallery/24796476_2901.jpg","560x345","https://images.icecat.biz/img/gallery_lows/24796476_2901.jpg","https://images.icecat.biz/img/gallery_mediums/24796476_2901.jpg","https://images.icecat.biz/img/gallery_thumbs/24796476_2901.jpg","","","Lenovo System 3650 M4 server Rack (2U) Intel® Xeon® E5 v2 familie E5-2650V2 2,6 GHz 8 GB DDR3-SDRAM 750 W","","Lenovo System 3650 M4, 2,6 GHz, E5-2650V2, 8 GB, DDR3-SDRAM, 750 W, Rack (2U)","Lenovo System 3650 M4. Processorfamilie: Intel® Xeon® E5 v2 familie, Frequentie van processor: 2,6 GHz, Processormodel: E5-2650V2. Intern geheugen: 8 GB, Intern geheugentype: DDR3-SDRAM, Geheugenlayout: 1 x 8 GB. HDD omvang: 2.5"", HDD interface: SATA III, Serial Attached SCSI (SAS). Ethernet LAN, Bekabelingstechnologie: 10/100/1000Base-T(X). Netvoeding: 750 W, Redundante voeding. Type behuizing: Rack (2U)","","https://images.icecat.biz/img/gallery/24796476_2901.jpg","560x345","","","","","","","","","","Processor","Processorfamilie: Intel® Xeon® E5 v2 familie","Processorfabrikant: Intel","Processormodel: E5-2650V2","Frequentie van processor: 2,6 GHz","Maximale turbofrequentie van processor: 3,4 GHz","Aantal processorkernen: 8","Processor cache: 20 MB","Chipset moederbord: Intel® C602J","Geheugenkanalen ondersteund door processor: Quad","Aantal geïnstalleerde processoren: 1","Thermal Design Power (TDP): 95 W","Processor cache type: Smart Cache","Systeembus: 8 GT/s","Max. aantal SMP-processoren: 2","Processor socket: LGA 2011 (Socket R)","Processor lithografie: 22 nm","Processor aantal threads: 16","Processor operating modes: 64-bit","FSB Parity: Nee","Bus type: QPI","aantal QPI links: 2","Codenaam processor: Ivy Bridge EP","Tcase: 75 °C","Maximaal intern geheugen ondersteund door processor: 768 GB","Geheugentypen ondersteund door processor: DDR3-SDRAM","Klokgeheugen-snelheden ondersteund door processor: 800,1066,1333,1600,1866 MHz","Geheugenbandbreedte ondersteund door de processor ( max): 59,7 GB/s","ECC ondersteund door processor: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Maximaal aantal PCI Express-lijnen: 40","PCI Express configuraties: x4, x8, x16","Verpakkingsgrootte processor: 52.5 x 51 mm","Ondersteunde instructie sets: AVX","Schaalbaarheid: 2S","Physical Address Extension (PAE): 46 Bit","Ingebouwde opties beschikbaar: Nee","Processorserie: Intel Xeon E5-2600 v2","Conflictvrije processor: Nee","Intelligent Platform Management Interface (IPMI) support: Ja","Geheugen","Intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Maximum intern geheugen: 768 GB","Geheugenslots: 24","ECC: Ja","Kloksnelheid geheugen: 1866 MHz","Geheugenlayout: 1 x 8 GB","Opslagmedia","Maximale opslagcapaciteit: 25,6 TB","RAID support: Ja","HDD interface: SATA III, Serial Attached SCSI (SAS)","HDD omvang: 2.5""","Maximum aantal HDD's per behuizing: 16","Ondersteunde HDD-groottes: 2.5""","Hot-plug ondersteuning: Ja","Interne drive bays: 5.25"" x 1, 2.5"" x 8","Grafisch","Ingebouwde grafische adapter: Ja","Maximum geheugen grafische adapter: 16 MB","Netwerk","Ethernet LAN: Ja","Bekabelingstechnologie: 10/100/1000Base-T(X)","Ethernet interface type: Gigabit Ethernet","Poorten & interfaces","Aantal Ethernet LAN (RJ-45)-poorten: 4","Aantal USB 2.0-poorten: 6","VGA (D-Sub)poort(en): 2","Seriële poort(en): 1","RS-232 port: 1","Uitbreidingsmodules","PCI Express x8 (Gen 3.x) slots: 3","PCI Express slots versie: 3.0","Design","Type behuizing: Rack (2U)","Rack-montage: Ja","Overtollige fans ondersteuning: Ja","Rekrails: Ja","Prestatie","BIOS type: UEFI","Trusted Platform Module (TPM): Ja","Trusted Platform Module (TPM) version: 1.2","Software","Inclusief besturingssysteem: Nee","Compatibele besturingssystemen: VMware vSphere 5.1\r\nVMware vSphere 5\r\nVMware ESX 4.1\r\nVMware ESXi 4.1\r\nVMware vSphere Hypervisor 4.1 U1\r\nMicrosoft Windows Server 2012\r\nMicrosoft Windows HPC Server 2008 R2\r\nMicrosoft Windows Server 2008 R2 x64\r\nWindows Server 2008 Datacenter x64\r\nWindows Server 2008 Enterprise x64\r\nMicrosoft Windows HPC Server 2008\r\nWindows Server 2008 Standard x64\r\nWindows Web Server 2008 x64\r\nMicrosoft Windows SBS 2008 PE x64\r\nMicrosoft Windows SBS 2008 SE x64\r\nRed Hat Ent. Linux 5 Server x64 Ed.\r\nRed Hat Ent. Linux 5 Server Xen x64 Ed\r\nRed Hat Ent. Linux 6 Server x64 Ed.\r\nSUSE Linux Ent. Server 10 \r\nSUSE Linux Ent. Server 11","Processor speciale functies","CPU configuratie (max): 2","Intel® Rapid Storage Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Identity Protection Technology (Intel® IPT): Nee","Intel® Wireless Display (Intel® WiDi): Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Ja","Intel® Anti-Theft Technology (Intel® AT): Nee","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Clear Video HD Technology (Intel® CVT HD): Nee","Intel® Insider™: Nee","Intel® Flex Memory Access: Nee","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Ja","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Demand Based Switching: Ja","Intel® Secure Key: Ja","Intel® TSX-NI: Nee","Intel® OS Guard: Ja","Intel® Clear Video-technologie: Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Intel® 64: Ja","Versie Intel® Identity Protection Technology: 0,00","Versie Intel® Secure Key Technology: 1,00","Intel® Virtualization Technology (VT-x): Ja","Versie Intel® TSX-NI: 0,00","Intel® Dual Display Capable Technology: Nee","Intel® FDI Technology: Nee","Intel® Fast Memory Access: Nee","ARK ID processor: 75269","Energie","Redundante voeding: Ja","Netvoeding: 750 W","Aantal hoofdvoedingen: 1","Gewicht en omvang","Breedte: 445 mm","Diepte: 746 mm","Hoogte: 86 mm","Gewicht: 30 kg","Inhoud van de verpakking","Meegeleverde kabels: AC","Overige specificaties","Grafische adapter: G200eR2","Grafische adapter-familie: Matrox","Intel® Virtualization Technology (Intel® VT): VT-d, VT-x"