"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127" "","","29613931","","ASUS","ET2032IUK-BC005X","29613931","4712900166026","All-in-One PCs","2282","ET","","ET2032IUK-BC005X","20240314193838","ICECAT","1","24100","https://images.icecat.biz/img/gallery/29613931_7404121473.jpg","500x500","https://images.icecat.biz/img/gallery_lows/29613931_7404121473.jpg","https://images.icecat.biz/img/gallery_mediums/29613931_7404121473.jpg","https://images.icecat.biz/img/gallery_thumbs/29613931_7404121473.jpg","","","ASUS ET ET2032IUK-BC005X All-in-One PC/workstation Intel® Celeron® J1800 49,5 cm (19.5"") 1920 x 1080 Pixel All-in-One-PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Schwarz","","ASUS ET ET2032IUK-BC005X, 49,5 cm (19.5""), Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home","ASUS ET ET2032IUK-BC005X. Produkttyp: All-in-One-PC. Anzeigegrösse (Diagonal): 49,5 cm (19.5""), HD type: Full HD, Auflösung: 1920 x 1080 Pixel, Screen shape: Flach. Prozessorfamilie: Intel® Celeron®, Prozessor-Taktfrequenz: 2,41 GHz. Arbeitsspeicher (RAM): 4 GB, Interner Speichertyp: DDR3L-SDRAM. Gesamtspeicherkapazität: 500 GB, Speichermedien: HDD. Integrierte Kamera. Optisches Laufwerk - Typ: DVD-RW. Vorinstalliertes Betriebssystem: Windows 10 Home. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/29613931_7404121473.jpg|https://images.icecat.biz/img/gallery/29613931_8761875794.jpg|https://images.icecat.biz/img/gallery/29613931_6698662185.jpg|https://images.icecat.biz/img/gallery/29613931_9065871357.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","Anzeige","Anzeigegrösse (Diagonal): 49,5 cm (19.5"")","Auflösung: 1920 x 1080 Pixel","Touchscreen: Nein","HD type: Full HD","LED-Hintergrundbeleuchtung: Ja","Native aspect ratio: 16:9","Screen shape: Flach","Prozessor","Prozessorfamilie: Intel® Celeron®","Prozessorhersteller: Intel","Prozessor: J1800","Prozessor-Taktfrequenz: 2,41 GHz","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 2","Max. Turbo-Taktfrequenz des Prozessor: 2,58 GHz","Processor cache: 1 MB","Processor cache type: L2","Thermal Design Power (TDP): 10 W","PCI Express slots version: 2.0","Prozessorsockel: BGA 1170","Prozessor Lithografie: 22 nm","Processor operating modes: 32-bit, 64-Bit","Stepping: B3","Processor codename: Bay Trail","Processor series: Intel Celeron Processor J1000 series for Desktop","Maximum number of PCI Express lanes: 4","PCI Express сonfigurations: 1x4","Prozessor-Code: SR1SD","Tjunction: 105 °C","Maximum internal memory supported by processor: 8 GB","Conflict-Free processor: Ja","Memory types supported by processor: DDR3L-SDRAM","Memory clock speeds supported by processor: 1333 MHz","Memory channels supported by processor: Dual","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 4 GB","Maximaler Hauptspeicher: 8 GB","Interner Speichertyp: DDR3L-SDRAM","Speichersteckplätze: 2","Memory slots type: SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 500 GB","Speichermedien: HDD","Optisches Laufwerk - Typ: DVD-RW","Number of storage drives installed: 1","Anzahl der installierten Festplatten: 1","Festplattenkapazität: 500 GB","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: MMC, MS PRO, Speicherstick (MS), SD, SDHC, SDXC","Grafik","Discrete graphics card: Nein","Dediziertes Grafikmodell: Nicht verfügbar","On-board graphics adapter: Ja","On-board Grafik Modell: Intel® HD Graphics","On-board graphics card base frequency: 688 MHz","On-board graphics card dynamic frequency (max): 792 MHz","Number of displays supported (on-board graphics): 2","Audio","Eingebaute Lautsprecher: Ja","RMS eingestufte Energie: 4 W","Eingebautes Mikrofon: Ja","Audio-System: Sonic Master","Kamera","Integrierte Kamera: Ja","Total megapixels: 1 MP","Netzwerk","Wi-Fi: Ja","Ethernet/LAN: Ja","Bluetooth: Ja","Wi-Fi-Standards: Wi-Fi 5 (802.11ac)","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Bluetooth-Version: 4.0","Konnektivität","Anzahl der USB 2.0 Ports: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","Anzahl HDMI Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Headphone outputs: 1","Mikrofon, Line-In Anschluss: Ja","Design","Produktfarbe: Schwarz","Kabelsperre-Slot: Ja","Cable lock slot type: Kensington","Performance","Produkttyp: All-in-One-PC","Software","Vorinstalliertes Betriebssystem: Windows 10 Home","Prozessor Besonderheiten","Intel® Turbo-Boost-Technologie: Nein","Intel Hyper-Threading Technology: Nein","Intel Identity Protection Technology: Nein","Intel Anti-Theft Technology: Nein","Enhanced Intel SpeedStep Technologie: Ja","Intel® Quick Sync Video Technology: Ja","Intel® Insider™: Nein","Intel® InTru™-3D-Technik: Nein","Intel AES New Instructions: Nein","Intel Stable Image Platform Program (SIPP): Nein","Intel 64: Ja","Execute Disable Bit: Ja","Processor package size: 25 X 27 mm","Physical Address Extension (PAE): 36 Bit","CPU configuration (max): 1","Embedded options available: Nein","Intel Virtualization Technology for Directed I/O (VT-d): Nein","Intel Identity Protection Technology version: 0,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Virtualization Technology (VT-x): Ja","Intel Small Business Advantage (SBA) version: 0,00","Intel FDI Technology: Nein","Intel Rapid Storage Technology: Nein","Processor ARK ID: 78866","Energiemanagement","Netzteilstärke: 65 W","Gewicht u. Abmessungen","Gerätebreite (inkl. Fuss): 477 mm","Gerätetiefe (inkl. Fuss): 180,9 mm","Gerätehöhe (inkl. Fuss): 378,3 mm","Weight (with stand): 7,3 kg","Depth (without stand): 47,9 mm","Verpackungsinhalt","Maus eingeschlossen: Nein","Keyboard included: Nein","Weitere Spezifikationen","Detachable display: Nein"