"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","291650","","APC","SC250RMI1U","291650","","Uninterruptible Power Supplies (UPSs)","817","","","SmartUPS SC 250","20210809163534","ICECAT","1","150043","https://images.icecat.biz/img/norm/high/291650-660.jpg","500x500","https://images.icecat.biz/img/norm/low/291650-660.jpg","https://images.icecat.biz/img/gallery_mediums/img_291650_medium_1480934079_8675_26422.jpg","https://images.icecat.biz/thumbs/291650.jpg","","","APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W","APC Smart-UPS SC 250VA 230V - 1U Rackmount/Tower","APC SmartUPS SC 250, 0.25 kVA, 165 W, 320 J, 38 dB, Sealed Lead Acid (VRLA), 8.9 min","APC SmartUPS SC 250. Output power capacity: 0.25 kVA, Output power: 165 W, Surge energy rating: 320 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 8.9 min, Typical backup time at half load: 29.8 min. Product colour: Grey, Compatibility: C-tick,CE,EN 50091-1,EN 50091-2,GOST,PCBC,VDE. Weight: 8.91 kg, Package weight: 10.4 kg. Products per pallet: 24.00 pc(s)","The economical UPS to start your business\r\nAPC Smart-UPS SC is the perfect protection for the IT resources of your growing business. Manageable and cost effective, APC Smart-UPS SC is designed for use by small and medium companies looking to protect entry level servers and networking equipment, providing both power and data-line protection. Included PowerChute Business Edition management software allows you to configure safe system shutdowns and take advantage of advanced UPS management features like automated risk assessments and runtime capacity calculations. (All major operating systems supported). Communications are through your server's standard serial port. When you are ready to take your business to the next level you can use the same software environment found on Smart-UPS SC to seamlessly manage other Smart-UPS models, allowing you to grow your IT infrastructure without having to replace your software or retrain your administrators. Built on the same standards as the award winning Smart-UPS UPS, the Smart-UPS SC is the UPS to start your business with. ","https://images.icecat.biz/img/norm/high/291650-660.jpg","500x500","","","","","","","","","","","","Features","Output power capacity: 0.25 kVA","Output power: 165 W","Surge energy rating: 320 J","Emergency Power Off (EPO): Yes","Noise level: 38 dB","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 8.9 min","Typical backup time at half load: 29.8 min","Replacement battery cartridge: RBC18","Design","Product colour: Grey","Compatibility: C-tick,CE,EN 50091-1,EN 50091-2,GOST,PCBC,VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 8.91 kg","Package weight: 10.4 kg","Logistics data","Products per pallet: 24.00 pc(s)","Other features","Interface: DB-9 RS-232","Output connections: (4) IEC 320 C13\n(2) IEC Jumpers","Input connection type: IEC-320 C14","Dimensions (WxDxH): 432 x 383 x 44 mm","Nominal output voltage: 230 V","Filtering description: 0.7% IEEE/UL 1449","Nominal input voltage: 230 V","Package dimensions (WxDxH): 476 x 589 x 164 mm"