"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94"
"","","28657373","","HP","CE504A-RFB","28657373","","Multifunction Printers","304","LaserJet","","Enterprise M4555fskm","20240307153452","ICECAT","1","213496","https://images.icecat.biz/img/norm/high/28657373-4304.jpg","474x356","https://images.icecat.biz/img/norm/low/28657373-4304.jpg","https://images.icecat.biz/img/gallery_mediums/img_28657373_medium_1483967948_8459_15357.jpg","https://images.icecat.biz/thumbs/28657373.jpg","","","HP LaserJet Enterprise M4555fskm Laser A4 1200 x 1200 DPI 52 ppm","LaserJet Enterprise M4555fskm MFP, Refurbished","HP LaserJet Enterprise M4555fskm, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White","HP LaserJet Enterprise M4555fskm. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White","Increase productivity with this MFP’s fast print and copy speeds, an HP Easy Select control panel and outstanding paper-handling features. Use market-leading management tools to integrate the MFP into existing printing environments.\n\nFeatures\n\nEnjoy productive, dependable performance with this versatile MFP.\n- Stay productive with high performance speeds: print and copy at up to 52 ppm A4.\n- Boost productivity – get up to 2,100-sheet paper capacity for large printing jobs from this workhorse MFP. Save time with a 3-bin, 900-sheet stapling mailbox that sorts, staples and stacks.\n- Preview jobs using the pivoting colour control panel and use image preview to make adjustments to scan jobs.\n- Save time with easy installation, and get exceptional value from optional high-capacity black print cartridges.\n\nInvest in an MFP that integrates easily into IT-managed print environments.\n- Save time and money by proactively managing printing environments, and get easy setup and configuration with HP management tools like industry-leading HP Web Jetadmin.\n- Extend the capabilities of workgroup print environments via the hardware integration pocket with a rich portfolio of easy-to-integrate solutions.\n- Easily update, manage and expand the capabilities of networked printers with HP FutureSmart Firmware.\n- Make printing as mobile as you are with HP ePrint.\n\nStay in control of sensitive information with advanced security features.\n- Protect sensitive data stored on the HP MFP with the standard encrypted HP High-Performance Secure Hard Disk.\n- Process jobs securely: require a PIN to retrieve print jobs, expand IP addresses on your network with IPv6 and implement network access control with IPSec.\n- Create, print, scan and share sensitive business information securely via encrypted email and PDFs.\n- Add optional authentication security solutions through the hardware integration pocket.\n\nConserve resources and meet environmental goals with this ENERGY STAR® qualified MFP.\n- Reduce energy use with Instant-on Technology and Instant-on Copy.\n- Conserve resources and save paper –automatic two-sided printing reduces paper consumption and PIN printing ensures only authorised use of the MFP.\n- Original HP LaserJet print cartridges with energy-efficient toner enable an energy saving of over 18% on every page you print.\n- Get free, easy cartridge recycling with HP Planet Partners, plus reduce shipping materials with HP ClearView packaging.\n- Reduce energy use with Instant-on Technology and Instant-on Copy.\n- Reduce paper use by up to 50% using automatic two-sided printing.\n- Reduce clutter and waste – scan, store and share documents digitally.","https://images.icecat.biz/img/norm/high/28657373-4304.jpg|https://images.icecat.biz/img/gallery/img_16670250_high_1472570319_372_26430.jpg|https://images.icecat.biz/img/gallery/img_16670250_high_1472570320_1827_26430.jpg|https://images.icecat.biz/img/gallery/img_16670250_high_1472570320_673_26430.jpg|https://images.icecat.biz/img/gallery/img_16670250_high_1472570321_4499_26430.jpg","474x356|474x356|474x356|474x356|474x356","||||","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 52 ppm","Time to first page (black, normal): 9.5 s","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 52 cpm","Maximum number of copies: 9999 copies","Copier resize: 25 - 400%","Scanning","Scanning: Mono scanning","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed scanner","Maximum scan area: 216 x 356 mm","Scan to: USB","Scan speed (black): 55 ppm","Input colour depth: 30 bit","Greyscale levels: 256","Fax","Faxing: Mono faxing","Fax resolution (black): 300 x 300 DPI","Modem speed: 33.6 Kbit/s","Auto-redialing: Yes","Fax speed dialing (max numbers): 100","Fax forwarding: Yes","Fax broadcasting: 100 locations","Distinctive ring: No","Features","Maximum duty cycle: 250000 pages per month","Digital sender: No","Page description languages: PCL 5c, PCL 6, PDF 1.4, PostScript 3","All-In-One-multitasking: Yes","Input & output capacity","Total input capacity: 2100 sheets","Total output capacity: 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","JIS B-series sizes (B0...B9): B5","Envelopes sizes: B5, C5, C6, DL","Ports & interfaces","Direct printing: No","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Supported network protocols (IPv4): Gigabit Ethernet","Performance","Internal memory: 1280 MB","Maximum internal memory: 1280 MB","Card reader integrated: No","Compatible memory cards: Not supported","Built-in processor: Yes","Processor family: Intel","Processor model: LE80578","Processor frequency: 800 MHz","Mac compatibility: Yes","Design","Product colour: Black, White","Market positioning: Business","Built-in display: Yes","Colour display: Yes","Power","Power consumption (average operating): 960 W","Power consumption (standby): 54 W","Power consumption (off): 0.15 W","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 1015 mm","Depth: 710 mm","Height: 1115 mm","Weight: 87.5 kg","Other features","Network ready: Yes","Scan file formats: PDF, TIFF, XPS","Compatible operating systems: Windows 7; Windows Vista; Microsoft Windows XP (SP2+), Server 2008 & 2008 R2 Edition (64-bit), Server 2003; Mac OS X v10.5 +","Handset: N","All-in-one functions: Copy, Fax, Print, Scan","Colour all-in-one functions: No","Auto fax reduction supported: Yes","Junk barrier supported: Y","SureSupply supported: Yes","Duplex ADF scanning: Y"