"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110" "","","28656619","","HP","C8952A-PURGE-RFB","28656619","","Inkjet Printers","234","Deskjet","","3820","20230530120622","ICECAT","","292509","https://images.icecat.biz/img/norm/high/28656619-5570.jpg","425x425","https://images.icecat.biz/img/norm/low/28656619-5570.jpg","https://images.icecat.biz/img/gallery_mediums/img_28656619_medium_1483967948_6503_15357.jpg","https://images.icecat.biz/thumbs/28656619.jpg","","","HP Deskjet 3820 inkjet printer Colour 4800 x 1200 DPI A4","deskjet 3820 colour inkjet printer, Refurbished","HP Deskjet 3820, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 6 ppm","HP Deskjet 3820. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6 ppm. Product colour: Grey","Based on the award-winning technology of the HP Deskjet 900 series, the HP Deskjet 3820 delivers stunning photo quality with up to 4800-optimised dpi*. With impressive print speeds of up to 12 pages per minute in black and up to 10 pages per minute in colour it is the ideal printer for all home, study and home-office needs. A print cancel button and ink-level indicator are additional smart and easy-to-use features that save you time and money.","https://images.icecat.biz/img/norm/high/28656619-5570.jpg|https://images.icecat.biz/img/gallery/img_28656619_high_1472540515_6307_7091.jpg","425x425|425x425","|","","","","","","","","","","","Features","Colour: Yes","Maximum duty cycle: 1000 pages per month","Number of print cartridges: 2","Page description languages: PCL 3","Printing colours: Black, Cyan, Magenta, Yellow","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 6 ppm","Print speed (colour, draft quality, A4/US Letter): 10 ppm","Print speed (black, draft quality, A4/US Letter): 12 ppm","Print speed (colour, normal quality, A4/US Letter): 4.5 ppm","Input & output capacity","Total number of input trays: 1","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Maximum number of input trays: 1","Maximum input capacity: 100 sheets","Maximum output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Matte paper, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","JIS B-series sizes (B0...B9): B5","Envelopes sizes: C6, DL","Ports & interfaces","USB port: Yes","Standard interfaces: Parallel, USB","Network","Ethernet LAN: No","Wi-Fi: No","Performance","Internal memory: 2 MB","Design","Market positioning: Home & office","Product colour: Grey","Built-in display: No","Power","Power consumption (printing): 25 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Mac compatibility: Yes","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 15 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 445 mm","Depth: 256 mm","Height: 197 mm","Weight: 3 kg","Packaging data","Bundled software: HP Photo Printing","Package width: 497 mm","Package depth: 300 mm","Package height: 268 mm","Package weight: 7 kg","Logistics data","Pallet gross weight: 448 kg","Other features","Print technology: Thermal inkjet","Features","Print head nozzles: 300 / 408","Printing","Print speed (colour photo, normal quality) on photo paper: 0.3 ppm","Print speed (colour photo, best quality) on photo paper: 0.15 ppm","Print speed (colour photo, draft quality) on photo paper: 0.5 ppm","Print speed (colour, full-page colour, normal quality, A4): 0.8 ppm","Print speed (colour, full-page colour, draft quality, A4): 3 ppm","Print speed (colour, full-page colour, best quality, A4): 0.25 ppm","Print speed (colour, best quality, A4): 1 ppm","Print speed (black, best quality, A4): 2.5 ppm","Print quality (colour, best quality): 1200 DPI","Print quality (black, best quality): 600 x 600 DPI","Input & output capacity","Envelope feeder: Yes","Standard input capacity for cards: 40","Input capacity for envelopes (primary tray): 15 sheets","Standard input capacity for transparencies: 25","Standard output capacity for envelopes: 10 sheets","Standard output capacity for cards: 10","Maximum output capacity for transparencies: 30 sheets","Maximum output capacity for envelopes: 10 sheets","Maximum output capacity for cards: 10 sheets","Duty cycle letter size (maximum): 1000 pages per month","Maximum input capacity for transparencies: 25 sheets","Maximum input capacity for labels: 20","Maximum input capacity for envelopes: 15","Maximum input capacity for cards: 40","Paper handling","Recommended media weight: 60 - 90, 75 - 90 g/m²","Standard media sizes: A4, A5, A6, B5-JIS, C6, DL","Ports & interfaces","I/O ports: 1 USB, 1 parallel","Performance","Acoustic pressure emissions: 46 dB","System requirements","JetDirect Compatible Products: Y","Operational conditions","Recommended operating temperature range (T-T): 15 - 35 °C","Weight & dimensions","Maximum dimensions (W x D x H): 445 x 380 x 197 mm","Other features","Maximum print length: 0.356 m","Typefaces: CG Times, CG Times Italic; Univers, Univers Italic; Courier, Courier Italic; Letter Gothic, Letter Gothic Italic"