"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","280393","","APC","ISXCR1SUXL3KIP10","280393","","Uninterruptible Power Supplies (UPSs)","817","","","Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V","20210809161636","ICECAT","1","65052","https://images.icecat.biz/img/norm/high/280393-3204.jpg","321x500","https://images.icecat.biz/img/norm/low/280393-3204.jpg","https://images.icecat.biz/img/gallery_mediums/img_280393_medium_1480932088_78_26422.jpg","https://images.icecat.biz/thumbs/280393.jpg","","","APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V uninterruptible power supply (UPS) 2400 W","ISX SMART-UPS XL 3KVA INTEGR RACK SYSTEM F PC ROOM 230V","APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V, 3 kVA, 2400 W, RBC27, Black, 0 - 40 °C, -15 - 45 °C","APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V. Output power capacity: 3 kVA, Output power: 2400 W. Replacement battery cartridge: RBC27. Product colour: Black. Weight: 229.3 kg, Package weight: 252.4 kg. Battery type: Lead-Acid, Interface: DB-9 RS-232, Smart-Slot, Output connections: (22) IEC 320 C13 (1) IEC 320 C19 (3) IEC Jumpers","The only plug-and-play, complete rack, power, and cooling system\r\nInfraStruXure for Server rooms is a rack based architecture that provides increased availability, speed of deployment, improved adaptability and lower total cost of ownership. This architecture is best suited for environments with 1 to 10 racks and require support for loads up to 16kVA. Pre-packaged systems are available with short lead times, quick and easy deployment and ship fully assembled. ","https://images.icecat.biz/img/norm/high/280393-3204.jpg","321x500","","","","","","","","","","Features","Output power capacity: 3 kVA","Output power: 2400 W","Emergency Power Off (EPO): Yes","Audible alarm(s): Yes","Battery","Replacement battery cartridge: RBC27","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 229.3 kg","Package weight: 252.4 kg","Other features","Battery type: Lead-Acid","Interface: DB-9 RS-232, Smart-Slot","Output connections: (22) IEC 320 C13 \n(1) IEC 320 C19 \n(3) IEC Jumpers\n","Input connection type: British BS1363A IEC-320 C20 Schuko CEE 7/EU1-16P","Dimensions (WxDxH): 597 x 1072 x 2070 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Package dimensions (WxDxH): 762 x 1219 x 2210 mm","I/O ports: (22) IEC 320 C13 \n(1) IEC 320 C19 \n(3) IEC Jumpers\n"