"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","280089","","APC","ISXCR1SY16K16IP14","280089","","Uninterruptible Power Supplies (UPSs)","817","","","Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output","20240307153452","ICECAT","","73737","https://images.icecat.biz/img/norm/high/279911-9486.jpg","307x500","https://images.icecat.biz/img/norm/low/279911-9486.jpg","https://images.icecat.biz/img/gallery_mediums/img_279911_medium_1480931967_0637_26422.jpg","https://images.icecat.biz/thumbs/279911.jpg","","","APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output uninterruptible power supply (UPS) 11200 W","Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output","APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output, 16 kVA, 11200 W, SYBT5, Black, 0 - 40 °C, -15 - 45 °C","APC Fully Assembled InfraStruXure System, 16kVA Symmetra LX, Scaleable to 16kVA N+1, 230V Output. Output power capacity: 16 kVA, Output power: 11200 W. Replacement battery cartridge: SYBT5. Product colour: Black. Weight: 491.1 kg, Package weight: 514.1 kg. Battery type: Lead-Acid, Interface: DB-9 RS-232,Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G) (28) IEC 320 C13 (13) IEC 320 C19","The only plug-and-play, complete rack, power, and cooling system\r\nInfraStruXure for Server rooms is a rack based architecture that provides increased availability, speed of deployment, improved adaptability and lower total cost of ownership. This architecture is best suited for environments with 1 to 10 racks and require support for loads up to 16kVA. Pre-packaged systems are available with short lead times, quick and easy deployment and ship fully assembled. ","https://images.icecat.biz/img/norm/high/279911-9486.jpg","307x500","","","","","","","","","","Features","Output power capacity: 16 kVA","Output power: 11200 W","Emergency Power Off (EPO): Yes","Audible alarm(s): Yes","Battery","Replacement battery cartridge: SYBT5","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 491.1 kg","Package weight: 514.1 kg","Other features","Battery type: Lead-Acid","Interface: DB-9 RS-232,Smart-Slot","Output connections: (1) Hard Wire 3-wire (H N + G) \n(28) IEC 320 C13 \n(13) IEC 320 C19\n","Input connection type: Hard Wire 3 wire (1PH+N+G), Hard Wire 5-wire (3PH + N + G)","Dimensions (WxDxH): 597 x 1072 x 2070 mm","Nominal output voltage: 230 V","Nominal input voltage: 230-400 V","Package dimensions (WxDxH): 749 x 1219 x 2210 mm","I/O ports: (1) Hard Wire 3-wire (H N + G) \n(28) IEC 320 C13 \n(13) IEC 320 C19 \nHard Wire 3 wire (1PH+N+G) \nHard Wire 5-wire (3PH + N + G)\n"