"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","27063","","EIZO","L350P","27063","","Computer Monitors","222","","","15IN 1024X768 61KHZ","20220822162556","ICECAT","1","16906","https://images.icecat.biz/img/norm/high/27063.jpg","320x340","https://images.icecat.biz/img/norm/low/27063.jpg","https://images.icecat.biz/img/gallery_mediums/img_27063_medium_1480672247_3351_2323.jpg","https://images.icecat.biz/thumbs/27063.jpg","","","EIZO 15IN 1024X768 61KHZ computer monitor 38,1 cm (15"") 1024 x 768 pixels","15IN 1024X768 61KHZ L350P LCD 1:1 300:1 IN (PC)","EIZO 15IN 1024X768 61KHZ, 38,1 cm (15""), 1024 x 768 pixels","EIZO 15IN 1024X768 61KHZ. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 140°, Viewing angle, vertical: 120°","The FlexScan L350P is an inviting, intuitive product that can be used by anyone. The analog capacitive touch-screen offers the perfect solution for the increasing number of applications that call for touch-screen technology. Some of the environments where the FlexScan L350P is ideal include kiosks, gaming, retail, ATM, and point-of-sale. EIZO incorporates the leading touch screen technology into the FlexScan L350P with ClearTek 3000 touchscreen from MicroTouch. ClearTek 3000 is precise to the touch with an accuracy rate of over 99%. Extremely durable, ClearTek 3000 is resistant to water, grease, dirt, corrosion, and static. CleanScreenTM antibacterial protectant also from Micro- Touch provides protection from contaminants to keep the screen of the FlexScan L350P clean and sanitary. The FlexScan L350P can scale resolutions less than the panel's native resolution of 1024 ґ 768 to a full screen mode. Image smoothing, with adjustments in five gradations, allows the user to correct focus errors that can result during the scaling process to ensure proper display of text. The FlexScan L350P includes a removable stand so the panel can be mounted or used as a stand-alone unit. An internal power supply unit nullifies the need to sacrifice space for a space consuming external power supply unit. ","https://images.icecat.biz/img/norm/high/27063.jpg","320x340","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Touchscreen: No","Contrast ratio (typical): 300:1","Display brightness (typical): 170 cd/m²","Viewing angle, horizontal: 140°","Viewing angle, vertical: 120°","Pixel pitch: 0.297","Display scan frequency (horizontal): 31 - 61 kHz","Display scan frequency (vertical): 50 - 75 Hz","Viewable size, horizontal: 30,4 cm","Viewable size, vertical: 22,8 cm","Design","Certification: TÜV Rheinland/GS, CB, CE Mark, EPA ENERGY STAR Program, Energy 2000","Ergonomics","Plug and Play: Yes","Power","Power consumption (typical): 35 W","Packaging content","Bundled software: Drivers & Utilities","Weight & dimensions","Width (without stand): 384 mm","Depth (without stand): 171 mm","Height (without stand): 386 mm","Other features","Audio system: N","Power requirements: 110-120/220-240V, 50/60Hz","Ports & interfaces","I/O ports: D-Sub mini, 15 pin"