"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92"
"","","26892826","","Samsung","SL-X7600GX","26892826","8806086610469","Multifunction Printers","304","","","SL-X7600GX","20210707144946","ICECAT","1","206612","https://images.icecat.biz/img/gallery/26892826_7768.jpg","900x600","https://images.icecat.biz/img/gallery_lows/26892826_7768.jpg","https://images.icecat.biz/img/gallery_mediums/26892826_7768.jpg","https://images.icecat.biz/img/gallery_thumbs/26892826_7768.jpg","","","Samsung SL-X7600GX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm","60 ppm, 1200 dpi, Duplex, 1.5 GHz, 10.1"" LCD Touch, 320 GB, 6 GB, USB 2.0 / USB 3.0, Ethernet, 97.3 kg","Samsung SL-X7600GX, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct print supported, Black, Grey","Samsung SL-X7600GX. Print technology: Laser, Printing: Colour printing, Resolution (maximum): 1200 x 1200 DPI, Print speed colour (normal, A4/US Letter): 60 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct print supported. Product colour: Black, Grey","Powerful quad-core CPU\nWith the industry’s first quad-core 1.5 GHz CPU with System-on-Chip technology delivering high-performance interpreting and rendering emulation, these powerful printers are twice as fast as conventional dual-core-based MFPs.\n\nTwo times faster dual scanning\nThe Dual-Scan Document Feeder scans both sides of a document simultaneously, capable of scanning up to 240 ipm, which is twice the scanning speed of the X4300 series and six times that of other printers.\n\nWork SMART, just like on a tablet\nThe industry’s first Android-based printing UX, the Samsung SMART UX Centre 2.0 functions like a tablet with an intuitive touch-to-print full HD 2560 x 1600 dpi resolution display with a 90-degree pivot.\n\nTechnology that ensures a crisper, clearer results\nA Laser Beam Scanning Unit (LSU) produces a 1200 x 1200 dpi resolution and a next-generation polymerised toner ensures the best finishes while Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.\n\nReduce costs with high durability\nBest-in-class maximum monthly duty means high durability, ensuring cost reduction and freedom from trivial work typically spent changing toner cartridges, drums and a developer.\n\nEnhanced productivity with variable options\nBoost productivity with a 2250-sheet booklet finisher and a 3250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6140 pages with a side and bottom High-Capacity Feeder (HCF).\n\nDo more with productivity boosting features\nEasily set up printers by downloading essential apps from the Printing App Centre. Productivity tools include Workbook Composer, Hancom Office, Smart Colour Manager with more to be added.\n\nTap to print with NFC technology\nSimply tap to print, scan or fax documents with advanced NFC technology from any supported mobile device. The wireless option with Active NFC provides user authentication through a mobile device.\n\nNumerous options for the finishing touch\nFrom a Booklet Finisher to Job Separator, a wide range of paper output options help boost productivity.\n\nInput options to fit every need\nEquip your office with various input cabinets that can accommodate print jobs of any size.","https://images.icecat.biz/img/gallery/26892826_7768.jpg|https://images.icecat.biz/img/gallery/26892826_8334.jpg|https://images.icecat.biz/img/gallery/26892826_8167.jpg|https://images.icecat.biz/img/gallery/26892826_6254.jpg|https://images.icecat.biz/img/gallery/26892826_9358.jpg|https://images.icecat.biz/img/gallery/26892826_3285.jpg|https://images.icecat.biz/img/gallery/26892826_0494.jpg|https://images.icecat.biz/img/gallery/26892826_8481.jpg|https://images.icecat.biz/img/gallery/26892826_7115.jpg|https://images.icecat.biz/img/gallery/26892826_2597.jpg|https://images.icecat.biz/img/gallery/26892826_6431.jpg|https://images.icecat.biz/img/gallery/26892826_1459.jpg","900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600","|||||||||||","","","","","","","","","Printing","Print technology: Laser","Printing: Colour printing","Duplex printing: Yes","Resolution (maximum): 1200 x 1200 DPI","Print speed black (normal, A4/US Letter): 60 ppm","Print speed colour (normal, A4/US Letter): 60 ppm","Warm-up time: 23 s","Time to first page (black, normal): 6,9 s","Time to first page (colour, normal): 8,3 s","Copying","Copying: Colour copying","Duplex copying: Yes","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 60 cpm","Copy speed (colour, normal quality, A4): 60 cpm","Time to first copy (black, normal): 3,1 s","Time to first copy (colour, normal): 4,5 s","Maximum copies: 9999 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Duplex scanning: Yes","Optical scanning resolution: 600 x 600 DPI","Scanner type: Flatbed & ADF scanner","Enhanced scanning resolution: 4800 x 4800 DPI","Scan technology: CCD","Scan to: E-mail, File, FTP, SMB, USB","Scan drivers: SANE, TWAIN","Fax","Faxing: No","Features","Duty cycle (monthly, A4): 330000 pages per month","Page description languages: PCL 5, PCL 6, PCL XL, PDF 1.7, PostScript 3","Input & output capacity","Total input capacity: 1140 sheets","Total output capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum input capacity (sheets): 6140 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5, A6","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Folio","Envelopes sizes: 9, 10, C5, DL","Ports & interfaces","Direct print supported: Yes","Standard interfaces: Ethernet, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)","USB port: Yes","USB 3.2 Gen 1 (3.1 Gen 1) ports quantity: 1","Optional connectivity: Wireless LAN","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Supported network protocols (IPv6): TCP / IPv4 / HTTP / HTTPS / SNMP (v1.2 / v3) / LDAP / LDAPS / SMTP / SSL / TLS / IPSec / DNS / WINS / SLP / Bonjour / SSDP /DDNS / DHCP / BOOTP / IPv6 / NetBIOS over TCP / IP","Performance","Internal memory: 6144 MB","Maximum internal memory: 6144 MB","Internal storage capacity: 320 GB","Card reader integrated: No","Built-in processor: Yes","Processor frequency: 1500 MHz","Processor number of cores: 4","Sound pressure level (printing): 56 dB","Sound pressure level (copying): 59 dB","Sound power level (standby): 30 dB","Design","Product colour: Black, Grey","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 25,6 cm (10.1"")","Display resolution: 960 x 600 pixels","Touchscreen: Yes","Control type: Touch","Power","Power consumption (average operating): 1300 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Certificates","Certification: EPEAT Silver","Sustainability","Sustainability certificates: Blue Angel, ENERGY STAR","Weight & dimensions","Width: 585 mm","Depth: 706,8 mm","Height: 932 mm","Weight: 97,3 kg"