"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70" "","","26801472","","schleich","13744","26801472","4005086137448","Children's Toy Figures","2536","Farm Life","","Lamb","20240503122130","ICECAT","1","19284","https://images.icecat.biz/img/gallery/26801472_9847349851.jpg","681x681","https://images.icecat.biz/img/gallery_lows/26801472_9847349851.jpg","https://images.icecat.biz/img/gallery_mediums/26801472_9847349851.jpg","https://images.icecat.biz/img/gallery_thumbs/26801472_9847349851.jpg","","","schleich Farm Life Lamb","With their thick, fluffy coats sheep are protected from the cold everywhere.","schleich Farm Life 13744, 3 yr(s), Multicolour, Plastic, 1 pc(s)","schleich Farm Life 13744. Recommended age (min): 3 yr(s), Product colour: Multicolour, Material: Plastic. Number of products included: 1 pc(s)","Sheep have been used as productive livestock for centuries and provide meat, skin and wool. As herbivores and ruminants they are busy with either grazing or ruminating. As there are hundreds of breeds, there can be huge differences between these mammals with regard to coat and size. Sheep weigh between 45 and 180 kilos and can reach an age of between ten and twenty years. They compensate for their limited spatial vision with excellent hearing and a very sensitive sense of smell. In the herd, sheep usually follow the instructions of a shepherd, but they also have their own hierarchy. - Scientific Name : Ovis orientalis aries - Primary Habitat : domesticated# - Global Home : worldwide","https://images.icecat.biz/img/gallery/26801472_9847349851.jpg|https://images.icecat.biz/img/gallery/26801472_3816864150.jpg","681x681|681x681","|","","","","","http://objects.icecat.biz/objects/26801472_22535683.mp4","","","","Features","Product type: Toy figure","Product colour: Multicolour","Recommended age (min): 3 yr(s)","Material: Plastic","Suggested gender: Boy/Girl","Recommended age (max): 99 yr(s)","Sound effects: No","Country of origin: China","Battery","Batteries required: No","Weight & dimensions","Width: 7,1 mm","Depth: 7,5 mm","Height: 8,2 mm","Weight: 62,7 g","Packaging data","Package width: 5,5 mm","Package depth: 2,5 mm","Package height: 4,5 mm","Package weight: 11,4 g","Package type: Bag","Assortment of products: No","Packaging content","Number of products included: 1 pc(s)","Number of pieces: 1 pc(s)","Logistics data","Minimum order quantity: 5 pc(s)","Master (outer) case width: 7,5 mm","Master (outer) case length: 7,1 mm","Master (outer) case height: 8,2 mm","Master (outer) case weight: 62,7 g","Master (outer) case net weight: 5,47 kg","Master (outer) case volume: 436,6499999999999 cm³","Master (outer) case invoice unit: No","Master (outer) case orderable unit: No","Master (outer) case dispatch unit: No","Master (outer) case GTIN (EAN/UPC): 14005086137445","Number of cartons per pallet: 36 pc(s)","Number of cartons per pallet layer: 20 pc(s)","Quantity per master (outer) case: 5 pc(s)","Pallet type: 800 x 1200 mm","Pallet width: 120 cm","Pallet length: 80 cm","Pallet height: 180 cm","Pallet weight: 197 kg","Pallet volume: 1728000000 dm³","Pallet invoice unit: No","Number of layers per pallet: 8 pc(s)","Quantity per pallet: 180 pc(s)","Quantity per pallet layer: 100 pc(s)","Pallet orderable unit: No","Pallet dispatch unit: No","Pallet GTIN (EAN/UPC): 64005086137440","Supplier features","Manufacturer: Schleich","Assembly required: No","Number of packages: 1","Start availability: 01-01-2018","Commercial unit type: Consumer unit single","(cdm) Reconducted new drop: Drop","(cdm) Parental presence: Recommended","Contains food or beverage: No","Packaging languages (ISO 639 format): French, English","Manual languages (ISO 639 format): French, English","Invoice unit: No","Orderable unit: No","Dispatch unit: No","Country of importation (ISO 3166-1): Germany","Customs product code (TARIC): 95030049"