"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34"
"","","266707","","Seagate","ST336754LW","266707","","Internal Hard Drives","219","Cheetah","","36.7GB HDD","20240314172119","ICECAT","1","45429","https://images.icecat.biz/img/gallery/46a9dccc7ed79863da89281346c37f63.jpg","418x337","https://images.icecat.biz/img/gallery_lows/46a9dccc7ed79863da89281346c37f63.jpg","","https://images.icecat.biz/img/gallery_thumbs/46a9dccc7ed79863da89281346c37f63.jpg","","","Seagate Cheetah 36.7GB HDD internal hard drive 15000 RPM 8 MB 3.5"" SCSI","36.7GB HDD, 15000rpm, 2.0ms, 3.5""","Seagate Cheetah 36.7GB HDD, 36.7 GB, 15000 RPM, 8 MB, 3.5"", SCSI","Seagate Cheetah 36.7GB HDD. HDD capacity: 36.7 GB, HDD speed: 15000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5"", Interface: SCSI","Lowest Cost of Ownership\n• Cheetah 15K performance and reliability enable lower TCO for a wide variety of enterprise applications.\n• Cheetah deliver the fastest time-to-data, resulting in 30 percent more IOPS and more than 20 percent faster response times than 3.5-inch 10K drives.\n• Cheetah 15K enables higher performance with fewer drives. Fewer drives reduce support infrastructure, physical space requirements and storage management costs.\n• Cheetah 15K drives have the highest field-proven reliability in the industry and further increase system reliability due to the need for fewer drives.\n• This fourth-generation Cheetah 15K is the fastest, coolest, quietest and most reliable ever.\n\nHighest Reliability\n- Seagate-exclusive enhanced Error Correction Code better maintains performance throughout the life of the drive and reduces the probability of lost data.\n- Background Media Scan, a Seagate exclusive feature, proactively scans the media for potential defects during drive idle time without using system bandwidth. It enables incipient errors to be corrected before data is lost.\n- The Cheetah 15K.4 is designed and manufactured by the same teams that successfully delivered the past three award-winning generations of Cheetah 15K.\n\nWorld-Class Technical Support\n- Certified, experienced support staff\n- Rated “Above Average to Excellent” by 95 percent of our customers\n- Support lines with the shortest wait times in the industry\n- Individually archived case histories for quick reference\n- Web-based Q&A forum and autoreply e-mail\n- Seagate Design Service Centers (DSC) help companies transform innovative ideas into viable products.","https://images.icecat.biz/img/gallery/46a9dccc7ed79863da89281346c37f63.jpg","418x337","","","","","","","","","","","","Features","HDD capacity: 36.7 GB","HDD speed: 15000 RPM","HDD size: 3.5""","Interface: SCSI","Type: HDD","Component for: Server/workstation","Storage drive buffer size: 8 MB","HDD number of heads: 2","Read seek time: 3.5 ms","Write seek time: 4 ms","Track to track seek time: 0.4 ms","Average latency: 2 ms","Bytes per sector: 512","Mean time between failures (MTBF): 1400000 h","Power","Power consumption (typical): 13.51 W","Power consumption (idle): 8.04 W","Operating voltage: 5 / 12 V","Operational conditions","Operating temperature (T-T): 5 - 55 °C","Storage temperature (T-T): -40 - 70 °C","Operating vibration: 1 G","Non-operating vibration: 3 G","Operating shock: 60 G","Non-operating shock: 250 G","Weight & dimensions","Width: 101.6 mm","Height: 25.4 mm","Depth: 146.1 mm","Weight: 771 g","Other features","Number of pins: 68","Acoustic pressure emissions: 36 dB"