"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69" "","","266473","","Canon","9792A003","266473","","Multifunction Printers","304","PIXMA","","MP760","20210707144946","ICECAT","1","117533","https://images.icecat.biz/img/norm/high/266473-7092.jpg","200x126","https://images.icecat.biz/img/norm/low/266473-7092.jpg","https://images.icecat.biz/img/gallery_mediums/img_266473_medium_1480930100_0296_26422.jpg","https://images.icecat.biz/thumbs/266473.jpg","","","Canon PIXMA MP760 A4 25 ppm","PIXMA MP760 StandAlone AIO","Canon PIXMA MP760, Colour printing, Colour copying, Colour scanning, A4","Canon PIXMA MP760. Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4","The PIXMA MP760 combines standalone photolab functionality with fast printing, copying and scanning. Unique benefits include a user-friendly colour LCD viewer and integrated Film Adapter Unit (FAU).\r\n\r\nYour standalone Photolab\r\nThe PIXMA MP760 is the ultimate time and money saving tool: working as a smart standalone photolab as well as a compact and complete multifunctional. Without connecting to a computer, you can print photos directly from the memory card slot or any PictBridge enabled camera or camcorder. You can also print photos directly from 35mm film and mounted slides. Or make great copies from your photo collection.\r\n\r\nConvenient colour LCD viewer\r\n\r\nThis easy-to-use 2.5 inch viewer facilitates all functions on the machine. Preview and trim images from all popular memory cards and scanned film or correct colour in fading prints. View images as a slideshow or a Photo Index Sheet, and produce borderless and double-sided prints.\r\n\r\nFilm and photo scanning\r\n\r\nThe integrated Film Adapter Unit (FAU) scans up to 6x 35mm film or 4x 35mm mounted slides (positive & negative) at a high scan resolution of 2400 x 4800dpi optical and 48-bit colour depth (in/out). When scanning from old photos, dust and scratches can be removed automatically. To save even more time you can scan several photos in one go with the Multi-Photo mode using a USB 2.0 Hi-Speed interface to transfer data speedily between your PIXMA unit and computer.\r\n\r\nFast photo quality printing\r\n\r\nCanon's FINE print head uses Micro-Nozzles to place tiny 2pl ink droplets onto the page with pinpoint precision. The ContrastPLUS 5 ink system has an additional dye-based, true black photo ink to bring extra contrast and colour depth to your photo prints. Enjoy fast borderless printing and copying on 10x15cm, 13x18 cm and A4 sizes. Or print documents at up to 25ppm in mono and 17ppm in colour.\r\n\r\nPowerful software included\r\n\r\nMP Navigator software provides a simple and easy-to-use interface, linking all the PIXMA functions to the computer. Easy-PhotoPrint helps produce beautiful borderless prints in three easy steps and CD-LabelPrint makes printing directly onto your CD/DVD easy.\r\n\r\nAdvanced and economical\r\n\r\nProductive features include dual paper trays and a built-in duplex unit. Each of the five transparent ink tanks can be replaced individually when empty, saving money and eliminating waste. Plus the unit is compatible with popular Windows and Macintosh operating systems.\r\n\r\nFeatures\r\n \r\n\r\nPrint: 4800x1200dpi, FINE technology, Micro-Nozzles with 2pl ink drops \r\n2.5 inch LCD viewer \r\n35mm Film Adapter Unit \r\nPictBridge Camera & Card Direct printing \r\nUp to 25ppm mono, 17ppm colour \r\nSingle inks with ContrastPLUS \r\nCCD scanner: 2400x4800dpi, 48-bit","https://images.icecat.biz/img/norm/high/266473-7092.jpg","200x126","","","","","","","","","","","","Printing","Printing: Colour printing","Print speed (black, normal quality, A4/US Letter): 25 ppm","Print speed (colour, normal quality, A4/US Letter): 17 ppm","Print speed (black, draft quality, A4/US Letter): 25 ppm","Copying","Copying: Colour copying","Copy speed (black, normal quality, A4): 25 cpm","Copy speed (colour, normal quality, A4): 17 cpm","Maximum number of copies: 99 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 2400 x 4800 DPI","Scanner type: Flatbed scanner","Input colour depth: 48 bit","Fax","Faxing: No","Features","Number of print cartridges: 5","Digital sender: No","All-In-One-multitasking: Yes","Input & output capacity","Total input capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Embedded web server: No","Performance","Mac compatibility: Yes","Minimum system requirements: Windows XP: Pentium 300 MHz/64MB RAM\n98/Me/2000: Pentium 233 MHz/64MB RAM\n130 MB Hard-Disk Space\nInternet Explorer 4.01\nUSB-port, CD-ROM drive\nMac OS X: PowerPC G3/G4/G5, 128MB RAM","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 66 W","Power consumption (standby): 15 W","Weight & dimensions","Weight: 12.4 kg","Packaging content","Bundled software: MP Navigator, MP Drivers","Other features","Dimensions (WxDxH): 486 x 472 x 267 mm","Power requirements: AC 220-240 V, 50/60 Hz","Media types supported: Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101)","Compatible operating systems: Windows 98/2000/ME/XP \nMac OS X version 10.2.4 or later","Colour all-in-one functions: Copy, Print, Scan","Printing","Print speed (black, best quality, A4): 15 ppm","Print speed (colour, fast normal quality, A4): 0.86 ppm","Copying","Copy resolution (black graphics): 600x600 DPI","Copy resolution (colour text and graphics): 1200 DPI","Scanning","Scanner features: Film scan features, Photograph scan features, Multi-photo scanning, PDF creation, Moire pattern reduction","Minimum scan size: A4","Paper handling","Recommended media weight: 64 - 105 (Canon special media up - 273)","Other features","Acoustic pressure emissions: 45 dB","Compatible ink types, supplies: BCI-3eBK, BCI-6BK, BCI-6C, BCI-6M, BCI-6Y","Standard media sizes: Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 10x15 cm, 13x18 cm, Credit Card (54 x 86 mm). Cassette: A4, B5, A5, Letter, Envelopes (DL size or Commercial 10), 10 x 15 cm, 13 x 18 cm","Print technology resolution: 4800 x 1200 DPI","Image scaling/enlargement range: 400%","Memory description: CF (Type I and II), Micro Drive, Smart Media, SD, Multi Media Card, Memory Stick, Memory Stick Pro, Magicgate Memory Stick"