"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","266107","","Neomounts","FPMA-C100","266107","8717371440879","Signage Display Mounts","1347","","","Neomounts monitor ceiling mount","20240820113432","ICECAT","1","1250825","https://images.icecat.biz/img/gallery/b0604858602785e3e5e25dac1e69c74f.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/b0604858602785e3e5e25dac1e69c74f.jpg","https://images.icecat.biz/img/gallery_mediums/b0604858602785e3e5e25dac1e69c74f.jpg","https://images.icecat.biz/img/gallery_thumbs/b0604858602785e3e5e25dac1e69c74f.jpg","http://objects.icecat.biz/objects/mmo_266107_1716477745_9879_1038811.pdf","http://objects.icecat.biz/objects/mmo_266107_1701336760_0656_2057460.pdf","Neomounts FPMA-C100 signage display mount 30"" Black","Neomounts TV/Monitor Ceiling Mount for 10""-30"" Screen, Height Adjustable - Black","Neomounts FPMA-C100, 26.5 lbs (12 kg), 10"", 30"", 2.95 x 2.95"" (75 x 75 mm), 7.87 x 3.94"" (200 x 100 mm), 31.1 - 50.8"" (790 - 1290 mm)","Neomounts FPMA-C100. Maximum weight capacity: 26.5 lbs (12 kg), Minimum screen size: 10"", Maximum screen size: 30"", Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm), Maximum VESA mount: 7.87 x 3.94"" (200 x 100 mm). Height adjustment range: 31.1 - 50.8"" (790 - 1290 mm), Tilt angle range: 0 - 180°, Swivel angle: 180°. Product color: Black","The Neomounts ceiling mount, model FPMA-C100 is a tilt- and swivel ceiling mount for flat screens up to 30"". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.\n\nNeomounts versatile tilt (180°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 79 to 129 centimetres. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.\n\nNeomounts FPMA-C100 has two pivot points and is suitable for screens up to 30"" (76 cm). The weight capacity of this product is 12 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/b0604858602785e3e5e25dac1e69c74f.jpg|https://images.icecat.biz/img/gallery/561ad0938ba0f3382902bfda396a1113.jpg|https://images.icecat.biz/img/gallery/9ba2f7b607ac374376aa9c4848565477.jpg|https://images.icecat.biz/img/gallery/651ff3f3d7a3a4e92be9e8e3675f6585.jpg|https://images.icecat.biz/img/gallery/47070172e98633f25f3c05fb6fed74c7.jpg|https://images.icecat.biz/img/gallery/e387516ce01a7549a9abe31b20376678.jpg|https://images.icecat.biz/img/gallery/7039b4b0f8bb30e3694826e730b0a108.jpg|https://images.icecat.biz/img/gallery/22a9012b886914b86c606382eed43799.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","|||||||","","","","","","","","","","","Mounting","Maximum weight capacity: 26.5 lbs (12 kg)","Maximum screen size: 30""","Mounting type: Ceiling","Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm)","Maximum VESA mount: 7.87 x 3.94"" (200 x 100 mm)","Minimum screen size: 10""","Panel mounting interface: 75 x 75,100 x 100,100 x 200","Number of displays supported: 1","Ergonomics","Height adjustment type: Manual","Height adjustment range: 31.1 - 50.8"" (790 - 1290 mm)","Tilt angle range: 0 - 180°","Swiveling: Yes","Swivel angle: 180°","Angle of rotation: 360°","Rotating: Yes","Tilt adjustment: Yes","Tilt angle: 180°","Depth adjustment: 3.54"" (9 cm)","Design","Product color: Black","Housing material: Steel","Weight & dimensions","Depth: 3.54"" (90 mm)","Height: 50.8"" (1290 mm)","Packaging data","Package width: 33.8"" (858 mm)","Package depth: 5.98"" (152 mm)","Package height: 7.4"" (188 mm)","Other features","Country of origin: Taiwan","Logistics data","Master (outer) case net weight: 32.2 lbs (14.6 kg)","Harmonized System (HS) code: 7326909890","Quantity per EUR-pallet: 45 pc(s)","Quantity per master (outer) case: 3 pc(s)","Master (outer) case width: 34.6"" (880 mm)","Master (outer) case length: 19.5"" (495 mm)","Master (outer) case height: 6.89"" (175 mm)","Master (outer) case weight: 35.7 lbs (16.2 kg)","Quantity per master (outer) case: 3 pc(s)"