"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63" "","","265941","","Fujitsu","VFY:C1110-75NL","265941","","Laptops","151","LIFEBOOK","C","LifeBook C1110 Cent1700 512MB 60GB WXP","20240307153452","ICECAT","1","82676","https://images.icecat.biz/img/norm/high/125817-5673.jpg","517x472","https://images.icecat.biz/img/norm/low/125817-5673.jpg","https://images.icecat.biz/img/gallery_mediums/img_125817_medium_1480684654_1264_2323.jpg","https://images.icecat.biz/thumbs/125817.jpg","","","Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP 38.4 cm (15.1"") 0.5 GB","LB C1110 15"" XGA; B/G CENTRINO /P-M 1.7/ DDR266 512MB/DVD+-RW DL/60GB HDD/MODEM2/ SYSTEM KIT EU1/KBD USA/INT/XPP MUI/","Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP, 1.7 GHz, 38.4 cm (15.1""), 1024 x 768 pixels, 0.5 GB, 60 GB","Fujitsu LIFEBOOK C1110 Cent1700 512MB 60GB WXP. Processor frequency: 1.7 GHz. Display diagonal: 38.4 cm (15.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.8 kg","The LIFEBOOK C Series is an all-purpose notebook for the casual as well as the professional user. It's a versatile, configurable, professional notebook for every need. The 15-inch display provides you maximum viewing comfort. Eveytime you come into the office the optional port replicator gives you a simple way to reconnect the notebook to all your peripherals. ","https://images.icecat.biz/img/norm/high/125817-5673.jpg","517x472","","","","","","","","","","","","Display","Display diagonal: 38.4 cm (15.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor manufacturer: Intel","Processor frequency: 1.7 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Storage","Total storage capacity: 60 GB","HDD speed: 4200 RPM","Graphics","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster Pro compatible","Network","Networking features: Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 2","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","PS/2 ports quantity: 1","Parallel ports quantity: 1","Serial ports quantity: 1","Performance","Motherboard chipset: IntelĀ® 855GM","Keyboard","Pointing device: Touchpad","Software","Bundled software: Adobe Acrobat Reader, Nero Burning ROM (only with\ncombo drive or dual layer DVD writer), Norton Ghost 2003,\nOdyssey, WinDVD for MPEG II decode\nDriver and Utility CD including F-Secure Antivirus\nEasy Guide on-line user documentation","Battery","Battery capacity: 3800 mAh","Battery life (max): 5.3 h","Weight & dimensions","Weight: 2.8 kg","Other features","Security features: Connector for Kensington Lock","Infrared data port: Yes","Dimensions (WxDxH): 326 x 272 x 38 mm","Display: LCD","Battery type: 8 cells","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56 K V.92 Lucent AC Link","Ports & interfaces","I/O ports: 1x seriell\n1x parallel\n1x PS/2\n1x VGA\n2x USB 2.0\n1x Fast Infrared\n1x RJ 11 for Modem\n1x RJ45 for LAN\n1x microphone\n1x headphone\n1x Docking Connector"