"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","264670","","Fujitsu","LKN:BNL-679111-006","264670","","PCs/Workstations","153","SCENIC","C","SCENIC C620 P4 3200 512MB 40GB EN XPP","20240307153452","ICECAT","","14076","https://images.icecat.biz/img/norm/high/133909.jpg","272x272","https://images.icecat.biz/img/norm/low/133909.jpg","https://images.icecat.biz/img/gallery_mediums/img_133909_medium_1480686036_2257_2323.jpg","https://images.icecat.biz/thumbs/133909.jpg","","","Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP Intel® Pentium® 4 0.5 GB DDR-SDRAM SFF PC","","Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 40 GB, DVD-ROM","Fujitsu SCENIC C620 P4 3200 512MB 40GB EN XPP. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7 kg","","https://images.icecat.biz/img/norm/high/133909.jpg","272x272","","","","","","","","","","","","Processor","Processor family: Intel® Pentium® 4","Processor manufacturer: Intel","Processor frequency: 3.2 GHz","Processor front side bus: 800 MHz","Memory","Internal memory: 0.5 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 40 GB","Optical drive type: DVD-ROM","Design","Chassis type: SFF","Performance","Product type: PC","Software","Compatible operating systems: Microsoft Windows XP Professional","Bundled software: Drivers & Utilities, DeskView Edition, F-Secure Anti-Virus","Power","Power supply: 240 W","Certificates","Certification: FCC Class B certified, EN 60950, EN 61000-3-2, EPA Energy Star, GS, IEC 60950, EN 61000-3-3, EN55024, Blue Angel, UL 60950, ISO 14001, EN55022 Class B, EMC, CSA C22.2","Weight & dimensions","Width: 292 mm","Depth: 325 mm","Height: 87 mm","Weight: 7 kg","Packaging content","Display included: No","Other features","Security features: Lock in front bezel","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 10x","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Memory","Cache internal: 1.024 MB","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 2 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2), 1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono) in front, 1 x headphone in front\n1 x line out (stereo, 1 W) rear\n1 x micro (mono) rear\n1 x line in (stereo) rear\n1 x LAN RJ-45\n8 x Universal Serial Bus (USB 2.0, in total) 4 of them rear, 1 of them internal, 3 of them in front","Other features","Storage drive type: Serial ATA"