"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88"
"","","26442375","","LG","65LX341C","26442375","0719192196902|719192196902|8806087577495","TVs","1584","","","65LX341C","20240201111204","ICECAT","1","257616","https://images.icecat.biz/img/gallery/26442375_6076.jpg","750x480","https://images.icecat.biz/img/gallery_lows/26442375_6076.jpg","https://images.icecat.biz/img/gallery_mediums/26442375_6076.jpg","https://images.icecat.biz/img/gallery_thumbs/26442375_6076.jpg","","","LG 65LX341C TV 163,8 cm (64.5"") Full HD Black 350 cd/m²","65"" FHD Edge-LED TV (1920 x 1080 px), 8 ms, ATSC/QAM/VSB, HDMI, D-Sub, USB 2.0, RS-232C, 28.8 kg","LG 65LX341C, 163,8 cm (64.5""), 1920 x 1080 pixels, Full HD, LED, ATSC, Black","LG 65LX341C. Display diagonal: 163,8 cm (64.5""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 1400:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black","USB CLONING\nThe USB Cloning feature allows you to simply copy the TV settings onto all TVs using a USB stick, a process that is fully automated to save time without having to set each TV one by one.\n\nWELCOME SCREEN\nWelcome visitors with a warm greeting message that includes your business name and logo.\n\nRS232C CONTROL\nVia the TV's RS-232C port, you can remotely control multiple TVs' power and volume settings simultaneously.\n\nEXTERNAL SPEAKER OUT\nEnhance the entertainment experience by adding an additional speaker, visitors to listen to and control the TV audio from anywhere in your business area, including restrooms.\n\nUSB 2.0\nYou can play images and videos from and record TV programs to external storage devices. Immediate recording and reserved recording options are available.","https://images.icecat.biz/img/gallery/26442375_6076.jpg","750x480","","","","","","","","","","Display","Display diagonal: 163,8 cm (64.5"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Display technology: LED","Screen shape: Flat","Native aspect ratio: 16:9","Display brightness: 350 cd/m²","Contrast ratio (typical): 1400:1","LED backlighting type: Edge-LED","Screen format adjustments: 4:3, 16:9, Auto, Zoom","Response time: 8 ms","Contrast ratio (dynamic): 1000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","TV tuner","Tuner type: Analog & digital","Analog signal format system: NTSC","Digital signal format system: ATSC","Smart TV","Internet TV: No","Audio","Number of speakers: 2","RMS rated power: 20 W","Built-in subwoofer: No","Sound modes: Game, Movie, Music, News, Sports, Standard","Network","Wi-Fi: No","Ethernet LAN: No","Design","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 300 x 300 mm","Performance","Video formats supported: DIVX HD","Audio formats supported: AAC, AC3, HE-AAC, LPCM, MP3","Image formats supported: JPG","Picture processing technology: LG Triple XD Engine","24p support: Yes","USB cloning: Yes","Ports & interfaces","HDMI ports quantity: 2","PC in (D-Sub): Yes","USB 2.0 ports quantity: 1","Common interface (CI): No","Common interface Plus (CI+): No","HDCP: Yes","VGA (D-Sub) ports quantity: 1","DVI port: No","Component video (YPbPr/YCbCr) in: 1","PC Audio in: Yes","Digital audio optical out: 1","RS-232C ports: 1","RF ports quantity: 1","Card reader integrated: No","Power","Power consumption (typical): 66 W","Power consumption (standby): 0,5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Certificates","Certification: UL, FCC, cUL, NOM","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Width (with stand): 1461 mm","Depth (with stand): 294 mm","Height (with stand): 899 mm","Weight (with stand): 34 kg","Width (without stand): 1461 mm","Depth (without stand): 39 mm","Height (without stand): 848 mm","Weight (without stand): 28,8 kg","Packaging data","Manual: Yes","Package width: 1547 mm","Package depth: 160 mm","Package height: 970 mm","Package weight: 41 kg","Packaging content","Desktop stand: Yes","Cables included: AC","Other features","3D: No","Built-in speaker(s): Yes","Cable lock slot: Yes","Cable lock slot type: Kensington","Panel Lock: Yes"