"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","26172879","","Indesit","869990874550","26172879","8007842874556","Washing Machines","1331","","","IWC 60851 C ECO IT","20240515193722","ICECAT","1","109445","https://images.icecat.biz/img/gallery/26172879_8837162385.jpg","2368x2901","https://images.icecat.biz/img/gallery_lows/26172879_8837162385.jpg","https://images.icecat.biz/img/gallery_mediums/26172879_8837162385.jpg","https://images.icecat.biz/img/gallery_thumbs/26172879_8837162385.jpg","http://objects.icecat.biz/objects/mmo_26172879_1584446360_4452_21467.pdf","","Indesit IWC 60851 C ECO IT washing machine Front-load 6 kg 800 RPM White","","Indesit IWC 60851 C ECO IT, Front-load, 6 kg, D, 74 dB, 800 RPM, 196 kWh","Indesit IWC 60851 C ECO IT. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: D, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 800 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/26172879_8837162385.jpg","2368x2901","","","http://objects.icecat.biz/objects/mmo_26172879_1584446369_8378_19370.pdf","http://objects.icecat.biz/objects/mmo_26172879_1584446378_3071_21473.pdf","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: No","Control type: Buttons, Rotary","Door hinge: Left","Door opening angle: 150°","Door colour: White","Drum material: Stainless steel","Tub material: Plastic","Cord length: 1,7 m","Drum volume: 40 L","Performance","Drum capacity: 6 kg","Maximum spin speed: 800 RPM","Spin-drying class: D","Quantity of washing programs: 16","Noise level (spin): 74 dB","Noise level (wash): 59 dB","Delayed start timer: No","Washing programs: Hygiene/anti-allergy, Black, Cold, Intensive/outdoor, Jeans/denim, Shoes, Sport","Overflow protection: Yes","Load balancing system: Yes","Foam control system: Yes","Cycle time (max): 195 min","Adjustable spin speed: Yes","Residual moisture: 71%","Wi-Fi controlled: No","Near Field Communication (NFC): No","Ergonomics","LED program stage indicator: Yes","Removable top: No","Power","Energy efficiency scale: A+++ to D","Energy consumption washing per cycle: 1,059 kWh","Power consumption (off): 0,5 W","Power consumption (left-on): 8 W","Connected load: 1850 W","AC input voltage: 220 - 240 V","AC input frequency: 50 Hz","Current: 10 A","Power plug type: Type F (CEE 7/4)","Weight & dimensions","Width: 595 mm","Depth: 517 mm","Height: 850 mm","Weight: 61 kg","Packaging data","Package width: 645 mm","Package depth: 580 mm","Package height: 890 mm","Package weight: 62 kg","Power","Energy efficiency class (old): A+","Other features","Washing class: A","Annual energy consumption washing: 196 kWh","Annual water consumption washing: 8400 L"