"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81" "","","25904120","","Sony","HDRPJ410B","25904120","1000000001167|4548736000612|4548736016798|4548736000605","Camcorders","584","","","HDR-PJ410","20240314182803","ICECAT","1","382398","https://images.icecat.biz/img/gallery/25904120_3934499091.jpg","1100x780","https://images.icecat.biz/img/gallery_lows/25904120_3934499091.jpg","https://images.icecat.biz/img/gallery_mediums/25904120_3934499091.jpg","https://images.icecat.biz/img/gallery_thumbs/25904120_3934499091.jpg","","","Sony HDRPJ410 Handheld camcorder 2.29 MP CMOS Full HD Black","HDR-PJ410 - 1/5.8"" CMOS, 2.29MP, f = 1.9-57.0mm, 2.7"" LCD 230400dot, Memory Stick Micro/Micro SD/SDHC/SDXC, Wi-Fi, NFC, USB, HDMI (micro), 235g","Sony HDRPJ410, 2.29 MP, CMOS, 1/5.8"", Full HD, 2.7"", LCD","Sony HDRPJ410. Total megapixels: 2.29 MP, Sensor type: CMOS, Optical sensor size: 1/5.8"". Optical zoom: 30x, Digital zoom: 350x, Focal length range: 1.9 - 57 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2), Camera file system: DCF 2.0, Exif 2.3, MPF. Focus adjustment: Auto. Light exposure modes: Auto, Manual, Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow","Keep valuable memories fresh for everyone to enjoy with the solid integrity and all-around ease of the PJ410 Handycam®. Optical SteadyShot™ with Intelligent Active Mode prevents camera shake and blur from ruining pictures. AVCHD and XAVC S formats ensure faithful and vibrant recordings. It's all so compact and always ready to go.\n\n- Optical SteadyShot™ with Intelligent Active Mode\n- XAVC S (HD 50 Mbps) and AVCHD recording\n- Exmor R™ CMOS sensor\n- 26.8mm wide-angle ZEISS lens with 30x optical zoom\n- Built-in projector","https://images.icecat.biz/img/gallery/25904120_3934499091.jpg|https://images.icecat.biz/img/gallery/25904120-Sony-HDRPJ410B.CEH-14202.jpg|https://images.icecat.biz/img/gallery/25904120-Sony-HDRPJ410B.CEH-14203.jpg|https://images.icecat.biz/img/gallery/25904120-Sony-HDRPJ410B.CEH-14204.jpg","1100x780|1000x391|1000x391|1000x391","|||","","","","","","","","||Optical SteadyShot™ with Intelligent Active Mode","Image sensor","Total megapixels: 2.29 MP","Sensor type: CMOS","Optical sensor size: 1/5.8""","Effective megapixels (image): 2.29 MP","Effective megapixels (movie): 2.29 MP","Lens system","Optical zoom: 30x","Digital zoom: 350x","Image stabilizer: Yes","Interchangeable lens: No","Focal length range: 1.9 - 57 mm","Image stabilizer type: Optical Image Stabilization (OIS)","Minimum aperture number: 1.8","Maximum aperture number: 4","Minimum focal length (35mm film equiv): 1.06"" (26.8 mm)","Maximum focal length (35mm film equiv): 38.7"" (984 mm)","Storage","Camcorder media type: Memory card","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)","Disc types supported: No","Camcorder tape type: No","Camera file system: DCF 2.0, Exif 2.3, MPF","Focusing","Focus adjustment: Auto","Face detection: Yes","Exposure","Light exposure modes: Auto, Manual","Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow","White balance","White balance: Auto, Outdoor, Indoor","Shutter","Camera shutter speed: 1/10000 - 1/6 s","Display","Display diagonal: 2.7""","Built-in display: Yes","Display: LCD","Display aspect ratio: 16:9","Display resolution (numeric): 230400 pixels","Camera","Camcorder type: Handheld camcorder","Self-timer delay: 10 s","Minimum illumination: 3 lx","Design","Product color: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video resolutions: 1920 x 1080 pixels","Video formats supported: AVC, AVCHD, MP4, MPEG4","Still image","Maximum image resolution: 4032 x 2272 pixels","Still image resolution(s): 4032x2272, 3024x2272, 1920x1080, 640x480","Audio","Built-in speaker(s): Yes","Audio formats supported: AAC, LPCM","Projector","Built-in projector: Yes","Projector brightness: 13 ANSI lumens","Native resolution: 640 x 360 pixels","Screen size compatibility: 10 - 100""","Minimum projection distance: 19.7"" (0.5 m)","Ports & interfaces","HDMI: Yes","USB 2.0 ports quantity: 1","Composite video out: 1","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Technical details","USB charging: Yes","Weight & dimensions","Weight: 8.29 oz (235 g)","Width: 2.32"" (59 mm)","Depth: 5.04"" (128 mm)","Height: 2.34"" (59.5 mm)","Packaging content","Cables included: HDMI, USB","Batteries included: Yes","Quick start guide: Yes","Warranty card: Yes"