"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","254783","","Samsung","SP1203N","254783","","Internal Hard Drives","219","Spinpoint P","","SP1203N","20190104095217","ICECAT","1","178387","https://images.icecat.biz/img/gallery/254783_1551.jpg","940x695","https://images.icecat.biz/img/gallery_lows/254783_1551.jpg","https://images.icecat.biz/img/gallery_mediums/254783_1551.jpg","https://images.icecat.biz/img/gallery_thumbs/254783_1551.jpg","","","Samsung Spinpoint P SP1203N internal hard drive 120 GB 7200 RPM 2 MB 3.5"" Ultra-ATA/133","120GB, Ultra ATA, 3.5"", 133MB/s, 7200RPM, 2MB","Samsung Spinpoint P SP1203N, 120 GB, 7200 RPM, 2 MB, 3.5"", Ultra-ATA/133","Samsung Spinpoint P SP1203N. HDD capacity: 120 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5"", Interface: Ultra-ATA/133","To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.\n\n- Ultra ATA-133 Compatible.\n- Fluid Dynamic Bearing Spindle Motor Technology.\n- High Speed Dual Digital Signal Processor (DSP) Based Architecture.\n- ATA S.M.A.R.T. Compliant.\n- ATA Security Mode Feature Set.\n- ATA Host Protected Area Feature Set.\n- ATA Automatic Acoustic Management Feature Set.\n- ATA 48-bit Address Feature Set.\n- ATA Streaming Feature Set.\n- ATA Queuing Feature Set.\n- ATA Power-Up In Standby Feature Set.\n- ATA Device Configuration Overlay Feature Set.\n- Multi-Burst On-The-Fly Error Correction.\n- NoiseGuard™.\n- SilentSeek™.","https://images.icecat.biz/img/gallery/254783_1551.jpg","940x695","","","","","","","","","","","","Features","HDD capacity: 120 GB","HDD speed: 7200 RPM","HDD size: 3.5""","Interface: Ultra-ATA/133","Type: HDD","Storage drive buffer size: 2 MB","Full stroke seek time: 18 ms","Track to track seek time: 0.8 ms","Average seek time: 8.9 ms","Average latency: 4.17 ms","Bytes per sector: 512","Start/stop cycles: 50000","Mean time between failures (MTBF): 500000 h","Power","Power consumption (standby): 0.5 W","Operating voltage: 5 / 12 V","Operational conditions","Operating temperature (T-T): 5 - 55 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 5 - 90%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: -305 - 3050 m","Non-operating altitude: -305 - 12200 m","Operating shock: 63 G","Non-operating shock: 350 G","Weight & dimensions","Width: 101.6 mm","Height: 25.4 mm","Depth: 146.1 mm","Weight: 635 g","Other features","Drive ready time: 7 s"