"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6" "","","253870","","D-Link","DMC-530SC/E","253870","","Network Media Converters","1008","","","DMC-530SC Media Converters","20231220165015","ICECAT","1","110927","https://images.icecat.biz/img/norm/high/253870-7885.jpg","300x200","https://images.icecat.biz/img/norm/low/253870-7885.jpg","https://images.icecat.biz/img/gallery_mediums/img_253870_medium_1480929797_3636_26422.jpg","https://images.icecat.biz/thumbs/253870.jpg","","","D-Link DMC-530SC Media Converters network media converter","MEDIA CONVERTER 10 100MBPS TP-100MBPS FIBER SM SC 30KM IN (NMS)","D-Link DMC-530SC Media Converters, Fiber SC, 10BASE-T/ 100BASE-TX - 100BASE-FX, Auto MDI-II, MDI-X, IEEE 802.3x","D-Link DMC-530SC Media Converters. Cabling technology: Fiber SC. Platform: 10BASE-T/ 100BASE-TX - 100BASE-FX, Interface: Auto MDI-II, MDI-X, I/O ports: IEEE 802.3x","These converters convert 10/100Mbps 10BASE-T/100BASE-TX Fast Ethernet twisted-pair signals to 100BASE-FX Fast Ethernet single-mode fiber signals. Maximum fiber cable distance is 15 - 60 km. 1 RJ-45 twisted-pair port and 1 fiber port (SC connector) are provided.\r\nDMC-530SC: Supports maximum 30km fiber cable distance.\r\n\r\n\r\n\r\nProduct Features:\r\n\r\nOne-channel media conversion between 10BASE-T/ 100BASE-TX and 100BASE-FX \r\nFiber SC connector \r\nAuto negotiation of speeds and duplex modes on twisted-pair port \r\nAuto MDI-II and MDI-X \r\nOne slide switch for configuring fixed half/full duplex modes \r\nStore-and-forward mechanism \r\nBack-pressure & IEEE 802.3x Flow Control compliant \r\nFull wire-speed forwarding rate \r\nFront panel status LEDs \r\nCan be used as a stand-alone device or with chassis \r\nHot-swappable when used with chassis\r\n","https://images.icecat.biz/img/norm/high/253870-7885.jpg","300x200","","","","","","","","","","","","Network","Cabling technology: Fiber SC","Other features","Platform: 10BASE-T/ 100BASE-TX - 100BASE-FX","Interface: Auto MDI-II, MDI-X","I/O ports: IEEE 802.3x"