"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","253859","","D-Link","DFL-700/E","253859","","Hardware Firewalls","832","","","DFL-700 SMB Firewall","20221021101407","ICECAT","1","34635","https://images.icecat.biz/img/norm/high/253859-4900.jpg","432x181","https://images.icecat.biz/img/norm/low/253859-4900.jpg","https://images.icecat.biz/img/gallery_mediums/img_253859_medium_1480929796_3355_26422.jpg","https://images.icecat.biz/thumbs/253859.jpg","","","D-Link DFL-700 SMB Firewall hardware firewall","DFL-700 SMB Firewall","D-Link DFL-700 SMB Firewall, 300 MHz, 3DES, DES, NAT, SPI, DoS, ICMP Filter, MADI, - IPSec PPTP, L2TP - IPSec/PPTP/L2TP pass through, Ethernet, Fast Ethernet, SNTP, SNMP, HTTPS","D-Link DFL-700 SMB Firewall. Processor frequency: 300 MHz. Security algorithms: 3DES, DES, Firewall security: NAT, SPI, DoS, ICMP Filter, MADI, VPN support: - IPSec PPTP, L2TP - IPSec/PPTP/L2TP pass through. Data link protocols: Ethernet, Fast Ethernet, Management protocols: SNTP, SNMP, HTTPS. LED indicators: LAN, Power, Status, WAN. Connectivity technology: Wired"," D-Link's DFL-700 is an easy-to deploy firewall designed for small and medium enterprises (SMEs), workgroups, and departments that require superior price/performance. This device is a powerful security solution that provides integrated Network Address Translation (NAT), Firewall, Content Filtering, IDS protection, bandwidth management as well as Virtual Private Network (VPN) support. The DFL-700 includes a WAN link support, a trusted LAN port, and a DMZ port to support local e-mail and web servers, and is compact enough to fit anywhere. With an intuitive web-based interface and simple process, the DFL-700 provides users with easy installation.\r\n\r\nMulti-Function Security Application\r\nThe DFL-700 features functions typically found from enterprise- grade firewalls, such as Stateful Packet Inspection (SPI), detect/drop intruding packets, embedded VPN, a physical DMZ port, multiple- mapped IPs and multiple virtual servers. The DFL-700 connects your office easily to a broadband modem such as cable or DSL through an external 10/100BASE-TX WAN port.\r\n\r\nFull Firewall Functions\r\nThe DFL-700 provides complete firewall functions, including the NAT mode, PAT (Port Address Translation) mode, Transparent mode, Routing mode and SPI. It also supports customized policy and virtual server configuration. Administrators can easily manage the network through graphical statistics in a logging/monitoring system. \r\n\r\nHigh Performance IPSec VPN Support\r\nThe DFL-700 is equipped with embedded VPN support, allowing you to create multiple IPSec tunnels to remote sites/clients. IPSec on the DFL-700 uses strong encryption with DES, 3DES, AES and Automated Key Management via IKE/ISAKMP. A VPN tunnel can be activated from the DFL-700 to a remote site or a mobile user for secured traffic flow using triple DES encryption. This offers users away to confidentially access and transfer sensitive information. Multiple VPN tunnels may be easily created without the need to setup IKE (Internet Key Exchange) policies.\r\n\r\nAccess Control List (ACL)\r\nURL blocking is part of basic features offered by DFL-700. This function provides the benefit of limiting access to undesirable Internet sites. Logs of real-time Internet traffic, alarms of Internet\r\nattacks, and notice of web-browsing activities are logged and can be reported through e-mail notification.\r\n\r\nDFL-700 supports Radius authentication so you can make use of your existing Radius Server and user information.\r\n\r\nAdvanced Features for Complete Protection\r\nDFL-700 provides advanced features including Content filtering, IDS (Intrusion Detection System), Bandwidth Management for complete solution protection to users' Network. Content Filtering lets you filter/protect your network with customized policy. Bandwidth management guarantees bandwidth for different services.\r\n\r\nThe DFL-700 protects your network from attacks. It can be configured to log all attacks, locate the source IP address generating the attack, send the attack report notification to a specified e-mail address and establish policies to restrict incoming traffic from specific IP address sources. Network administrators can set e-mail addresses to receive alert message from the DFL-700. When intrusion events are detected, the DFL-700 will log them and send alert e-mail, and the administrator can check the log file on the router\r\nto find out what happened.\r\n\r\n1 DMZ Port, 1 Trusted LAN Port\r\nThe DFL-700 includes an auto-sensing 10/100BASE-TX LAN ports that connect to your internal office network, and a physical DMZ (Demilitarized Zone) port that can connect your Web, mail or FTP servers for access from the Internet. The DMZ function is useful because it alleviates congested server traffic from entering the Internal network, while protecting your other office computers from Internet attacks by hiding them behind the firewall.\r\n\r\nEasy Setup\r\nThe DFL-700 provides an easy-to-use interface that is password- protected but still easily accessible through any Internet browser. Incoming and outgoing policies for firewall traffic, as well as configuration can be easily set up through this web-based interface.\r\n\r\nFeatures:\r\n- 1 10/100BASE-TX LAN port, 1 10/100BASE-TX DMZ port\r\n- 1 10/100BASE-TX WAN port for cable/DSL modem connection \r\n- IPSec VPN tunneling support, 200 tunnels supported \r\n- IPSec VPN pass throughput support \r\n- Aggressive/Main client mode for VPN \r\n- Stateful Packet Inspection (SPI) firewall protection \r\n- Denial of Service (DoS) and DDoS attack blocking \r\n- Network Address Translation (NAT)/Network Address Port Translation (NAPT) \r\n- NAT Application Level Gateway (ALG) support \r\n- DHCP server/client and parental control \r\n- Content filtering, URL/domain blocking and key word check \r\n- Web-based configuration management & real-time monitoring","https://images.icecat.biz/img/norm/high/253859-4900.jpg","432x181","","","","","","","","","","","","Performance","Processor frequency: 300 MHz","Network","VPN tunnels quantity: 200","Security","Security algorithms: 3DES, DES","Firewall security: NAT, SPI, DoS, ICMP Filter, MADI","VPN support: - IPSec PPTP, L2TP\n- IPSec/PPTP/L2TP pass through","Protocols","Data link protocols: Ethernet, Fast Ethernet","Management protocols: SNTP, SNMP, HTTPS","Management features","LED indicators: LAN, Power, Status, WAN","Ports & interfaces","Connectivity technology: Wired","Power","Power consumption (typical): 15 W","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Dimensions (WxDxH): 235 x 162 x 35.6 mm","Weight: 513 g","Other features","Safety: UL, TUV/GS, LVD (EN60950), ICSA","Authentication method: MD5 & SHA-1, User Authentication","Networking features: WAN, LAN","Maximum data transfer rate: 100 Mbit/s","I/O ports: 1x 10/100BASE-TX LAN\n1x 10/100BASE-TX DMZ\n1x 10/100BASE-TX WAN\n1x Serial COM (console)\n1x Power"