"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10" "","","253802","","D-Link","DP-G310/E","253802","","Print Servers","925","","","Wireless 802.11g USB Print Server","20221021101407","ICECAT","1","257041","https://images.icecat.biz/img/norm/high/253802-6106.jpg","300x348","https://images.icecat.biz/img/norm/low/253802-6106.jpg","https://images.icecat.biz/img/gallery_mediums/img_253802_medium_1480929788_3809_26422.jpg","https://images.icecat.biz/thumbs/253802.jpg","","","D-Link Wireless 802.11g USB print server Wireless LAN","Wireless 802.11g USB Print Server","D-Link Wireless 802.11g USB Print Server, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.2, 147 g, 0 - 50 °C, 100 Mbit/s, 90 x 81 x 40 mm","D-Link Wireless 802.11g USB Print Server. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.2. Weight: 147 g. Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 90 x 81 x 40 mm","Wireless 802.11g USB Print Server \r\nThe DP-G310 wireless print server provides a high-speed USB 2.0 printer port for connection to a USB-supported printer. Equipped with a 10/100BASE Ethernet and high-speed 802.11g (802.11b) wireless LAN interface, this device lets you conveniently share your printer with a group of home or office users, with or without the network wires. Supporting multiple network operating systems, this print server brings a high level of flexibility and performance to your printing needs. \r\n\r\nFlexible Installation \r\nThe DP-G310 is ideal for both the large office and the small workgroup. For homes and SOHO with just one printer to share, this print server offers a single port and saves you the cost. For the large office with many computer users and several printers scattered at different places, you can plug one print server to each of these printers to share them on the network.\r\n\r\nEthernet and Wireless Interfaces \r\nTwo LAN interfaces are provided on this print server:\r\n(1) a 10/100BASE-TX Ethernet port and \r\n(2) a high-speed 802.11g wireless LAN interface supporting up to 54Mbps network data transfer. \r\n\r\nThis flexibly allows both Ethernet users and wireless users to print files through the print server.\r\n\r\nWireless Network Security \r\nThe DP-G310 provides the necessary security for wireless users, using the user-selectable 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard.\r\n\r\nMultiple Network OS Support \r\nThe DP-G310 supports many network OS, including Windows, Apple MacOS, Linux, Solaris, SCO Unix and NetWare 5.x native NDS. This gives you the flexibility to install the print server, regardless of your network environment.\r\n\r\nEasy Setup \r\nSetting up the print server is easy with a Windows-based menu-driven program, which guides you through all the necessary steps to set up and configure your network printer. SNMP and latest MIB-II MIBs are built into the print server, allowing you to manage this device on any SNMP standard- based network.\r\n\r\n\r\n\r\nProduct Features:\r\n\r\nHigh-speed USB 2.0 printer port \r\nBuilt-in high-speed 802.11g wireless interface (backward compatible to 802.11b) \r\n10/100BASE-TX Ethernet port \r\nPrints files from Windows, Unix, NetWare, Macintosh \r\nEasy web-based administration \r\nWindows-based program for easy setup/management of print jobs \r\nSNMP and MIB-II (RFC 1213) support for platform independent management \r\nCompact, lightweight ","https://images.icecat.biz/img/norm/high/253802-6106.jpg","300x348","","","","","","","","","","Network","Network connection type: Wireless LAN","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.2","Weight & dimensions","Weight: 147 g","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Other features","Data transfer rate: 100 Mbit/s","Dimensions (WxDxH): 90 x 81 x 40 mm"