"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","253747","","APC","AP5017","253747","","Rack Consoles","1500","","","17"" Rack LCD Monitor Keyboard Mouse","20210825143353","ICECAT","1","143244","https://images.icecat.biz/img/norm/high/253747-1840.jpg","500x500","https://images.icecat.biz/img/norm/low/253747-1840.jpg","https://images.icecat.biz/img/gallery_mediums/img_253747_medium_1480929777_1463_26422.jpg","https://images.icecat.biz/thumbs/253747.jpg","","","APC 17"" Rack LCD Monitor Keyboard Mouse rack console 43.2 cm (17"") 1280 x 960 pixels","1U rackmountable integrated keyboard, 17"" monitor and mouse","APC 17"" Rack LCD Monitor Keyboard Mouse, 43.2 cm (17""), 1280 x 960 pixels, LCD, 200 cd/m², 300:1, 16.78 million colours","APC 17"" Rack LCD Monitor Keyboard Mouse. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 960 pixels, Display: LCD. Certification: cUL Listed,CCC,CE,CSA,CSA C22.2 No. 60960,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,EN.... AC adapter input voltage: 90 - 264 V, AC adapter frequency: 50 - 60 Hz. Dimensions (WxDxH): 445 x 743 x 44 mm. Width: 445 mm, Depth: 743 mm, Weight: 14.8 kg","Optimize rack space. Maximize system visibility.\r\nAPC’s Rackmount Keyboard Monitor Mouse (KMM) is an integrated keyboard, 15” or 17” monitor, and mouse in a compact 1U design, which allows a KVM switch to be mounted in the rear of the device. The device is easily installed and minimizes support and maintenance costs, ensuring lower cost of ownership. The ultra-thin LCD screen, touchpad technology, and easy-to-install slide rails combine to form a high-quality, streamlined solution built for server management. The Rackmount KMM can be used in a variety of IT environments, from computer rooms to large data centers. \r\n\r\nIncludes: Cable management arm, Rack Mounting brackets, User Manual.","https://images.icecat.biz/img/norm/high/253747-1840.jpg","500x500","","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 960 pixels","Display: LCD","Display brightness: 200 cd/m²","Contrast ratio (typical): 300:1","Display number of colours: 16.78 million colours","Scanning frequency","Horizontal scan range: 304.1","Vertical scan range: 228.1","Technical details","Form factor: 1U","Keyboard","Built-in touchpad: Yes","Certificates","Certification: cUL Listed,CCC,CE,CSA,CSA C22.2 No. 60960,EN 55022 Class A,EN 55024,EN 60950,EN 61000-3-2,EN 61000-3-3,FCC Part 15 Class A,GOST,ICES-003,IEC 60950,IRAM,UL 60950-1,UL Listed,VCCI Class A,VDE","Power","AC adapter input voltage: 90 - 264 V","AC adapter frequency: 50 - 60 Hz","Other features","Dimensions (WxDxH): 445 x 743 x 44 mm","Weight & dimensions","Width: 445 mm","Depth: 743 mm","Weight: 14.8 kg","Packaging data","Package weight: 19.8 kg","Package dimensions (WxDxH): 603 x 826 x 241 mm"