"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","24916743","","Samsung","LH82DMDPLBC","24916743","8806086507615","看板顯示器","2672","","","DM82D","20240314183716","ICECAT","1","294262","https://images.icecat.biz/img/gallery/24916743_0829596050.jpg","1604x1230","https://images.icecat.biz/img/gallery_lows/24916743_0829596050.jpg","https://images.icecat.biz/img/gallery_mediums/24916743_0829596050.jpg","https://images.icecat.biz/img/gallery_thumbs/24916743_0829596050.jpg","","","Samsung DM82D 數位看板平板顯示器 2.08 m (82"") LED Wi-Fi 連結 500 cd/m² Full HD 高解析度畫質 黑色 24/7","","Samsung DM82D, 數位看板平板顯示器, 2.08 m (82""), LED, 1920 x 1080 像素, Wi-Fi 連結, 24/7","Samsung DM82D. 設計: 數位看板平板顯示器. 顯示器尺寸(對角長): 2.08 m (82""), 顯示器技術: LED, 顯示器解析度: 1920 x 1080 像素, 顯示亮度: 500 cd/m², HD 類型: Full HD 高解析度畫質. Wi-Fi 連結. 運轉時間(小時 / 天): 24/7. 產品色彩: 黑色","","https://images.icecat.biz/img/gallery/24916743_0829596050.jpg|https://images.icecat.biz/img/gallery/24916743_2331156137.jpg|https://images.icecat.biz/img/gallery/24916743_1821488619.jpg|https://images.icecat.biz/img/gallery/24916743_6981776437.jpg|https://images.icecat.biz/img/gallery/24916743_9356094835.jpg|https://images.icecat.biz/img/gallery/24916743_1643625670.jpg|https://images.icecat.biz/img/gallery/24916743_6427124314.jpg|https://images.icecat.biz/img/gallery/24916743_1951300479.jpg|https://images.icecat.biz/img/gallery/24916743_9308275730.jpg|https://images.icecat.biz/img/gallery/24916743_6048427367.jpg|https://images.icecat.biz/img/gallery/24916743_2101456231.jpg|https://images.icecat.biz/img/gallery/24916743_6517727853.jpg|https://images.icecat.biz/img/gallery/24916743_6134372630.jpg","1604x1230|1604x1230|1604x1230|1604x1230|1604x1230|1604x1230|1604x1230|1604x1230|800x1134|522x1056|806x1144|522x1064|252x1104","||||||||||||","","http://objects.icecat.biz/objects/24916743_5078.pdf","","","","","","","顯示器","顯示器尺寸(對角長): 2.08 m (82"")","顯示器技術: LED","顯示器解析度: 1920 x 1080 像素","顯示亮度: 500 cd/m²","HD 類型: Full HD 高解析度畫質","LED背光模式: 直下式 LED 藍光","原機長寬比: 16:9","回應時間: 8 毫秒","對比度(典型值): 5000:1","對比度(動態): 50000:1","水平可視角: 178°","垂直可視角: 178°","顯示器色彩數: 1兆730億色","點距: 0.3135 x 0.9405 mm","有效顯示區域(寬x高): 1015.74 x 1805.76 mm","水平掃描範圍: 30 - 81 kHz","垂直掃描範圍: 48 - 75 Hz","色域: 70%","連接埠及介面","HDMI端口數量: 3","DVI端口: 是","DisplayPort 數量: 2","USB 連接埠: 不","乙太網路LAN連接: 不","Wi-Fi 連結: 是","DVI-D接口數: 1","VGA(D-SUB)輸入端口: 1","DisplayPort 介面版本: 1.2","分量視頻 (YPbPr/YCbCr) 輸入: 1","音訊(左,右)輸入: 1","音訊(左,右)輸出: 1","整合式讀卡機: 是","可相容記憶卡: SD","音訊","內建喇叭: 是","內建喇叭數量: 2","RMS的額定功率: 20 W","設計","設計: 數位看板平板顯示器","產品色彩: 黑色","VESA 安裝支架: 是","面板固定介面: 600 x 400 mm","性能","運轉時間(小時 / 天): 24/7","能源管理","功率消耗(一般操作): 308 W","功率消耗(待機): 0.5 W","功率消耗(睡眠模式): 0.5 W","功率消耗(最大值): 363 W","交流電(AC)輸入電壓: 100 - 240 V","交流電(AC)輸入頻率: 50 - 60 Hz","散熱: 4223.6 BTU/小時","電腦系統","電腦系統: 是","電腦系統類型: 系統單晶片 (SoC)","重量及尺寸","寬度: 1854.2 mm","深度: 48.5 mm","高度: 1064.2 mm","重量: 48.5 kg","包裝資料","包裝寬度: 2002 mm","包裝深度: 472 mm","包裝高度: 1238 mm","包裝重量: 62 kg","內容包裝","手持遙控: 是","含電池: 是","電纜包括: AC 交流電, VGA","保固卡: 是","操作條件","作業溫度範圍(T - T): 0 - 40 °C","作業相對濕度範圍(H-H): 10 - 80%","證書/認證","認證: FCC (USA): Part 15, Subpart B Class A, CE (Europe): EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan): VCCI V-3 / 2010.04 Class A, KCC / EK (Korea): Tuner: KN13 / KN20, Tunerless: KN22 / KN24, BSMI (Taiwan): CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital ), C-Tick (Australia): AS / NZS CISPR22: 2009, CCC (China): GB9254-2008, GB17625.1-2012, GOST (Russia / CIS): GOST R 51317 Series, GOST 22505-97, EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003","其他功能","快速入門指南: 是","點時鐘掃描頻率: 148.5 MHz","安全: CB (Europe): IEC60950-1 / EN60950-1, CCC (China): GB4943.1-2011, PSB (Singapore): PSB + IEC60950-1, NOM (Mexico): NOM-001-SCFI-1993, IRAM (Argentina): IRAM + IEC60950-1, SASO (Saudi Arabia): SASO + IEC60950-1, BIS (India): IEC60950-1 / IS13252, NOM (Mexico): Tuner: NOM-001-SCFI-1993, Tunerless: NOM-019-SCFI-1998, KC (Korea): K 60950-1, EAC (Russia): EAC + IEC60950-1, INMETRO (Brazil): INMETRO + IEC60950-1, BSMI (Taiwan): BSMI + IEC60950-1 , RCM (Australia): IEC60950-1 / AS / NZS 60950-1, CSA (Canada): cUL, UL (USA): cUL60950-1, TUV (Germany): CE, NEMKO (Norway): CE","擋板寬度: 2.02 cm","即插即用: 是","能源效率等級(舊): C"