"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151"
"","","24482556","","QNAP","TS-470 PRO + 4X ST4000VN000","24482556","","NAS & Storage Servers","932","","","TS-470 PRO","20240331193621","ICECAT","","9605","https://images.icecat.biz/img/norm/high/20773067-7959.jpg","3000x1875","https://images.icecat.biz/img/norm/low/20773067-7959.jpg","https://images.icecat.biz/img/norm/medium/20773067-7959.jpg","https://images.icecat.biz/thumbs/20773067.jpg","","","QNAP TS-470 PRO NAS Tower Ethernet LAN Black, Grey i3-3220","Intel Core i3-3320, 3.3GHz, 2GB RAM, 512MB Flash, 4x 2.5/3.5, 4x LAN, 2x USB 3.0, 3x USB 2.0, 2x eSATA, 1x HDMI, LCD + 4x ST4000VN000","QNAP TS-470 PRO, NAS, Tower, Intel® Core™ i3, i3-3220, 16 TB, Black, Grey","QNAP TS-470 PRO. Total installed storage capacity: 16 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor model: i3-3220. Internal memory: 2 GB, Flash memory: 512 MB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Data link protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz, On-board graphics card ID: 0x152","The TS-470 Pro, featuring advanced QTS operating system, performs as an easy-to-use yet powerful NAS for data backup, file synchronization, remote access and home entertainment. The TS-470 Pro has an excellent hardware design with a powerful Dual-Core 3.3 GHz processor that facilitates high definition media transcoding and the 5.1 channel surround sound with the HD Station via HDMI connection. Building a high-quality home theater is absolutely easy with the TS-470 Pro.\n\n- Centralized management for data and file backup\n- 5.1 channel surround sound support with HD Station via HDMI\n- File synchronization across computers, tablets and smart phones\n- Archive, manage, enjoy and share photo, music and video collections\n- 24/7 home and SOHO surveillance center\n\nQTS - Simple and efficient\nThanks to QTS’s intuitive user interface, system operations of the TS-470 Pro are smooth and handy. Its intelligent desktop allows you to find the desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.\n\nDual-Core 3.3 GHz processor delivering high performance\nEquipped with powerful Dual-Core Intel® Core™ i3 3.3 GHz processor and 2GB DDR3 RAM, the TS-470 Pro is designed as a home NAS with high quality hardware to provide the performance to deliver extremely smooth media transcoding capabilities. You can also use the TS-470 Pro as a home multimedia hub to fully enjoy your photo, music and videos.\n\n5.1 channel surround sound support with HD Station via HDMI\nQNAP HD Station integrates the powerful Kodi media player and web browser. With HDMI connectivity, you can connect the TS-470 Pro to a HDTV to enjoy all your rich multimedia content on the big screen. The splendid user interface and the support for 5.1 channel surround sound audio passthrough, coupled with the powerful media transcoding capability of the TS-470 Pro, brings smooth playback of Full HD videos providing a quality home theater experience. You can also turn your mobile devices into remote controls by installing the Qremote app or use MCE remote controls via the built-in IR receiver of the TS-470 Pro.\n\nSupports DLNA and AirPlay for media streaming\nYou can use DLNA compatible devices, such as HDTVs, Sony PS3, and Microsoft Xbox 360 to stream photos, videos and music stored on the TS-470 Pro. The Qfile mobile app on an iOS device allows you to browse videos and photos stored on the TS-470 Pro and play on a TV via AirPlay-enabled devices such as Apple TV. You can also install QAirplay app, available in the App Center, on the TS-470 Pro to steam your media contents directly on Apple TV, bypassing your mobile device thus saving the energy of your mobile device. Furthermore, the TS-470 Pro can be used as a PLEX media server to stream your content to any Smart TV or PLEX clients, such as smartphones and tablets.","https://images.icecat.biz/img/norm/high/20773067-7959.jpg|https://images.icecat.biz/img/gallery/19565911_5234.jpg|https://images.icecat.biz/img/gallery/20773103_1471.jpg|https://images.icecat.biz/img/gallery/19565911_7521.jpg|https://images.icecat.biz/img/gallery/20773103_143.jpg|https://images.icecat.biz/img/gallery/19565911_348.jpg|https://images.icecat.biz/img/gallery/20773103_7019.jpg","3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875","||||||","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 16 TB","Number of storage drives installed: 4","Number of storage drives supported: 4","Installed storage drive type: HDD","Supported storage drive types: HDD & SSD","Storage drive capacity: 4 TB","Storage drive interface: Serial ATA II, Serial ATA III","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 0, 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Supported file systems: ext3, ext4, FAT32, HFS+, NTFS","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-3220","Processor frequency: 3,3 GHz","Processor generation: 3rd gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor cache: 3 MB","L3 cache: 3 MB","Bus type: DMI","CPU configuration (max): 1","CPU multiplier (bus/core ratio): 33","ECC supported by processor: Yes","PCI Express configurations: 1x16, 2x8","PCI Express slots version: 2.0","Processor cache type: Smart Cache","Processor codename: Ivy Bridge","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor package size: 37.5 x 37.5 mm","Processor series: Intel Core i3-3200 Desktop Series","Processor socket: LGA 1155 (Socket H2)","System bus rate: 5 GT/s","Tcase: 65,3 °C","Thermal Design Power (TDP): 55 W","On-board graphics card model: Intel® HD Graphics 2500","Maximum internal memory supported by processor: 32 GB","Memory bandwidth supported by processor (max): 25,6 GB/s","Conflict-Free processor: Yes","Memory","Internal memory: 2 GB","Memory slots: 2","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Data link protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","eSATA ports quantity: 2","HDMI ports quantity: 1","Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","On-board graphics card ID: 0x152","Number of displays supported (on-board graphics): 3","Design","Chassis type: Tower","Cooling type: Active","Product colour: Black, Grey","Number of fans: 2 fan(s)","Fan diameter: 9 cm","Drive bay locking: Yes","LED indicators: Yes","Built-in display: Yes","Display type: LCD","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Type: NAS","Device class: Home & Home Office","Backup function: Yes","Backup features: Cloud, iSCSI LUN","Buzzer: Yes","Multilingual support: Yes","Web-based management: Yes","MAC address filtering: Yes","Access Control List (ACL): Yes","Reset button: Yes","On/off switch: Yes","Software","Operating system installed: QNAP Turbo System","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Other operating systems supported: Android","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 250 W","Number of power supply units: 1","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Fan voltage: 12 V","Weight & dimensions","Width: 180 mm","Depth: 235 mm","Height: 177 mm","Packaging content","Cables included: AC, LAN (RJ-45)","Quick installation guide: Yes","Processor special features","Embedded options available: Yes","Enhanced Intel SpeedStep Technology: Yes","Execute Disable Bit: Yes","Idle States: Yes","Intel 64: Yes","Intel Enhanced Halt State: Yes","Intel Fast Memory Access: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: Yes","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 0,00","Intel Trusted Execution Technology: No","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Quick Sync Video Technology: Yes","Intel® Secure Key: No","Intel® Turbo Boost Technology: No","Intel® Wireless Display (Intel® WiDi): Yes","Thermal Monitoring Technologies: Yes","Thermal solution specification: PCG 2011C","Memory channels supported by processor: Dual","Memory types supported by processor: DDR3-SDRAM","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Digital Living Network Alliance (DLNA) certified: Yes","Processor ARK ID: 65693"