"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140"
"","","24482266","","MSI","PROBOX130 2BT-001EU","24482266","","PCs/Workstations","153","Nightblade","","ProBox130 2BT","20240307153452","ICECAT","1","43781","https://images.icecat.biz/img/norm/high/24482265-8963.jpg","1024x819","https://images.icecat.biz/img/norm/low/24482265-8963.jpg","https://images.icecat.biz/img/norm/medium/24482265-8963.jpg","https://images.icecat.biz/thumbs/24482265.jpg","","","MSI Nightblade ProBox130 2BT Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black","Intel Celeron J1900 (2M Cache, up to 2.42 GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics, ODD, Gigabit Ethernet, 300W, 7.8kg, Windows 8.1","MSI Nightblade ProBox130 2BT, 2 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD-RW, Windows 8.1","MSI Nightblade ProBox130 2BT. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product colour: Black","PROBOX130 2BT\n- Windows 8.1;\n- Support Intel® Bay-trail platform, up to 10W CPUs;\n- Easy Assembling Storage bay;\n- Military class 4;\n- Low noise level;\n- Flexible Extension ports;\n- USB 3.0 (10x faster than USB 2.0), high speed transfer of digital files;\n- 80 PLUS Power supply.\n\nMini-ITX platform with last SoC process\nMini-ITX platform with last SoC process.\n\nFriendly upgrade your storage\nThe ProBox130 is designed for users and commercial enterprises that require a easy to install storage bay for 5.25’’ ODD and 3.5’’ HDD together. When the case is opened, it can again be easily fixed with its custom designed latch. The storage housing can be released without loosening screws.\n\nSufficient Internal Extensional Ports\nMSI ProBox130 still provides plenty of internal extensional ports, including a PCI-Ex16, a PCI-E and two PCI slots. Besides that, the PCI-E port enables the user to install the latest 801.11ac WiFi module, meeting the needs of both commercial and entertainment applications.\n\nLow noise level\nThe ProBox130 with low-noise design, the noise level located near the breathing, it can provide a high level and quiet office environment for customers who very care the quiet.\n\nMilitary Class 4 Components\nThe ProBox130 are equipped with highly-stable and high-quality military-grade parts and components which provide excellent stability, it a most important factor for commercial customer.","https://images.icecat.biz/img/norm/high/24482265-8963.jpg|https://images.icecat.biz/img/gallery/24482265_3678.jpg|https://images.icecat.biz/img/gallery/24482266_3137.jpg","1024x819|1024x819|1024x819","||","","","","","","","","","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor: J1900","Processor frequency: 2 GHz","Processor number of cores: 4","Processor threads: 4","Processor boost frequency: 2.42 GHz","Processor socket: BGA 1170","Processor cache: 2 MB","Processor cache type: L2","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Celeron Processor J1000 series for Desktop","Processor codename: Bay Trail","Thermal Design Power (TDP): 10 W","Tjunction: 105 °C","PCI Express slots version: 2.0","Maximum number of PCI Express lanes: 4","PCI Express сonfigurations: 1x4","Number of processors installed: 1","Stepping: B3","Maximum internal memory supported by processor: 8 GB","Memory types supported by processor: DDR3L-SDRAM","Memory clock speeds supported by processor: 1333 MHz","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD-RW","Storage media: HDD","Number of storage drives installed: 1","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive rotational speed: 5400 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 688 MHz","On-board graphics card dynamic frequency (max): 854 MHz","Number of displays supported (on-board graphics): 2","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","DC-in jack: Yes","Design","Chassis type: Desktop","Product colour: Black","Placement supported: Horizontal/Vertical","Water cooling system: No","Performance","Product type: PC","Audio system: Realtek ALC887","Software","Operating system installed: Windows 8.1","Drivers included: Yes","Trial software: MS Office 2013, Anti-Virus","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Thermal Monitoring Technologies: No","Intel Stable Image Platform Program (SIPP): No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 25 X 27 mm","Processor code: SR1SC","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 0.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 78867","Intel® Smart Response Technology: No","Intel® Rapid Start Technology: No","Intel Turbo Boost Technology: No","Intel Smart Connect Technology: No","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: Yes","Intel My WiFi Technology: No","Intel Identity Protection Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: Yes","Energy Management","Power supply: 300 W","Weight & Dimensions","Width: 101.7 mm","Depth: 392.4 mm","Height: 339.7 mm","Weight: 7.8 kg","Packaging Content","Display included: No","Mouse included: No","Keyboard included: No","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1"