"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100" "","","24481539","","ASUS","90NK01A1-M00320","24481539","","Tablets","897","MeMO Pad","7","ME70C","20240307153452","ICECAT","1","70367","https://images.icecat.biz/img/norm/high/23133242-6405.jpg","500x389","https://images.icecat.biz/img/norm/low/23133242-6405.jpg","https://images.icecat.biz/img/gallery_mediums/img_23133242_medium_1483438965_0342_15232.jpg","https://images.icecat.biz/thumbs/23133242.jpg","","","ASUS MeMO Pad 7 ME70C Intel Atom® 8 GB 17,8 cm (7"") 1 GB Wi-Fi 4 (802.11n) Android Black","Intel Atom Z2520 (1.20 GHz), 1GB RAM, 8GB Flash, 2.0/0.3MP, WLAN 802.11 b/g/n, Bluetooth 4.0, Android 4.3","ASUS MeMO Pad 7 ME70C, 17,8 cm (7""), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black","ASUS MeMO Pad 7 ME70C. Display diagonal: 17,8 cm (7""), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 275 g. Operating system installed: Android. Product colour: Black","Introducing the ASUS MeMO Pad 7\nThe ASUS MeMO Pad 7 was created for those looking for a value tablet. The 7-inch MeMO Pad 7 punches well above its weight, boasting features and specifications more commonly found on tablets.\n\nThe next generation interface for ASUS smart devices\nThe ASUS ZenUI improves on your smart device experience, giving you a brand new user interface that features over 200 upgrades and enhancements over the standard Android operating system.\n\nPerformance\nSmooth computing performance\nASUS MeMO Pad's powerful Intel dual-core processor can easily handle multiple tasks and deliver an immersive entertainment experience.\n\nDesign\nCombining incredible design with ease of use\nThe ASUS MeMO Pad 7 combines a beautiful glossy cover with a vivid 1024 x 600 display, to create a device you'll want to show off. The ASUS MeMO Pad 7 punches well above its weight, boasting features and narrow bezel design that comes with great style. ASUS MeMO Pad 7 is great for your daily usage. It also comes two colors: white and black.\n\nCamera\nA new way to cease memorable moments\nExcellent image quality comes from superb technology. ASUS MeMO Pad 7 comes with best technology that combines software and optical design to deliver incredible images. Best of all, it's with you all the time to capture every moment.\n\nAccessory\nIt's a breeze turning your MeMO Pad into an even more portable and capable device. Give it the vibrant cover treatment and get going with greater confidence. Made of durable yet pleasantly soft and reassuring materials, this cover instantly infuses MeMO Pad d with added flexibility.","https://images.icecat.biz/img/norm/high/23133242-6405.jpg|https://images.icecat.biz/img/gallery/23133242_1799.jpg|https://images.icecat.biz/img/gallery/24324475_4913.jpg|https://images.icecat.biz/img/gallery/24324475_5318.jpg|https://images.icecat.biz/img/gallery/23133242_2641.jpg|https://images.icecat.biz/img/gallery/23133242_9974.jpg|https://images.icecat.biz/img/gallery/24324475_6115.jpg|https://images.icecat.biz/img/gallery/24324475_8215.jpg","500x389|500x348|404x600|375x600|500x279|500x279|323x600|343x600","|||||||","","","","","","","","","Display","Display diagonal: 17,8 cm (7"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Touch technology: Multi-touch","Processor","Processor manufacturer: Intel","Processor family: Intel Atom®","Processor model: Z2520","Processor frequency: 1,2 GHz","Processor cores: 2","Processor threads: 4","Processor cache: 1 MB","Processor cache type: Smart Cache","Conflict-Free processor: Yes","Graphics & IMC lithography: 32 nm","Processor code: SR161","Processor lithography: 32 nm","Processor operating modes: 32-bit","Processor package size: 14 x 14 mm","Stepping: B1","Supported instruction sets: SSE2, SSE3, SSSE3","Tjunction: 90 °C","Thermal Monitoring Technologies: Yes","UART: Yes","Memory","Internal memory: 1 GB","Storage","Internal storage capacity: 8 GB","Card reader integrated: Yes","Storage media: Flash","Compatible memory cards: MicroSD (TransFlash)","Maximum memory card size: 64 GB","Graphics","Graphics card family: Intel","Audio","Built-in speaker(s): Yes","Built-in microphone: Yes","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 2 MP","Front camera: Yes","Rear camera: Yes","Video recording: Yes","Video recording modes: 720p","Front camera resolution (numeric): 0,3 MP","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ports & interfaces","Micro-USB 2.0 ports quantity: 1","Microphone in: No","Combo headphone/mic port: Yes","Headphone out: No","Design","Form factor: Slate","Product colour: Black","Device type: Mobile tablet","Performance","Position location: Yes","GLONASS: Yes","GPS (satellite): Yes","Software","Platform: Android","Operating system installed: Android","Operating system version: 4,3","Processor special features","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Idle States: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Enhanced Halt State: Yes","Intel Smart Idle Technology: Yes","Intel Smart Idle Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Physical Address Extension (PAE): 32 bit","Battery","Battery technology: Lithium Polymer (LiPo)","Battery capacity: 12,2 Wh","Battery life (max): 8 h","Weight & dimensions","Width: 192 mm","Depth: 110 mm","Height: 12,5 mm","Weight: 275 g","Packaging content","Keyboard included: No","AC adapter included: Yes","Manual: Yes","Warranty card: Yes","Other features","Processor socket: FC-MB4760","Wi-Fi: Yes","Processor ARK ID: 75203","Features","Images Type Map:
"