"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161"
"","","24478658","","Acer","DT.SQYEG.211","24478658","","PCs/Workstations","153","Predator","G3","G3-605","20240308090754","ICECAT","","12289","https://images.icecat.biz/img/gallery/28516960_8515.jpg","2579x3771","https://images.icecat.biz/img/gallery_lows/28516960_8515.jpg","https://images.icecat.biz/img/gallery_mediums/28516960_8515.jpg","https://images.icecat.biz/img/gallery_thumbs/28516960_8515.jpg","","","Acer Predator G3-605 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 760 Windows 8.1 Tower PC Black, Red","Intel Core i7-4790 (8M Cache, up to 4.00 GHz), 16GB DDR3 1600MHz, 2TB SATA 7200rpm, NVIDIA GeForce GTX 760 1.5GB GDDR5, DVD±RW, Gigabit Ethernet, 500W, Windows 8.1 64-bit","Acer Predator G3-605, 3.6 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 8.1","Acer Predator G3-605. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC","Extreme gaming power\nDominate the landscape! Your gaming passion grows brighter with the Predator G Series, extending its long heritage of take-no-prisoners performance and equally aggressive design. Exult in the power to extend your creativity, as you devise skilful strategies and accelerate your moves. Plus, the Predator powers all your entertainment, and your media lives in AcerCloud.\n\nBattle!\nIt’s in the pedigree: Your Predator is geared for extreme gaming. The menacing lights and belligerent black and orange colours show it's ready to rage. And so are you, armed with the brawn of Intel® Core™ i7,[1] up to 32 GB of DDR3,[1] and frame-dominating discrete graphics. Your attacks will be devastating, your defences untouchable.\n\nClang!\nLeap into Full HD action with available NVIDIA® 3D Vision and NVIDIA® PhysX® support,[1] flaunting your Predator’s high-def 3D visuals and supreme graphics performance. The clang of swords and the roar of explosions become even more authentic with the G Series’ embedded HD audio with 5.1-channel surround.[1] Ahh… the sights and sounds of victory!\n\nExpand!\nThe Predator G Series expands to meet your imagination. Easy-swap bays provide expandability of up to four hard drives and a total 12 TB of storage — room for your entire game collection. Even in the heat of battle, you will keep your cool, thanks to your machine's intelligent airflow design and available liquid cooling.[1]\n\nRelax.\nAfter the fight, relax with the best in HD entertainment. Blu-ray™[1] and HDMI®-out let you enjoy a home theatre experience on your giant screen with superior audio and visuals. Media transfers blaze across with USB 3.0, and AcerCloud enables anytime, anywhere access to all your data on all your devices, even across multiple operating systems.\n\n[1] Specifications vary depending on model.","https://images.icecat.biz/img/gallery/28516960_8515.jpg|https://images.icecat.biz/img/gallery/20495475_2286.jpg|https://images.icecat.biz/img/gallery/20495475_8945.jpg|https://images.icecat.biz/img/gallery/20495475_4216.jpg|https://images.icecat.biz/img/gallery/20495475_9323.jpg|https://images.icecat.biz/img/gallery/20495475_2345.jpg|https://images.icecat.biz/img/gallery/21695358_5302.jpg","2579x3771|2642x3989|3189x3744|3506x3846|3447x3767|3598x3814|2579x3771","||||||","","","","","","","","","","","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor: i7-4790","Processor frequency: 3.6 GHz","Processor generation: 4th gen Intel® Core™ i7","Processor number of cores: 4","Processor threads: 8","Processor boost frequency: 4 GHz","Processor socket: LGA 1150 (Socket H3)","Processor cache: 8 MB","Processor cache type: Smart Cache","System bus data transfer rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core i7-4700 Desktop series","Processor codename: Haswell","Thermal Design Power (TDP): 84 W","Tcase: 72.72 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25.6 GB/s","ECC supported by processor: No","Memory","Internal memory: 16 GB","Memory, maximum: 32 GB","Internal memory type: DDR3-SDRAM","Memory slots: 4x SO-DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 2 TB","Optical drive: DVD±RW","Storage media: HDD","Number of storage drives installed: 1","Number of HDDs installed: 1","Hard drive capacity: 2 TB","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Hard drive size: 3.5""","Card reader integrated: Yes","Compatible memory cards: SD, SDHC, SDXC","Graphics","Discrete graphics card: Yes","On-board graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 760","On-board graphics card model: Intel® HD Graphics 4600","Discrete graphics card memory: 1.5 GB","Discrete graphics memory type: GDDR5","Number of discrete graphics cards: 1","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1200 MHz","Maximum on-board graphics card memory: 1.024 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x412","Graphics card Open GL support: Yes","Network","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Design","Form factor: Tower","Product colour: Black, Red","Placement supported: Vertical","Performance","Product type: PC","Market positioning: Gaming","Chipset: Intel® B85","Audio output channels: 5.1 channels","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Processor special features","Intel® Small Business Advantage (Intel® SBA): No","Intel Wireless Display (WiDi) Technology: Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel AES New Instructions: Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: Yes","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR1QF","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013D","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 80806","Intel® Smart Response Technology: No","Intel® Rapid Start Technology: No","Intel Turbo Boost Technology: 2.0","Intel Smart Connect Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel My WiFi Technology: Yes","Intel Identity Protection Technology: Yes","Intel Anti-Theft Technology: Yes","Conflict-Free processor: Yes","Power","Power supply: 500 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Weight & dimensions","Width: 180 mm","Depth: 430 mm","Height: 438 mm","Weight: 15 kg","Packaging content","Display included: No","Cables included: AC","Manual: Yes","Other features","Optical drives quantity: 1"