"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15"
"","","24478046","","PanzerGlass","1500","24478046","5711724015007","Tablet Screen Protectors","8921","","","Screen protector Samsung Galaxy Tab 4 7""","20230418092549","ICECAT","1","50956","https://images.icecat.biz/img/norm/high/24478046-8878.jpg","2362x2362","https://images.icecat.biz/img/norm/low/24478046-8878.jpg","https://images.icecat.biz/img/norm/medium/24478046-8878.jpg","https://images.icecat.biz/thumbs/24478046.jpg","","","PanzerGlass 1500 tablet screen protector Samsung 1 pc(s)","Glass screen protector, Galaxy Tab 4 7""","PanzerGlass 1500, 17.8 cm (7""), 1 pc(s)","PanzerGlass 1500. Maximum screen size: 17.8 cm (7""), Brand compatibility: Samsung, Compatibility: Galaxy Tab 4 7"". Quantity per pack: 1 pc(s)","PANZERGLASS:\n- Genuine tempered glass\n- Easy to apply\n- Resistant to impacts\n- Resistant to scratching\n- Rounded edges\n- Fingerprint-resistant\n- Does not splinter upon breaking\n- Alcohol wipes\n- Microfibre cloth\n- Dust-remover sticker\n\nPanzerGlass is thin and shatter-proof screen protection made of specially tempered glass.\n\nWith a breaking strength that is nine times greater than ordinary glass, and a scratch-resistant surface, the original PanzerGlass is the ultimate protective glass for mobile devices. The specially designed PanzerGlass is only 0.4 mm thick and fits perfectly onto the device. With rounded corners and edges, the protective glass is also extra resistant to destructive impacts and shocks to the display's most vulnerable areas. The original PanzerGlass is distinguished by the following qualities:\n\nOleophobic coating\nThe protective glass is coated with an oleophobic coating which, besides being resistant to fingerprints and dirt, also gives the glass an attractive touch 'n' feel.\n\nTransparency\nThe original PanzerGlass has the highest attainable level of transparency, which means it provides perfect sharpness and colour reproduction.\n\n100% tactile sensitivity\nPanzerGlass maintains 100% the same tactile sensitivity as the device's own screen.\n\nShatter-proof glass\nThe glass is shatter-proof and therefore can't break into sharp pieces. This ensures a high level of safety and minimizes the risk of damage to both the owner and the device.","https://images.icecat.biz/img/norm/high/24478046-8878.jpg","2362x2362","","","","","","https://www.youtube.com/watch?v=2E1HmULdZ54&feature=youtu.be","","","","","","Features","Brand compatibility: Samsung","Compatibility: Galaxy Tab 4 7""","Maximum screen size: 17.8 cm (7"")","Protection features: Scratch resistant","Product colour: Transparent","Fingerprint resistant: Yes","Easy to apply: Yes","Easy to remove: Yes","Easy to clean: Yes","Weight & Dimensions","Thickness: 0.4 mm","Packaging Content","Quantity per pack: 1 pc(s)","Cleaning cloth: Yes"