"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","24477640","","DELL","A7485895","24477640","0636430073118|636430073118|0636430073125|636430073125","KVM Switches","282","","","DAV2108","20240314174646","ICECAT","1","292403","https://images.icecat.biz/img/gallery/24477640_9936922179.jpg","500x223","https://images.icecat.biz/img/gallery_lows/24477640_9936922179.jpg","https://images.icecat.biz/img/gallery_mediums/24477640_9936922179.jpg","https://images.icecat.biz/img/gallery_thumbs/24477640_9936922179.jpg","","","DELL DAV2108 KVM switch Rack mounting Silver","8 x KVM, 4 x USB, silver","DELL DAV2108, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 1U, Silver","DELL DAV2108. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Security algorithms: 3DES, AES, DES. Maximum resolution: 1600 x 1200 pixels. Product colour: Silver, Rack capacity: 1U. Weight: 3 kg","- Add a digital channel via a physical hardware key;\n- 1 local user users;\n- Local console USB;\n- Widescreen support;\n- Hi-res to 1600×1200 (standard) and 1680×1050 (widescreen);\n- ACI support for cascading up to 256 servers;\n- Dell ReadyRails mounting interface.\n\nOverview\nThe Dell Analog KVM switches, engineered by Avocent, are ideally suited for environments where remote access is not required but maximum security is essential. The Analog Server Console Switch is an excellent choice where real-time video and mouse response are required. Its responsiveness is not impacted by the need to digitize and transmit video frames, mouse and keystroke events. For high resolution requirements of a Network Operation Center, the Server Console switches can support resolutions of up to 1600×1200 and widescreen resolutions of up to 1680×1050.\n\nThe Analog KVM Server Console Switches provide flexibility to customers who may want to implement remote access in the future, but who are not ready to make that commitment at the time of purchase. The digital capabilities of the Server Console Switch are ‘unlocked’ by plugging the Dell Remote Access Key into any one of the USB ports of the rear of the switch. With the Dell Remote Access Key installed, one authenticated digital user can remotely manage any one of the servers connected to the Server Console Switch over a TCP/IP network with support for DES, 3DES, AES or 128-bit SSL encryption of both KVM and Virtual Media sessions over a single IP address.","https://images.icecat.biz/img/gallery/24477640_9936922179.jpg","500x223","","","","","","","","","","Ports & interfaces","Keyboard port type: USB","Mouse port type: USB","Video port type: VGA","VGA (D-Sub) ports quantity: 1","USB 2.0 ports quantity: 4","USB connector type: USB Type-A","Console port: USB","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 8","Security algorithms: 3DES, AES, DES","Performance","Maximum resolution: 1600 x 1200 pixels","Design","Rack mounting: Yes","Product colour: Silver","Rack capacity: 1U","LED indicators: Yes","Display","Built-in display: No","Weight & dimensions","Weight: 3 kg","Logistics data","Harmonized System (HS) code: 85176200"