"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181"
"","","24477607","","DELL","3531-9768","24477607","","Laptops","151","Inspiron","3000","3531","20240307153452","ICECAT","1","19263","https://images.icecat.biz/img/norm/high/23059911-4038.jpg","1024x1024","https://images.icecat.biz/img/norm/low/23059911-4038.jpg","https://images.icecat.biz/img/norm/medium/23059911-4038.jpg","https://images.icecat.biz/thumbs/23059911.jpg","","","DELL Inspiron 3531 Intel® Celeron® N2830 Laptop 39,6 cm (15.6"") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black","15.6"" (1366 x 768, LED), Intel Celeron N2830, 4GB (DDR3L), 500GB (HDD), Intel HD Graphics, Windows 8.1 (64 bit, Bing), 802.11 b/g/n, 1 x HDMI, 2 x USB 2.0, 2.15 kg","DELL Inspiron 3531, Intel® Celeron®, 2,16 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","DELL Inspiron 3531. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2,15 kg","Designed for easy travel\nThe Inspiron 15 starts at about 1"" thin, so it slips easily into a travel bag for when you’re on the move. Its textured lid and palm rest help you get a grip on things.\n\nAffordable performance\nMultitask on a budget\nWith quick, efficient Intel® Celeron® processors and Windows 8.1 apps, Bing Smart Search and more, you can turn around tasks easily, whether you’re online or offline.\n\nCharge ahead\nStay powered up long enough to skip the in-flight movie, polish your presentation or drift off to your favorite music with up to 6.25 hours of battery life.2\n\nAdd it up\nA 10-key numeric keypad makes managing spreadsheets and balancing budgets a breeze.\n\nEnhanced viewing\nBeautiful display: Get lost in this stunning 15.6"" HD WLED screen with 1366x768 resolution and the high-contrast provided by Truelife technology.\n\nHuge hard drive: Pack hours of TV shows, music and movies on the available 500GB hard drive.\n\nReader at the ready: Can’t find your camera cables? Just upload media files right from your camera’s card with a built-in 4-in-1 media card reader.\n\nPractical ports: Connect to an HDTV or HD monitor with an HDMI 1.4 port for an even bigger home theater experience. Or join MP3 players, cameras, external drives and more with its two available USB 2.0 ports. Please note, the Inspiron 15 has no optical drive, Ethernet port or Bluetooth connectivity.\n\nDesigned for the real world — because that's where life happens.\nWe want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.\n\nTurn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.\n\nEverything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.\n\nKeys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.\n\nButtoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes.\n\nTwist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.\n\nAlways a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.","https://images.icecat.biz/img/norm/high/23059911-4038.jpg|https://images.icecat.biz/img/gallery/24477607_8843.jpg|https://images.icecat.biz/img/gallery/24477607_4717.jpg|https://images.icecat.biz/img/gallery/24477607_3315.jpg|https://images.icecat.biz/img/gallery/24477607_1933.jpg|https://images.icecat.biz/img/gallery/24477607_2840.jpg|https://images.icecat.biz/img/gallery/24477607_4373.jpg|https://images.icecat.biz/img/gallery/24477607_2136.jpg","1024x1024|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500|1500x1500","|||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","LED backlight: Yes","Native aspect ratio: 16:9","Pixel pitch: 0,252 x 0,252 mm","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: N2830","Processor frequency: 2,16 GHz","Processor cores: 2","Processor threads: 2","Processor boost frequency: 2,41 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Celeron Processor N2000 Series for Mobile","Processor codename: Bay Trail","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 7,5 W","Scenario Design Power (SDP): 4,5 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express configurations: 1x4","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: No","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Hard drive size: 2.5""","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), SD, SDHC","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 313 MHz","On-board graphics card burst frequency: 750 MHz","On-board graphics card dynamic frequency (max): 750 MHz","Audio","Audio system: MaxxAudio","Number of built-in speakers: 2","Speakers manufacturer: Waves","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0,92 MP","Front camera resolution: 1280 x 720 pixels","Video capturing speed: 30 fps","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: No","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","HDMI ports quantity: 1","DVI port: No","S/PDIF out port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Jenis lubang pengisian: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Total number of SATA connectors: 2","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Software","Operating system installed: Windows 8.1","Operating system architecture: 64-bit","Trial software: Microsoft Office","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel Smart Connect Technology: Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Secure Key: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 25 x 27 mm","Processor code: SR1W4","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Smart Connect Technology version: 1,00","Intel Identity Protection Technology version: 0,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 81071","Conflict-Free processor: Yes","Battery","Battery capacity: 40 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 4","Battery voltage: 14,8 V","Battery recharge time: 4 h","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3,34 A","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Yes","Password protection: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 10 - 95%","Operating altitude: -15,20 - 3048 m","Non-operating altitude: -15,20 - 10668 m","Operating shock: 110 G","Non-operating shock: 160 G","Operating vibration: 0,66 G","Non-operating vibration: 1,30 G","Weight & dimensions","Weight: 2,15 kg","Width: 376 mm","Depth: 259 mm","Height: 25,3 mm","Packaging content","Manual: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","Maximum internal memory (64-bit): 4 GB","Intel® Virtualization Technology (Intel® VT): VT-x","Intel segment tagging: Home office"