"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146"
"","","24457419","","HP","J4B18EA#ABD#*APACK*","24457419","","PCs/Workstations","153","ProDesk","400","400 G2 MT","20240307153452","ICECAT","","72586","https://images.icecat.biz/img/norm/high/20832844-7971.jpg","400x400","https://images.icecat.biz/img/norm/low/20832844-7971.jpg","https://images.icecat.biz/img/gallery_mediums/img_20832844_medium_1482573109_1792_6564.jpg","https://images.icecat.biz/thumbs/20832844.jpg","","","HP ProDesk 400 G2 MT Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black","Intel Core i3-4150T (3.5GHz, 3MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB SATA 7200 rpm, SuperMulti DVD-RW, Intel HD Graphics 4400, Windows 7 Professional 64 / Windows 8.1 Pro 64","HP ProDesk 400 G2 MT, 3,5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional","HP ProDesk 400 G2 MT. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC","Grow your business with the HP ProDesk 400 G2 MT equipped with the tools you need for everyday business.\n\nFeatures\n\nWindows 8.1 Pro or other operating systems available\n\nConfigurations for today and tomorrow.\n- Meet your needs and your budget with a reasonably priced business desktop with optional bundled displays ready for expansion and upgrades.\n\nDesigned with work in mind.\n- The newly designed HP ProDesk 400 G2 MT provides easy access to components through the tool-less chassis, front USB 3.0 ports for quick connections and support for legacy ports to support your business.\n\nPerform at the speed of work.\n- Enjoy the business ready performance of the 4th generation Intel® Core™ processors3 equipped with a powerful chipset, processor support and robust memory.\n\nSafeguard data and devices.\n- Help keep sensitive data secure with comprehensive security features like HP Client Security4 and HP BIOS Protection.\n\nFeatures\n- Guard your data, device and identity with HP Client Security.\n- HP BIOS Protection’s5 automated recovery restores a copy of the BIOS from a partition on the hard drive if crisis strikes.\n- Rest easy with a ProDesk that endures 115,000 hours of testing to help ensure reliability in the most demanding work environments.\n- Rest easy and work confidently with dependable support options including a parts/labor/on-site limited warranty6 and parts availability for up to 5 years.\n- Optional HP Care Pack with Accidental Damage Protection helps you avoid out-of-pocket repair or replacement costs and delivers service right to your door.\n- Relax. You’re backed by expert support when you extend and expand beyond your standard limited warranty with optional HP Care Packs.\n- Easily share your internet connection with devices or colleagues to get productive fast.8\n- Start up in an instant, quickly switch between applications, and manage files with the quick and fluid Windows 8.1.","https://images.icecat.biz/img/norm/high/20832844-7971.jpg|https://images.icecat.biz/img/gallery/img_24457417_high_1472638729_791_26430.jpg|https://images.icecat.biz/img/gallery/img_24457417_high_1472638729_0399_26430.jpg|https://images.icecat.biz/img/gallery/img_24457417_high_1472638729_3988_26430.jpg","400x400|400x400|400x400|400x400","|||","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-4150","Processor frequency: 3,5 GHz","Processor generation: 4th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor socket: LGA 1150 (Socket H3)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus rate: 5 GT/s","Bus type: DMI","FSB Parity: No","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Core i3-4100 Desktop series","Processor codename: Haswell","Thermal Design Power (TDP): 54 W","Tcase: 72 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors installed: 1","Stepping: C0","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Yes","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 2x DIMM","Memory clock speed: 1600 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","Storage media: HDD","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive interface: SATA","Hard drive speed: 7200 RPM","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4400","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","Maximum on-board graphics card memory: 1,024 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x41E","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","VGA (D-Sub) ports quantity: 1","DVI port: Yes","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Design","Chassis type: Micro Tower","Product colour: Black","Country of origin: China","Performance","Product type: PC","Motherboard chipset: Intel® H81","Audio system: DTS Sound+","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 8.1 Pro","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2","Processor code: SR1PJ","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 22 nm","Thermal solution specification: PCG 2013C","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 0,00","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 77486","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Quick Sync Video Technology: Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: Yes","Power","Power supply: 180 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 165 mm","Depth: 358,8 mm","Height: 355 mm","Weight: 6,5 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Optical drives quantity: 1","Intel segment tagging: Enterprise, Small Business"