"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163" "","","24457041","","Lenovo","57330910","24457041","","All-in-One PC's/workstations","2282","IdeaCentre","C","C560","20240307153452","ICECAT","","23262","https://images.icecat.biz/img/norm/high/22174997-435.jpg","3502x4134","https://images.icecat.biz/img/norm/low/22174997-435.jpg","https://images.icecat.biz/img/norm/medium/22174997-435.jpg","https://images.icecat.biz/thumbs/22174997.jpg","","","Lenovo IdeaCentre C560 Intel® Core™ i3 i3-4150T 58,4 cm (23"") 1920 x 1080 Pixels Touchscreen Alles-in-één-pc 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wit","","Lenovo IdeaCentre C560, 58,4 cm (23""), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1","Lenovo IdeaCentre C560. Type product: Alles-in-één-pc. Beeldschermdiagonaal: 58,4 cm (23""), HD type: Full HD, Resolutie: 1920 x 1080 Pixels, Touchscreen. Processorfamilie: Intel® Core™ i3, Frequentie van processor: 3 GHz. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 1 TB, Opslagmedia: HDD. Ingebouwde camera. Soort optische drive: DVD-RW. Inclusief besturingssysteem: Windows 8.1. Kleur van het product: Wit","","https://images.icecat.biz/img/norm/high/22174997-435.jpg|https://images.icecat.biz/img/gallery/22174997_1647.jpg|https://images.icecat.biz/img/gallery/22174997_4131.jpg|https://images.icecat.biz/img/gallery/22174997_1703.jpg|https://images.icecat.biz/img/gallery/22174997_7786.jpg|https://images.icecat.biz/img/gallery/22174997_8505.jpg|https://images.icecat.biz/img/gallery/22174997_3744.jpg|https://images.icecat.biz/img/gallery/22174997_3017.jpg","3502x4134|4126x4134|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","|||||||","","","","","","","","","Beeldscherm","Beeldschermdiagonaal: 58,4 cm (23"")","Resolutie: 1920 x 1080 Pixels","Touchscreen: Ja","HD type: Full HD","Volledige HD: Ja","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Processor","Processorfamilie: Intel® Core™ i3","Processorfabrikant: Intel","Processormodel: i3-4150T","Frequentie van processor: 3 GHz","Processorgeneratie: Vierde generatie Intel® Core™ i3","Aantal processorkernen: 2","Processor aantal threads: 4","Processor cache: 3 MB","Processor cache type: Smart Cache","Systeembus: 5 GT/s","64-bit computing: Ja","Thermal Design Power (TDP): 35 W","PCI Express slots versie: 3.0","Processor socket: LGA 1150 (Socket H3)","Processor lithografie: 22 nm","Processor operating modes: 32-bit, 64-bit","Stepping: C0","Bus type: DMI2","Codenaam processor: Haswell","Processorserie: Intel Core i3-4100 Desktop series","FSB Parity: Nee","Maximaal aantal PCI Express-lijnen: 16","PCI Express configuraties: 1x16, 2x8, 1x8+2x4","Processorcode: SR1PG","Tcase: 66,4 °C","Maximaal intern geheugen ondersteund door processor: 32 GB","Conflictvrije processor: Ja","Geheugentypen ondersteund door processor: DDR3-SDRAM, DDR3L-SDRAM","Klokgeheugen-snelheden ondersteund door processor: 1333,1600 MHz","Geheugenbandbreedte ondersteund door de processor ( max): 25,6 GB/s","Geheugenkanalen ondersteund door processor: Dual","ECC ondersteund door processor: Ja","Voltage geheugen ondersteund door processor: 1,5 V","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 8 GB","Intern geheugentype: DDR3-SDRAM","Geheugenslots: 2","Geheugen slots type: SO-DIMM","Kloksnelheid geheugen: 1600 MHz","Geheugenlayout: 1 x 4 GB","Opslagmedia","Totale opslagcapaciteit: 1 TB","Opslagmedia: HDD","Soort optische drive: DVD-RW","Aantal storage drives geïnstalleerd: 1","Het aantal geïnstalleerde HDD's: 1","HDD interface: SATA","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: Geheugenstick, MMC, MS PRO, SD, SDHC, SDXC","Grafisch","Ingebouwde grafische adapter: Ja","On-board graphics adapter model: Intel® HD Graphics 4400","Familie ingebouwde grafische adapter: Intel® HD Graphics","Basisfrequentie ingebouwde grafische adapter: 200 MHz","Graphics on-board -adapter dynamische frequentie (max): 1150 MHz","Maximaal geheugen ingebouwde grafische adapter: 1,74 GB","Aantal displays ondersteund (door on-board grafische adapter): 3","On-board grafische adapter DirectX-versie: 11.1","On-board grafische adapter OpenGL versie: 4.3","On-board grafische adapter ID: 41","Audio","Ingebouwde luidsprekers: Ja","Gemiddeld vermogen: 6 W","Ingebouwde microfoon: Ja","Audiosysteem: Dolby Advanced Audio","Camera","Ingebouwde camera: Ja","Cameraresolutie: 1280 x 720 Pixels","Netwerk","Wifi: Ja","Ethernet LAN: Ja","Bluetooth: Ja","Wi-Fi-standaarden: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth-versie: 4.0","Poorten & interfaces","Aantal USB 2.0-poorten: 4","Aantal poorten USB 3.2 Gen 1 (3.1 Gen 1) Type A: 2","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","Hoofdtelefoonuitgangen: 1","Microfoon, line-in ingang: Ja","Design","Kleur van het product: Wit","Prestatie","Type product: Alles-in-één-pc","Chipset moederbord: Intel® H81","BIOS wachtwoord: Ja","Software","Inclusief besturingssysteem: Windows 8.1","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel® Smart Response Technology: Nee","Intel® Turbo Boost Technology: Nee","Intel® Hyper Threading Technology (Intel® HT Technology): Ja","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Identity Protection Technology (Intel® IPT): Nee","Intel® Anti-Theft Technology (Intel® AT): Nee","Intel® Rapid Start Technology: Nee","Intel® Smart Connect Technology: Nee","Intel® Small Business Advantage (Intel® SBA): Nee","Intel® Wireless Display (Intel® WiDi): Ja","Enhanced Intel SpeedStep Technology: Ja","Intel® Quick Sync Video Technology: Ja","Intel® Clear Video HD Technology (Intel® CVT HD): Ja","Intel® Clear Video-technologie: Nee","Intel® Insider™: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Flex Memory Access: Nee","Intel® Smart Cache: Ja","Intel® AES New Instructions (Intel® AES-NI): Ja","Intel® Trusted Execution Technology: Nee","Intel® Enhanced Halt State: Ja","Intel® VT-x with Extended Page Tables (EPT): Ja","Intel® Demand Based Switching: Nee","Intel® TSX-NI: Nee","Intel® Stable Image Platform Program (SIPP): Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Verpakkingsgrootte processor: 37.5 x 37.5 mm","Ondersteunde instructie sets: AVX 2.0, SSE4.1, SSE4.2","Schaalbaarheid: 1S","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 22 nm","Thermal solution specificatie: PCG 2013A","Intel® Virtualization Technology for Directed I/O (VT-d): Nee","Versie Intel® Stable Image Platform Program (SIPP): 0,00","Intel® Virtualization Technology (VT-x): Ja","Intel® Small Business Advantage (SBA)-versie: 1,00","Versie Intel® TSX-NI: 0,00","Intel® Dual Display Capable Technology: Nee","Intel® FDI Technology: Nee","Intel® Rapid Storage Technology: Nee","Intel® Fast Memory Access: Nee","ARK ID processor: 77487","Energie","AC-adapter, vermogen: 120 W","Gewicht en omvang","Breedte apparaat (met standaard): 574 mm","Diepte apparaat (met standaard): 57 mm","Hoogte apparaat (met standaard): 453 mm","Gewicht (met standaard): 8 kg","Inhoud van de verpakking","Inclusief muis: Nee","Toetsenbord inbegrepen: Nee","Overige specificaties","Opslag schijf-interface: SATA","Autonome modus: Nee","Intel® Virtualization Technology (Intel® VT): VT-x"