"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","24457010","","Gigabyte","GVN730SL2L-00-G","24457010","4719331331238","Graphics Cards","170","","","GV-N730SL-2GL","20221021103210","ICECAT","1","170362","https://images.icecat.biz/img/norm/high/24457010-6971.jpg","1000x1000","https://images.icecat.biz/img/norm/low/24457010-6971.jpg","https://images.icecat.biz/img/norm/medium/24457010-6971.jpg","https://images.icecat.biz/thumbs/24457010.jpg","","","Gigabyte GV-N730SL-2GL NVIDIA GeForce GT 730 2 GB GDDR3","NVIDIA GeForce GT 730 2GB DDR3, 64 bit, 1800 MHz, 4096 x 2160, 300W","Gigabyte GV-N730SL-2GL, GeForce GT 730, 2 GB, GDDR3, 64 bit, 4096 x 2160 pixels, PCI Express x8","Gigabyte GV-N730SL-2GL. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 902 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1800 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x8. Cooling type: Passive","- Powered by NVIDIA GeForce GT 730 GPU;\n- Core Clock: 902MHz;\n- Support PCI Express 2.0 x8 bus interface;\n- Integrated with the first 2048MB DDR3 memory and 64-bit memory interface;\n- Features Dual-link DVI-D / D-sub / HDMI;\n- System power supply requirement: 300W.\n\nSilent Cell\nGIGABYTE rewrites the history of silent cooling to perfect the thermal performance, introducing the exclusive passive thermal design. This stylish heatsink uses the natural air flow in the case to cool down and provides great gaming experience under silent 0dB environment.\n\nUltra Durable 2\nUltra Cooling - Low RDS(on) MOSFET Design\n\nLow Power Loss - Ferrite Core Choke Design\nLonger Life - All-Solid Capacitor Design\n\nGold plated HDMI\nGold plated, durable large contact area connectors have been used for optimum signal transfer between connections","https://images.icecat.biz/img/norm/high/24457010-6971.jpg|https://images.icecat.biz/img/gallery/24457010_2760.jpg|https://images.icecat.biz/img/gallery/24457010_6568.jpg","1000x1000|1000x1000|1000x1000","||","","","","","","","","","Processor","Graphics processor family: NVIDIA","Graphics processor: GeForce GT 730","Maximum resolution: 4096 x 2160 pixels","CUDA: No","Processor frequency: 902 MHz","Parallel processing technology support: Not supported","Maximum analog resolution: 2048 x 1536 pixels","Maximum digital resolution: 4096 x 2160 pixels","FireStream: No","Memory","Discrete graphics card memory: 2 GB","Graphics card memory type: GDDR3","Memory bus: 64 bit","Memory clock speed: 1800 MHz","Ports & interfaces","Interface type: PCI Express x8","HDMI ports quantity: 1","DVI-D ports quantity: 1","VGA (D-Sub) ports quantity: 1","Performance","TV tuner integrated: No","DirectX version: 11.2","Shader model version: No","OpenGL version: 4.4","Dual Link DVI: Yes","PhysX: Yes","HDCP: No","NVIDIA GameWorks VR: No","NVIDIA G-SYNC: No","Design","Cooling type: Passive","Form factor: Half-Height/Half-Length (HH/HL)","Number of slots: 1","Product colour: Silver","Power","Minimum system power supply: 300 W"