"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68"
"","","24456977","","be quiet!","BN235","24456977","4260052183687","Power Supply Units","963","","","Straight Power 10 CM","20240315084012","ICECAT","1","140964","https://images.icecat.biz/img/gallery/24456976_0881.jpg","3000x2000","https://images.icecat.biz/img/gallery_lows/24456976_0881.jpg","https://images.icecat.biz/img/gallery_mediums/24456976_0881.jpg","https://images.icecat.biz/img/gallery_thumbs/24456976_0881.jpg","","","be quiet! Straight Power 10 CM power supply unit 600 W 20+4 pin ATX ATX Black","Straight Power 10 600W CM - OCP/OVP/UVP/SCP/OTP/OPP, ATX 2.4, 100000h, 17ms, FDB","be quiet! Straight Power 10 CM, 600 W, 100 - 240 V, 670 W, 50 - 60 Hz, 8 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V","be quiet! Straight Power 10 CM. Total power: 600 W, AC input voltage: 100 - 240 V, Peak power: 670 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13,5 cm. Width: 160 mm, Depth: 150 mm, Height: 86 mm","World Class Quiet and Efficiency\n\nbe quiet! Straight Power 10 600W CM provides a new level of silent performance for systems that demand whisper-quiet operation without compromising on power quality.\n\nThe superior features are:\n- Virtually inaudible SilentWings® 3 135mm fan with improved fan frame.\n- Big funnel-shaped fan opening of the PSU case induces high airflow intake.\n- 80PLUS® Gold power efficiency (up to 93%).\n- Four high-performance 12V-rails.\n- Power signal stability unmatched in its class.\n- Powerful GPU support with four PCI-Express connectors.\n- Premium 105°C-rated parts enhance stability and reliability.\n- ErP 2014 ready.\n- User-friendly cable management reduces clutter, improves cooling airflow.\n- German product conception, design and quality control.\n\nWhether you’re building a high-performance multi-GPU gaming system, assembling an extraordinarily quiet multimedia PC, or simply seeking a better, quieter upgrade for an existing system, be quiet! Straight Power 10 600W CM is a ‘Best Choice.’","https://images.icecat.biz/img/gallery/24456976_0881.jpg|https://images.icecat.biz/img/gallery/24456976_7203.jpg|https://images.icecat.biz/img/gallery/24456976_0270.jpg|https://images.icecat.biz/img/gallery/24456976_2960.jpg|https://images.icecat.biz/img/gallery/24456976_5614.jpg|https://images.icecat.biz/img/gallery/24456976_0753.jpg","3000x2000|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000","|||||","","","","","","","","","Power","Total power: 600 W","AC input voltage: 100 - 240 V","Peak power: 670 W","AC input frequency: 50 - 60 Hz","Input current: 8 A","Maximum input current (@110V): +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V","Power factor: 0,97","Power Factor Correction (PFC) type: Active","Combined power (+3.3V): 140 W","Combined power (+12V): 576 W","Combined power (+5V): 140 W","Combined power (-12V): 6 W","Combined power (+5Vsb): 15 W","Max output current (+3.3V): 24 A","Max output current (+12V1): 18 A","Max output current (+12V2): 18 A","Max output current (+12V3): 20 A","Max output current (+12V4): 20 A","Max output current (+5V): 24 A","Max output current (-12V): 0,5 A","Max output current (+5Vsb): 3 A","Hold time: 17 ms","Efficiency: 93%","Power protection features: Over current, Over power, Over voltage, Overheating, Short circuit, Under voltage","Ports & interfaces","Motherboard power connector: 20+4 pin ATX","Peripheral (Molex) power connectors (4-pin): 3","Number of SATA power connectors: 9","PCI Express power connectors (6+2 pin): 4","CPU power connector (4+4 pin): Yes","Floppy drive power connector: 1","Floppy disk drive connector: Yes","Cabling type: Semi-Modular","Performance","Purpose: PC","Power supply unit (PSU) form factor: ATX","80 PLUS certification: 80 PLUS Gold","ATX version: 2.4","EPS version: 2.92","Bearing technology: FDB","Mean time between failures (MTBF): 100000 h","Safety: CE, CB, TÜV, FCC, cRUus, cTUVus, BSMI","Design","Product colour: Black","Cooling type: Active","Fan diameter: 13,5 cm","Number of fans: 1 fan(s)","Fan speed: 1500","Weight & dimensions","Width: 160 mm","Depth: 150 mm","Height: 86 mm","Weight: 2,37 kg","Packaging data","Manual: Yes","Package width: 328 mm","Package depth: 248 mm","Package height: 102 mm","Package weight: 2,91 kg","Package type: Box","Technical details","Sustainability certificates: RoHS, ENERGY STAR","Other features","Noise level (silent mode, <30%): 10,6 dB","Noise level (quiet mode, 50%): 10,9 dB","Noise level (full-load mode, 100%): 20,2 dB","Warranty card: Yes"