"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","24456671","","Sony","UWP-D16/K33","24456671","4905524957471","Wireless Microphone Systems","5571","","","UWP-D16","20240314172957","ICECAT","1","11849","https://images.icecat.biz/img/gallery/65742335_5909822834.jpg","1125x1200","https://images.icecat.biz/img/gallery_lows/65742335_5909822834.jpg","https://images.icecat.biz/img/gallery_mediums/65742335_5909822834.jpg","https://images.icecat.biz/img/gallery_thumbs/65742335_5909822834.jpg","http://objects.icecat.biz/objects/mmo_24456671_1557143284_0762_3004.pdf","http://objects.icecat.biz/objects/mmo_24456671_1557143366_284_4394.pdf|http://objects.icecat.biz/objects/mmo_24456671_1557143405_3895_13673.pdf","Sony UWP-D16","UWP-D16, UHF, UTX-B03 belt pack, UTXP03 Plug On, URX-P03 portable receiver, TV-channel 33-41, 566.025-630 MHz, Digital Audio Processing technology","Sony UWP-D16, Lavalier microphone, RF Wireless, Camera mount receiver, Bodypack transmitter, 566.025-630 MHz, 41 channels","Sony UWP-D16. Microphone type: Lavalier microphone, Microphone connectivity: RF Wireless. Receiver type: Camera mount receiver. Transmitter type: Bodypack transmitter. Operating frequency: 566.025-630 MHz, Channels quantity: 41 channels, Signal-to-Noise Ratio (SNR): 96 dB. Battery type: AA","Digital Audio Processing for high quality sound for ENG / EFP productions\nThe UWP-D16 belt-pack wireless microphone package offers a complete UWP-D audio system offering the sound quality of digital audio processing combined with the reliability of analogue FM modulation.. The package includes the UTX-B03 belt-pack transmitter, UTX-P03 XLR plug-on transmitter (48V) and URX-P03 portable receiver. Also included is a high quality omni-directional lavalier microphone and a range of accessories including windscreen, microphone holder clip, belt-clip and shoe-mount adaptor. The UWP-D16 package offers wide frequency coverage with up to 72 MHz bandwidth (depending on region) across a wide range of channels, with a choice of models to choose from. Easy-to-use features include a large display and small size receiver to fit neatly on any size camcorder or DSLR camera, automatic channel setting function, headphone output, USB connection for power supply and line input availability. The UWP-D Series system provides superb transient response performance for all ENG / EFP production applications.\n\nDigital Audio Processing for high quality sound\nImproves transient response performance between the UWP-D transmitter and receiver, which will provide impressive natural sound quality compared to conventional analogue wireless systems.\n\nComplete package\nThe UWP-D16 comes as a complete package including the UTX-B03 belt-pack transmitter, UTX-P03 XLR plug-on transmitter, URX-P03 portable receiver, omni-directional lavalier microphone and everything you need to operate the wireless audio system.\n\n3 pin XLR connector on plug-on transmitter connects to huge range of microphones\nUTX-P03 plug-on transmitter provides a standard input with 3 pin XLR connector and 48V phantom power. This provides possible connection to virtually any standard dynamic and condenser microphone.\n\nWide frequency coverage with choice of channels available\nThe extra wide switching bandwidth covers a wide area, with a wide choice of channels available across multiple models - please refer to product specifications for more information.\n14UC: 470.125 MHz to 541.875 MHz (UHF-TV channels 14 to 25) (not available in Brazil)\n25UC: 536.125 MHz to 607.875 MHz (UHF-TV channels 25-36)\n42LA: 638.125 MHz to 697.875 MHz (UHF-TV channels 42-51), 25 kHz steps (not available in U.S. or Canada)\n90UC: 941.500 MHz to 952.000 MHz, 952.850 MHz to 956.250 MHz, and 956.450 MHz to 959.850 MHz (available in the U.S. only)\n\nEasy to use features\nThe transmitter and receiver both feature a large display for ease of use, while the small size receiver fits neatly on any size camcorder or DSLR camera. Also featured: automatic channel setting function, headphone output, USB connection for power supply and line input availability.\n\nFor customers in North America\nThe UWP-D16/30 and UWP-D16/42 models operates in portions of the 617-652 MHz or 663-698 MHz frequencies. As of 2017, these frequencies are being transitioned by the Federal Communications Commission (FCC) to the 600 MHz service to meet increasing demand for wireless broadband services. Users of these models must cease operating on these frequencies no later than July 13, 2020. In addition, users may be required to cease operations before that date if their operations could cause harmful interference to a 600 MHz service licensee's wireless operations on these frequencies. For more information, contact the FCC.\n\nFor customers in Canada, please consult ISED’s Spectrum Advisory Bulletin for recent information related to the 600 MHz band transition.","https://images.icecat.biz/img/gallery/65742335_5909822834.jpg","1125x1200","","","","","","","","","","Microphone","Microphone type: Lavalier microphone","Microphone connectivity: RF Wireless","Receiver","Receiver type: Camera mount receiver","Receiver display: Yes","Transmitter","Transmitter type: Bodypack transmitter","Transmitter display: Yes","Features","Operating frequency: 566.025-630 MHz","Channels quantity: 41 channels","Signal-to-Noise Ratio (SNR): 96 dB","Peak deviation: -5 - 5 kHz","Antennas quantity: 2","Operating temperature (T-T): 0 - 50 °C","Battery","Number of batteries supported: 2","Battery type: AA","Weight & dimensions","Receiver dimensions (W x D x H): 63 x 23,8 x 82 mm","Receiver weight: 176 g","Transmitter dimensions (WxDxH): 63 x 20 x 82 mm","Transmitter weight: 149 g","Packaging content","Number of microphones included: 1","Number of receivers included: 1","Number of transmitters included: 1"