"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66"
"","","24455335","","Epson","B11B223401","24455335","4053162519671|8715946538150","Scanners","197","Perfection","","V800","20200408101458","ICECAT","1","118069","https://images.icecat.biz/img/gallery/24455335_8442461062.jpg","2852x2839","https://images.icecat.biz/img/gallery_lows/24455335_8442461062.jpg","https://images.icecat.biz/img/gallery_mediums/24455335_8442461062.jpg","https://images.icecat.biz/img/gallery_thumbs/24455335_8442461062.jpg","","","Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black","Perfection V800 - 6400dpi, 4 Dmax, 48 Bits/48bit, CCD, LED, A4 12s, 23W, 220 V - 240 V,50 Hz - 60 Hz, 6.6 kg","Epson Perfection V800, 216 x 297 mm, 6400 x 9600 DPI, 48 bit, 48 bit, 6 sec/page, 12 sec/page","Epson Perfection V800. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 6400 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source: White LED. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0","Convert all your treasured memories to digital using this professional-quality, 6400dpi scanner. The V800 requires virtually no warm up time and includes high-quality film holders to help deliver fast, high-quality results. For improved clarity, dust and scratches are automatically removed from film and photos.\n\nChoice of resolution\nThe V800 features a dual lens system that automatically selects the optimal lens, with up to 4800dpi optical resolution for reflective photo scanning and 6400dpi when scanning using film holders.\n\nScan from any source\nScan 35mm strips and slides as well as medium format and 4x5 inch large format film in sharp focus thanks to the improved film holders with their adjustable height control and rigid design. The V800 also supports non-standard film formats up to 8x10 inch when placed directly on the scanner glass.\n\nCleans-up images\nDigital ICE technologies automatically removes imperfections such as dust, hair, scratches and fingerprints from both film1 and photos to restore images to their former glory with the minimum of effort.\n\nThe right tone\nTake advantage of excellent tone reproduction with 4.0 DMax optical density.The V800 can detect the exact tonal range of the original, making sure the brightest and darkest areas of images are accurately reproduced to reveal impressive detail and dynamic range.\n\nAdvanced software\nAs well as Epson Scan, the V800 comes with SilverFast SE 8 software for advanced scanning features.\n\nSave time\nEpson's ReadyScan technology features an LED light source with a warm-up time of less than one second, so scaning can start almost instanly. With a very low power consumption it saves energy too.","https://images.icecat.biz/img/gallery/24455335_8442461062.jpg|https://images.icecat.biz/img/gallery/24455335_2992308165.jpg|https://images.icecat.biz/img/gallery/24455335_3500849042.jpg|https://images.icecat.biz/img/gallery/24455335_1245004191.jpg","2852x2839|3432x3632|3192x4133|3889x4314","|||","","","","","","","","","Scanning","Maximum scan size: 216 x 297 mm","Optical scanning resolution: 6400 x 9600 DPI","Duplex scanning: No","Colour scanning: Yes","Input colour depth: 48 bit","Output colour depth: 48 bit","Film scanning: Yes","Optical density (Dmax): 4","Scan speed (b/w, high res, A4): 6 sec/page","Scan speed (colour, high res, A4): 12 sec/page","Design","Scanner type: Flatbed scanner","Built-in display: No","Product colour: Black","Performance","Sensor type: CCD","Light source: White LED","Paper handling","Maximum ISO A-series paper size: A4","Ports & interfaces","USB port: Yes","USB version: 2.0","Standard interfaces: USB 2.0","Power","Power supply type: AC","Power consumption (typical): 23 W","Power consumption (off): 0,3 W","AC input frequency: 50 - 60 Hz","Input voltage: 220-240 V","Features","Country of origin: Indonesia","Packaging data","Quantity per pack: 1 pc(s)","Package width: 445 mm","Package depth: 625 mm","Package height: 255 mm","Package weight: 9,68 g","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): -25 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 85%","Weight & dimensions","Width: 503 mm","Depth: 308 mm","Height: 152 mm","Weight: 6,6 kg","Packaging content","Cables included: AC, USB","Quick start guide: Yes","Drivers included: Yes","Logistics data","Quantity per pallet: 20 pc(s)","Pallet length: 120 cm","Pallet width: 80 cm","Pallet height: 161 cm","Quantity per pallet layer: 5 pc(s)","Quantity per pallet layer (UK): 6 pc(s)","Quantity per pallet (UK): 24 pc(s)","Pallet length (UK): 120 cm","Pallet width (UK): 100 cm","Pallet height (UK): 161 cm"