"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","2431148","","D-Link","DSN-1100-10","2431148","","NAS & Storage Servers","932","","","5-Bay iSCSI SAN Enclosure, 4x1GbE","20221021101432","ICECAT","1","57156","https://images.icecat.biz/img/norm/high/2431148-8962.jpg","586x683","https://images.icecat.biz/img/norm/low/2431148-8962.jpg","https://images.icecat.biz/img/norm/medium/2431148-8962.jpg","https://images.icecat.biz/thumbs/2431148.jpg","","","D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE Storage server Tower Ethernet LAN Black","5-Bay iSCSI SAN Enclosure, 4x1GbE","D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE, Storage server, Tower, Black","D-Link 5-Bay iSCSI SAN Enclosure, 4x1GbE. Supported storage drive types: HDD, Storage drive interface: Serial ATA II, Storage drive size: 3.5"". Internal memory: 0.25 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Bandwidth: 0.425 Gbit/s. Chassis type: Tower, Cooling type: Active, Product color: Black. Type: Storage server, Device class: Home & Home Office","The D-Link DSN-1100-10 4x1GbE iSCSI SAN Enclosure provides an entry-level, value-oriented solution for SMB customers. The heart of the DSN-1100 is based on a powerful System-on-a-Chip (SoC) design usually found in larger arrays, but housed in a small chassis. Utilising a 10 Gbit iSCSI SoC solution that can handle over 80,000 I/Os per second, the DSN-1100 is capable of supporting 5TBs of raw capacity using 1TB hard drives (and even higher capacity hard drives as they are introduced). The DSN-1100 can easily be implemented as nearline storage or as a supplement to your primary backup and recovery device.\r\n\r\niSCSI for IP Networks\r\nSAN has been traditionally reserved for Fibre Channel networks until the recent introduction of iSCSI extended this powerful yet simple centralized backend storage system to IP networks. By utilizing existing Ethernet technology, the cost associated with separate host bus adapters and the cost per Gigabyte of stored data is significantly reduced.\r\niSCSI SANs can leverage the Ethernet infrastructure and standards that are already familiar to your IT staff.\r\n\r\nSystem-on-a-Chip (SoC) implementation\r\nBy utilising a SoC design, the DSN-1100 combines both networking and storage functions into a single specialised Application Specific Integrated Circuit (ASIC).\r\nThe SoC solution combines 10 Gbps iSCSI, TCP & IP offload, embedded processors, and storage virtualization firmware onto a single chip. The tight integration of these functions eliminates interoperability, timing, and support\r\nissues found in competitive products that offer “discrete implementation” wherein all the various components are chosen separately and then assembled. The DSN-1100 outperforms these discrete implementations and does so at a lower price point, while delivering mission-critical data quickly with state-of-the-art reliability.\r\n\r\nRAID for Efficiency\r\nThe DSN-1100 features five hot swappable Serial ATA (SATA) disk drive bays supporting 5TB raw capacity using 1TB hard drives (and even higher capacity hard drives as they are introduced) in RAID level 0, 1, 1+0 and\r\n5 configurations. You can quickly deploy a SAN using inexpensive SATA disk drives and, depending on your growing storage needs, you can simply add more drives as you go.\r\n\r\nEmbedded Centralized Storage Management\r\nThe embedded, user-friendly IP-SAN Device Manager (IDM) provides comprehensive network storage management.\r\n\r\nFour Gigabit interfaces\r\nThe DSN-1100 implements four Gigabit Ethernet ports that support IEEE 802.3ad Link Aggregation for full offload capability. This allows all four ports to be grouped together for up to 425MB/s bandwidth, increasing throughput and redundancy.\r\n\r\nAdvanced Management Features\r\nThe DSN-1100 provides additional advanced features for efficient management of network storage and optimal performance:\r\n- For the fastest RAID performance offered in the industry, the D-Link adaptive cache management provides write coalescing and multi-stream read-ahead on a volume basis, optimising cache utilisation and performance in an application-dependent manner. Volatile cache data protection is afforded via an on-board battery that is designed to back up to 1GB of cached memory for at least 72 hours.\r\n- VLAN Zoning supports IEEE 802.1Q VLAN tagging to segregate traffic into isolated zones for secure access and jumbo frames, improving network throughput and reducing CPU overhead.\r\n- Volume virtualisation utilizes the concept of storage Extents. Extents are the fundamental building blocks used to enable features such as RAID, online capacity expansion and volume migration. Drives of dissimilar size can be used to create volumes. Growth can occur without volume migration or reconstruction. Single drives can contain multiple and divergent RAID technologies.\r\n- RAID Support for RAID Levels 0, 1, 1+0 and 5 (striped sets, mirrored sets, striped mirrored sets, and parity sets) allows for different storage options.\r\n- Online Capacity Expansion and RAID Level Migration are performed online with minimal impact on users. For example, a mirror volume of two drives can easily be converted to a parity volume of three or more drives while users continue to access this storage.\r\n- Micro Rebuilds provide protection against unresponsive SATA commands by forcing a response within a preset time limit.","https://images.icecat.biz/img/norm/high/2431148-8962.jpg|https://images.icecat.biz/img/gallery/2431148_5542.jpg|https://images.icecat.biz/img/gallery/2431148_803.jpg","586x683|375x499|384x505","||","","","","","","","","","Storage","Storage drives installed: No","Number of storage drives supported: 5","Supported storage drive types: HDD","Storage drive interface: Serial ATA II","RAID support: Yes","Storage drive size: 3.5""","Maximum supported storage capacity: 10 TB","RAID levels: 0, 1, 1+0, 5","Hot-swap drive bays: Yes","Memory","Internal memory: 0.25 GB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","Wi-Fi standards: Not supported","Jumbo frames support: Yes","iSCSI support: Yes","Bandwidth: 0.425 Gbit/s","Ports & interfaces","Ethernet LAN (RJ-45) ports: 5","USB port: No","RS-232 ports: 1","Design","Chassis type: Tower","Cooling type: Active","Product color: Black","Number of fans: 2 fan(s)","Performance","Type: Storage server","Device class: Home & Home Office","Power","Power supply unit (PSU) capacity: 200 W","Power consumption (typical): 112 W","Weight & dimensions","Width: 6.57"" (167 mm)","Depth: 10.8"" (274 mm)","Height: 10.2"" (259 mm)","Weight: 8.82 lbs (4 kg)","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 90%","Storage temperature (T-T): -20 - 70 °C","Storage relative humidity (H-H): 10 - 95%","Other features","Power requirements: 100-240 VAC, 50-60Hz, 4A"