"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10"
"","","2409432","","Vertiv","EMS1000P","2409432","","Video Splitters","1530","","","EMS1000P","20230419142512","ICECAT","1","8818","https://images.icecat.biz/img/norm/high/2409432-4568.jpg","405x182","https://images.icecat.biz/img/norm/low/2409432-4568.jpg","https://images.icecat.biz/img/gallery_mediums/img_2409432_medium_1481018203_2863_12489.jpg","https://images.icecat.biz/thumbs/2409432.jpg","","","Vertiv EMS1000P video splitter VGA","Emerge EMS1000 Media Streamer Point-to-Point CAT 5 - Transmitter & Receiver Pair","Vertiv EMS1000P, VGA, Mini D-Sub 15 pin, 1600 x 1200 pixels, 98 x 95 x 25 mm, 5.3 V","Vertiv EMS1000P. Video port type: VGA, Connector(s): Mini D-Sub 15 pin. Maximum resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 98 x 95 x 25 mm. DC-in requirements: 5.3 V","Extend stereo audio and high resolution analog video from a single point to multiple destinations up to 600 feet over CAT 5 cabling, or from point to point up to 600 feet over CAT 5 cabling.\r\n\r\nThe Avocent Emerge EMS1000T/R and EMS1000P media streamers require no special software or operating system support, just attach the media streamer hardware and this indoor A/V distribution solution is fully functional. The Emerge EMS1000T/R media streamer solution consists of a transmitter and up to 16 receivers. The transmitter is located at the source of the multimedia content. At the destination points, the receivers connect directly into the output devices such as plasma screens, projectors or monitors. The Emerge EMS1000T/R media streamer design guarantees highly reliable transport of high-quality audio and video. With support for full-screen, full-motion video and high-fidelity stereo audio, high-impact content is delivered to the right place at the right time.\r\n\r\nIn courtrooms, classrooms or boardrooms, the Emerge EMS1000T/R media streamer fits right in. With its portability and small footprint, it can be quickly plugged in to create a multimedia A/V distribution system. The Emerge EMS1000T/R media streamer is perfect for situations that require easy set up and high quality output.\r\n\r\nReliable, Cost-Efficient Digital Signage\r\n\r\nAs an indoor only solution, the design of the Emerge EMS1000T/R and EMS1000P media streamers guarantee highly reliable, high quality audio and video for digital signage installations. With support for full screen, full motion video along with high fidelity stereo audio, high impact digital signage content is securely delivered to the right place at the right time. The Emerge EMS1000T/R and EMS1000P media streamers take advantage of the distance and reliability characteristics inherent with CAT 5 cabling and gets the message from source to destination up to 600 feet apart.\r\n\r\nSensible, Low Cost A/V Extension & Connectivity\r\n\r\nIn courtrooms, classrooms or boardrooms, the Emerge EMS1000T/R and EMS1000P media streamers fit right in. With its portability and small footprint, it can be quickly plugged in to create a multimedia A/V distribution system. Perfect for situations that require immediate A/V extension with easy set up and high quality output.","https://images.icecat.biz/img/norm/high/2409432-4568.jpg","405x182","","","","","","","","","","Ports & interfaces","Video ports quantity: 2","Video port type: VGA","Connector(s): Mini D-Sub 15 pin","Features","Maximum resolution: 1600 x 1200 pixels","Weight & dimensions","Dimensions (WxDxH): 98 x 95 x 25 mm","Power","DC-in requirements: 5.3 V"