"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","2399","","Fujitsu","SNP:D845G-E3NL","2399","","PCs/Workstations","153","","","desktop computer","20200514154415","ICECAT","1","44873","https://images.icecat.biz/img/norm/high/2399-7024.jpg","421x259","https://images.icecat.biz/img/norm/low/2399-7024.jpg","https://images.icecat.biz/img/gallery_mediums/img_2399_medium_1480668313_0599_2323.jpg","https://images.icecat.biz/thumbs/2399.jpg","","","Fujitsu desktop computer Intel® Celeron® 0.125 GB DDR-SDRAM 40 GB AMD Radeon FSC PC","SCENIC D P4-1.7G P4 40GB 128MB CD WXPP LAN OXPP NL (P4)","Fujitsu desktop computer, 1.7 GHz, Intel® Celeron®, 0.125 GB, DDR-SDRAM, 40 GB","Fujitsu desktop computer. Processor frequency: 1.7 GHz, Processor family: Intel® Celeron®. Internal memory: 0.125 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon FSC. Product type: PC. Weight: 8 kg","The SCENIC D desktops with micro-ATX systemboards and low profile technology are professional PC for all office applications. Low profile, the new global standard for PCI cards, makes it possible to design slimline PC with the same expandability as a microtower. Of course, you can adapt the professional SCENIC D Desktop to your needs by adding your choice of packages.","https://images.icecat.biz/img/norm/high/2399-7024.jpg","421x259","","","","","","","","","","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor frequency: 1.7 GHz","Processor front side bus: 400 MHz","Number of processors installed: 1","Memory","Internal memory: 0.125 GB","Maximum internal memory: 1 GB","Internal memory type: DDR-SDRAM","Memory slots: 2x DIMM","Storage","Total storage capacity: 40 GB","HDD speed: 7200 RPM","Graphics","Discrete graphics card model: AMD Radeon FSC","Maximum graphics card memory: 0.032 GB","Performance","Product type: PC","Audio system: AD1981A","Software","Compatible operating systems: Windows XP/2000, Su SE Linux 7.2","Bundled software: MS Office XP Small Business Edition/MS Office XP Professional","Power","Power consumption (typical): 51 W","Certificates","Certification: CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety)","Weight & dimensions","Width: 375 mm","Depth: 445 mm","Height: 108 mm","Weight: 8 kg","Other features","Safety: IEC60950, EN60950, UL1950, CSA22.2 No.950","Security features: Security function implemented in the cabinet:\n- Eye for an optional pad lock\n- Seal option\n-Kensington lock device\nSecurity function implemented in the BIOS setup:\n-Serial, parallel and USB interfaces and drivers can be disabled\n-Password protection for system, setup and hard disk drive\n-Virus protection for boot sector of system hard disk drive\n-BIOS based access protection with SmartCard (optional)","CD read speed: 48x","CD rewrite speed: optional","Networking features: Intel 82562ET 10/100 Mbit/s Fast Ethernet","Optical drive","DVD: optional","Ports & interfaces","I/O ports: 1 serial 9-pin, 1-serial 15-pin, 6 USB","Other features","Slot type: 3 x PCI, 1 x AGP 4x","Storage drive controller: Ultra DMA-100","Manageability features: -Lock for cabinet cover (Master key possible via Customizing)\n-Intrusion detection switch (Monitoring via BIOS)\n-DeskView full software functionality (License key)\n-Prepared for upgrade of internal SmartCard reader/writer","Diskette drive memory: 1.44 MB"