"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","2393679","","HP","J8007G","2393679","0883585715299|883585715299|0883585715312|883585715312|0885631044926|885631044926|5704327950219|0883585715329|883585715329|0883585715305|883585715305|0883585888900|883585888900|0883585888894|883585888894|0883585715282|883585715282","Print Servers","925","Jetdirect","690n","690n","20230713010103","ICECAT","1","263021","https://images.icecat.biz/img/gallery/2393679_9640024715.jpg","3808x1623","https://images.icecat.biz/img/gallery_lows/2393679_9640024715.jpg","https://images.icecat.biz/img/gallery_mediums/2393679_9640024715.jpg","https://images.icecat.biz/img/gallery_thumbs/2393679_9640024715.jpg","","","HP Jetdirect 690n print server Internal Ethernet LAN/Wireless LAN Grey","Jetdirect 690n IPv6/IPsec 802.11g Wireless Print Server","HP Jetdirect 690n, Grey, 32 MB, 8 MB, Ethernet LAN/Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s","HP Jetdirect 690n. Product colour: Grey. Internal memory: 32 MB, Flash memory: 8 MB. Network connection type: Ethernet LAN/Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: IPv4/IPv6, Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, LPD, IPP, DHCPv6, MLDv1, ICMPv6,..., Management protocols: SNMPv3, SSL/TLS (HTTPS). Power consumption (typical): 3 W","The HP Jetdirect 690n Wireless 802.11g Print Server offers both wireless or wired connectivity. Get advanced authentication and encryption through IPsec and enjoy robust security, easy management and compatibility with your current IT infrastructure.\n\nEnterprise customer who needs security, compatibility and the flexibility to print either wirelessly or wired.\n\nEnjoy off-the-shelf wireless or wired functionality, robust security, reliability and speed.\n- Wireless standard 802.11b/g enables you to provide wireless printer connectivity to a mobile workforce and to remote offices.\n- The IPv6 protocol enables you to provide a sufficient number of IP addresses for an ever-increasing number of network users, as well delivering robust security for your networks.\n- Use the Fast Ethernet port if you need the option to connect via wires.\n- Count on robust and reliable technology backed by HP's award-winning support and a one-year limited warranty.\n\nExperience best-in-class installation, configuration and easy management.\n- Enjoy easy wired and wireless installation: the modular internal card slides into the EIO slot of any compatible HP peripheral and set up is easy with an improved installation wizard.\n- Enjoy the convenience and flexibility of an HP internal print server card.\n- With HP Web Jetadmin you can rely on scalable support for installation, configuration and management of your fleet.\n- Embedded Web Server capabilities let you monitor your network from any standard Web browser and configure and manage printing.\n\nExperience enterprise-class security with this scalable solution that offers broad compatibility.\n- Secure your business-critical data with advanced authentication and encryption through IPsec.\n- Additional security features include Kerberos, 802.1x, SSL/TLS, Access Control List, password protection, IPP over TLS and SNMPv3.\n- Enjoy seamless integration and compatibility with your existing IT infrastructure, including OS support, network protocols and network operating systems.\n- Add future enhancements to your print server with flash-upgradeable firmware.","https://images.icecat.biz/img/gallery/2393679_9640024715.jpg|https://images.icecat.biz/img/gallery/2393679_7549880659.jpg|https://images.icecat.biz/img/norm/high/1606499-HP.jpg","3808x1623|3172x1771|400x400","||","","","","","","","","","","","Features","Internal: Yes","Product colour: Grey","IPP support: Yes","Memory","Internal memory: 32 MB","Flash memory: 8 MB","Network","Network connection type: Ethernet LAN/Wireless LAN","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u","Ethernet LAN data rates: 10,100 Mbit/s","Security algorithms: 128-bit WEP, 40-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, HTTPS, LEAP, TKIP, WPA2","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Protocols","Supported network protocols: IPv4/IPv6, Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, LPD, IPP, DHCPv6, MLDv1, ICMPv6, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint","Management protocols: SNMPv3, SSL/TLS (HTTPS)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Power","Power consumption (typical): 3 W","Software","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Other operating systems supported: Novell NetWare 5.x","Weight & dimensions","Width: 89 mm","Depth: 136 mm","Height: 31 mm","Weight: 120 g","Packaging data","Package dimensions (WxDxH): 153 x 223 x 57 mm","Package weight: 332 g","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Operating relative humidity (H-H): 15 - 95%","Storage temperature (T-T): -40 - 70 °C","Other features","Dimensions (WxDxH): 89 x 136 x 31 mm","Embedded web server: Yes","Compatible operating systems: Windows Server 2003\r\nWindows Server 2003 (64-bit)\r\nWindows Server 2008\r\nWindows Server 2008 (64-bit)\r\nRed Hat Linux 7.x +\r\nSuSE Linux 8.x +\r\nHP-UX 10.20, 11.x, 11.i\r\nSolaris 2.5 +\r\nIBM AIX 3.2.5 +","Networking features: Fast Ethernet","Supports EPP and ECP: No","Recommended operating temperature range (T-T): 0 - 55 °C","Install, configure, and manage via web server: Yes","Recommended humidity operating range: 15 - 95%"