"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12" "","","2381","","AVM","20001777","2381","","ISDN Access Devices","254","","","Computer Systems modem","20190404035242","ICECAT","1","54055","https://images.icecat.biz/img/norm/high/2381-6234.jpg","138x138","https://images.icecat.biz/img/norm/low/2381-6234.jpg","https://images.icecat.biz/img/gallery_mediums/img_2381_medium_1480668311_8909_2323.jpg","https://images.icecat.biz/thumbs/2381.jpg","","","AVM Computer Systems modem ISDN access device","FRITZ!X PC NMS ISDN-CONNECTOR V2.0 UK (NMS)","AVM Computer Systems modem, ISDN, 128 Kbit/s, 16 MB, Intel Pentium, 220 x 150 x 30 mm","AVM Computer Systems modem. Data link protocols: ISDN. Modem speed: 128 Kbit/s. Minimum RAM: 16 MB, Minimum processor: Intel Pentium. Dimensions (WxDxH): 220 x 150 x 30 mm","As a combination ISDN controller and ISDN PBX, FRITZ!X PC v2.0 is the easy way to connect a PC and four analog terminal devices - two telephones, a fax and an answering machine for example - to the ISDN line. FRITZ!X PC is connected to the computer's serial interface. The PBX configuration is performed using convenient PC software or from a tone-dialing telephone. The package also includes the ISDN communications software FRITZ!, with modules for Internet access, file transfer, fax, telephony and an answering machine. ","https://images.icecat.biz/img/norm/high/2381-6234.jpg","138x138","","","","","","","","","","","","Technical details","Power consumption (typical): 5 W","Compatible operating systems: Microsoft Windows 9x/2000/ME/NT 4.0","Ports & interfaces","Data link protocols: ISDN","Modem","Modem speed: 128 Kbit/s","System requirements","Minimum RAM: 16 MB","Minimum processor: Intel Pentium","Weight & dimensions","Dimensions (WxDxH): 220 x 150 x 30 mm"